"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36" "","","2134877","","TP-Link","TL-SL2452WEB","2134877","","Network Switches","258","","","48-Port 10/100Mbps + 4-Port Gigabit Web Smart Switch ","20221021103210","ICECAT","1","121299","https://images.icecat.biz/img/norm/high/2134877-TP-LINK.jpg","450x270","https://images.icecat.biz/img/norm/low/2134877-TP-LINK.jpg","https://images.icecat.biz/img/gallery_mediums/img_2134877_medium_1481028510_8377_12184.jpg","https://images.icecat.biz/thumbs/2134877.jpg","","","TP-Link 48-Port 10/100Mbps + 4-Port Gigabit Web Smart Switch Managed","TL-SL2452WEB - 48+4G Gigabit-Uplink Web Smart Switch","TP-Link 48-Port 10/100Mbps + 4-Port Gigabit Web Smart Switch, Managed","TP-Link 48-Port 10/100Mbps + 4-Port Gigabit Web Smart Switch. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 52. Switching capacity: 17.6 Gbit/s. Networking standards: IEEE 802.3","The TL-SL2452WEB Gigabit-Uplink Web Smart Switch fully complies with IEEE 802.3/802.3u/802.3ab/802.3z Ethernet standards.It provides 48 10/100Mbps and 2 10/100/1000Mbps UTP/STP RJ45 ports with auto-MDI/MDIX and 2 SFP independence expansion slots supporting MiniGBIC modules. It also provides Web-based management functions including the system, port network, VLAN, Trunk, Priority and security etc.Its standard 19-inch rack-mountable steel case and intelligent management makes it is suitable for small, middle and large networks.","https://images.icecat.biz/img/norm/high/2134877-TP-LINK.jpg","450x270","","","","","","","","","","","Management features","Switch type: Managed","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 52","Gigabit Ethernet (copper) ports quantity: 2","SFP/SFP+ slots quantity: 2","SFP module slots quantity: 2","Network","Networking standards: IEEE 802.3","Port mirroring: Yes","Broadcast storm control: Yes","Rate limiting: Yes","Data transmission","Switching capacity: 17.6 Gbit/s","Supported data transfer rates: 10/100/1000 Mbps","Store-and-forward: Yes","Maximum data transfer rate: 1 Gbit/s","Security","Access Control List (ACL): Yes","Multicast features","Multicast support: Yes","Design","Certification: FCC, CE","Performance","Firmware upgradeable: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 90%","Operating temperature (T-T): 32 - 104 °F","Other features","Dimensions (WxDxH): 440 x 260 x 44 mm","Connectivity technology: Wired","Connectivity LEDs: Y","Dimensions (W x D x H) (imperial): 439.4 x 259.1 x 43.2 mm (17.3 x 10.2 x 1.7"")"