"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74" "","","21504791","","Canon","8265B013","21504791","8714574609065","Data Projectors","567","XEED","","WX520","20221021101432","ICECAT","1","115030","https://images.icecat.biz/img/gallery/21504791_8776.jpg","530x265","https://images.icecat.biz/img/gallery_lows/21504791_8776.jpg","https://images.icecat.biz/img/gallery_mediums/21504791_8776.jpg","https://images.icecat.biz/img/gallery_thumbs/21504791_8776.jpg","","","Canon XEED WX520 data projector Standard throw projector 5200 ANSI lumens LCOS WXGA+ (1440x900) Black, Silver","LCOS, 250W NSHA, 2000:1, 5200 lumens, Medical Version","Canon XEED WX520, 5200 ANSI lumens, LCOS, WXGA+ (1440x900), 2000:1, 16:10, 1016 - 7620 mm (40 - 300"")","Canon XEED WX520. Projector brightness: 5200 ANSI lumens, Projection technology: LCOS, Projector native resolution: WXGA+ (1440x900). Light source type: Lamp, Lamp type: NSHA, Lamp power: 250 W. Focal length range: 21.7 - 39 mm, Digital zoom: 12x, Throw ratio: 1.43 - 2.57:1. Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1280 x 800 (WXGA), 1360 x 768 (WXGA),..., Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Ethernet LAN data rates: 10,100,1000 Mbit/s","Compact, bright, energy efficient WXGA+ installation projector with lens shift.\n\nCanon’s most compact WXGA+ installation projector. The brilliant 5200 lumens stays constant* across the zoom range.\n\n- Native WXGA+ resolution\n- 5200 lumens\n- 2000:1 contrast\n- 1.8x zoom lens with vertical and horizontal shift\n- Picture-by-picture and edge blending\n- HDMI™ and DVI inputs\n- PC-less presentation\n- Easy lamp and filter access\n- Class-leading** energy efficiency","https://images.icecat.biz/img/gallery/21504791_8776.jpg","530x265","","","","","","","","","","","Projector","Projector brightness: 5200 ANSI lumens","Projection technology: LCOS","Projector native resolution: WXGA+ (1440x900)","Contrast ratio (typical): 2000:1","Native aspect ratio: 16:10","Screen size compatibility: 1016 - 7620 mm (40 - 300"")","Supported aspect ratios: 16:10","Projection distance: 1.2 - 16.6 m","Uniformity: 90%","Keystone correction, horizontal: -20 - 20°","Keystone correction, vertical: -20 - 20°","Matrix size: 1.78 cm (0.7"")","Matrix type: 3-panel (p-Si TFT active)","Light source","Light source type: Lamp","Lamp type: NSHA","Lamp power: 250 W","Lens system","Focal length range: 21.7 - 39 mm","Digital zoom: 12x","Throw ratio: 1.43 - 2.57:1","Vertical lens shift range: 0 - 62%","Magnification: 1.8x","Video","Full HD: No","3D: No","Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1280 x 800 (WXGA), 1360 x 768 (WXGA), 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 640 x 480 (VGA), 800 x 600 (SVGA)","Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p","Ports & interfaces","VGA (D-Sub) ports quantity: 1","HDMI ports quantity: 1","DVI port: Yes","USB 2.0 ports quantity: 1","Audio (L/R) in: 2","Audio (L/R) out: 1","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet LAN (RJ-45) ports: 1","Ethernet LAN data rates: 10,100,1000 Mbit/s","Storage","Card reader integrated: No","Features","Noise level: 38 dB","Noise level (economic mode): 32 dB","HDCP: Yes","Multimedia","Built-in speaker(s): Yes","RMS rated power: 5 W","Number of built-in speakers: 1","Design","Product type: Standard throw projector","Product colour: Black, Silver","Placement: Desktop","Display","Built-in display: No","Power","Power source: AC","Power consumption (typical): 355 W","Power consumption (standby): 0.6 W","Power consumption (PowerSave): 285 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -10 - 60 °C","Weight & dimensions","Weight: 5.9 kg","Width: 337 mm","Depth: 370 mm","Height: 134 mm","Packaging content","Remote control included: No"