"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55"
"","","21564715","","HP","E4T99AT#ABB","21564715","","Thin Clients","896","","","t610 Flexible","20240307153452","ICECAT","","257373","https://images.icecat.biz/img/norm/high/18313539-3906.jpg","474x356","https://images.icecat.biz/img/norm/low/18313539-3906.jpg","https://images.icecat.biz/img/gallery_mediums/img_18313539_medium_1482226715_465_27098.jpg","https://images.icecat.biz/thumbs/18313539.jpg","","","HP t610 Flexible 1.65 GHz Windows Embedded Standard 2009 1.55 kg Black G-T56N","AMD Dual-Core T56N (1.65GHz), 4GB DDR3 SDRAM, 2GB Flash, AMD Radeon HD 6320, Windows Embedded Standard 2009","HP t610 Flexible, 1.65 GHz, AMD G, G-T56N, 1 MB, AMD A55E, 4 GB","HP t610 Flexible. Processor frequency: 1.65 GHz, Processor family: AMD G, Processor model: G-T56N. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 6320. Audio system: 24-bit stereo","HP t610 Flexible Thin Client delivers added security, broad expansion options and a PC-like multimedia experience for virtualized desktops. A flexible solution with a powerful boost in performance.\n\nFeatures\n\nAdvanced technology, high-end deployment\n- AMD’s APU technology, combining dual core processors with AMD HD 6320 graphics. Features DirectX 11 graphics support, DDR3-1600 RAM with up to 4 GB of capacity and AMD A55E Chipset with DVI-I and DisplayPort outputs.\n- Reduce poor network connectivity in densely populated work environments with HP Velocity, a new HP feature. As network conditions change, HP Velocity reacts to maintain the highest quality performance.\n\nA flexible PC-alternative\n- The HP t610 Flexible Thin Client features 6 USB ports: 2 USB 3.0 ports, 4 USB 2.0 ports, and PS/2 legacy ports, as well as 1 serial ports. Use the standard Gigabit Ethernet or built-in WiFi option with dual, internal antennas (WiFi depending on model).\n\nSoftware flexibility\n- Preloaded with HP’s TPM Chip built-in security feature, NIST-certified BIOS support, optional dual WiFi internal antennas, cable lock slot and power cord retention slot to prevent accidental power-off.\n\nIntuitive network management\n- Featuring HP Velocity and HP Thermal Protection. Eliminate network noise while maintaining high-quality performance, and guard against data loss induced by overheating.\n\nEco-highlights\n- HP t610 Flexible Thin Client is built with the environment in mind, including BFR/PVC-Free and post-Consumer Recycled Plastics > 20% (excluding PCB), ENERGY STAR® qualified, EPEAT® Gold registered.\n\nHP service and dependability\n- Easy setup, easy manageability and easy maintenance. With HP t610 Flexible Thin Client, you can select from a range of HP Care Pack Services for support beyond standard.","https://images.icecat.biz/img/norm/high/18313539-3906.jpg|https://images.icecat.biz/img/gallery/19844650_414.jpg|https://images.icecat.biz/img/gallery/19844650_7137.jpg|https://images.icecat.biz/img/gallery/19844650_1808.jpg","474x356|474x356|474x356|474x356","|||","","","","","","","","","","Processor","Processor frequency: 1.65 GHz","Processor family: AMD G","Processor model: G-T56N","Processor cores: 2","L2 cache: 1 MB","Motherboard chipset: AMD A55E","Memory","Internal memory: 4 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1600 MHz","Storage","Total storage capacity: 2 GB","Storage media: Flash","Graphics","On-board graphics card model: AMD Radeon HD 6320","Audio","Built-in speaker(s): Yes","Number of built-in speakers: 1","Audio system: 24-bit stereo","Network","Wi-Fi: No","Ethernet LAN: Yes","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","USB 2.0 ports quantity: 4","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","Microphone in: Yes","Headphone outputs: 1","DisplayPorts quantity: 1","DVI-I ports quantity: 1","Serial ports quantity: 1","PS/2 ports quantity: 2","Design","Product colour: Black","Display","Display included: No","Software","Operating system installed: Windows Embedded Standard 2009","Power","Power supply: 65 W","AC input voltage: 100-240 V","AC input frequency: 50 - 60 Hz","Certificates","Country of origin: China","Sustainability","Sustainability certificates: EPEAT Gold, ENERGY STAR","Weight & dimensions","Width: 220 mm","Depth: 40 mm","Height: 251 mm","Weight: 1.55 kg","Packaging content","Keyboard included: Yes"