"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73"
"","","2165930","","Canon","3454B018","2165930","","Digital Cameras","575","Digital IXUS","","95 IS + CP760","20240307153452","ICECAT","","60949","https://images.icecat.biz/img/norm/high/2165930-663.jpg","200x127","https://images.icecat.biz/img/norm/low/2165930-663.jpg","https://images.icecat.biz/img/gallery_mediums/img_2165930_medium_1481031973_5706_12184.jpg","https://images.icecat.biz/thumbs/2165930.jpg","","","Canon Digital IXUS 95 IS + CP760 1/2.3"" Compact camera 10 MP CCD 3648 x 2736 pixels Silver","IXUS 95 IS + SELPHY CP760 - 10MP (3648 x 2736), 1/2.3"" CCD, DIGIC 4, 2.5” PureColor LCD II (TFT)","Canon Digital IXUS 95 IS + CP760, 10 MP, 3648 x 2736 pixels, 1/2.3"", CCD, 3x, Silver","Canon Digital IXUS 95 IS + CP760. Camera type: Compact camera, Megapixel (approx.): 10 MP, Image sensor size: 1/2.3"", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5""). PictBridge. Weight: 120 g. Product colour: Silver","Uncompromising style and great value are fused in the Digital IXUS 95 IS. Ease of use is assured by Smart Auto mode, which uses Scene Detection to intelligently optimise settings for better pictures.\r\n\r\nIXUS style. Effortless ease.\r\n\r\n10 Megapixels\r\nA resolution of 10 Megapixels lets you turn photos into poster-size prints, or creatively crop images without losing the detail necessary for larger prints.\r\n\r\n3.0x zoom\r\nA 3.0x optical zoom lens gives you total framing flexibility when composing shots. Canon’s optical Image Stabilizer works to deliver blur-free results throughout the zoom range.\r\n\r\nScene Detection Technology for effortless ease\r\nSmart Auto mode uses intelligent Scene Detection Technology to identify the scene based on brightness, contrast, distance and overall hue. The camera then selects the most appropriate scene mode - from a choice of 18 - to obtain automatically perfect settings, for effortless point-and-shoot operation.\r\n\r\nAnti-blur with Motion Detection Technology\r\nMotion Detection Technology uses a range of advanced methods to ascertain movement of both camera and subject, plus the speed at which this motion occurs. The optimum ISO is then automatically set for any situation.\r\n\r\nFace Detection Technology\r\nA suite of Face Detection technologies detects up to 35 faces in a shot, adjusting focus, exposure, flash settings and white balance – for optimal results with natural-looking skin tones. Faces can even be detected in profile, at an angle to the camera, or from long distances. FaceSelf-Timer takes a shot when an extra face is detected in the frame – making group photos easy.\r\n\r\nHigh speed DIGIC 4 processing\r\nCanon’s DIGIC 4 processor drives exceptional processing speeds, responsive operation, superb image quality and colour reproduction. Richly detailed, cleaner images, even at high ISO speeds, are the result of advanced Noise Reduction.\r\n\r\n2.5” LCD\r\nFrame and review shots with a bright, detailed 2.5” PureColor LCD II, which is protected against light reflections, scratches and dirt. A wide viewing angle lets you easily share images with friends.\r\n\r\ni-Contrast\r\ni-Contrast analyses a scene during shooting or playback, then boosts brightness in dark areas without blowing out light areas. This helps uncover previously hidden detail in the shadow areas of an image.\r\n\r\nVGA movies\r\nSupplement your still images with fun 30fps VGA movie clips. A Long Play mode lets you store twice as much footage on the camera’s memory card.","https://images.icecat.biz/img/norm/high/2165930-663.jpg|https://images.icecat.biz/img/gallery/img_2165930_high_1470864348_9632_9027.jpg|https://images.icecat.biz/img/gallery/img_1997575_high_1470864363_3517_9027.jpg|https://images.icecat.biz/img/gallery/img_1997575_high_1470864364_0331_9027.jpg|https://images.icecat.biz/img/gallery/img_1997575_high_1470864364_6384_9027.jpg","200x127|1024x800|400x300|300x300|400x400","||||","","","","","","","","","Picture quality","Camera type: Compact camera","Megapixel (approx.): 10 MP","Sensor type: CCD","Maximum image resolution: 3648 x 2736 pixels","Image sensor size: 1/2.3""","Image stabilizer: Yes","Lens system","Optical zoom: 3x","Digital zoom: 4x","Focal length range: 6.2 - 18.6 mm","Combined zoom: 12x","Focusing","Focus: TTL","Focus adjustment: Auto","Auto focusing (AF) modes: Continuous Auto Focus, Single Auto Focus","Closest focusing distance: 0.03 m","Auto Focus (AF) lock: Yes","Auto Focus (AF) assist beam: Yes","Exposure","Light metering: Centre-weighted, Spot","ISO sensitivity: 80, 100, 200, 400, 800, 1600, Auto","Flash","Flash modes: Auto, Manual, Red-eye reduction, Slow synchronization","Flash exposure lock: Yes","Flash range (wide): 0.3 - 4.2 m","Flash range (tele): 0 - 2.4 m","Video","Video recording: Yes","Maximum video resolution: 640 x 480 pixels","Motion JPEG frame rate: 30 fps","Memory","Compatible memory cards: mmc, sd, sdhc","Display","Display: LCD","Display diagonal: 6.35 cm (2.5"")","Display resolution (numeric): 230000 pixels","Ports & interfaces","PictBridge: Yes","USB version: 2.0","Camera","White balance: Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten","Scene modes: Beach, Children, Close-up (macro), Fireworks, Portrait, Sports, Sunset, Underwater","Photo effects: Black&White, Sepia, Vivid","Camera playback: Movie, Single image","Playback zoom (max): 2x","Custom colour: Yes","Histogram: Yes","Image processor: DIGIC 4 iSAPS","Design","Product colour: Silver","Material: Metal","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery life (CIPA standard): 260 shots","Battery type: NB-6L","System requirements","Mac compatibility: Yes","Weight & dimensions","Width: 88.5 mm","Depth: 21.8 mm","Height: 54.8 mm","Weight: 120 g","Other features","Video capability: Yes","Dimensions (WxDxH): 88.5 x 31.8 x 54.8 mm","Interface: USB 2.0, A/V out (PAL/ NTSC)","Lens focal range: f/2.8 – f/4.9","Built-in flash: Yes","Camera shutter speed: 15 - 1/1500 s","Focal length (35mm film equivalent): 35 - 105 mm","Compatible operating systems: Win XP SP2-3 / Vista (SP1)\nMac OS X v10.4 - 10.5","Digital SLR: No"