"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64" "","","21938583","","AG Neovo","RX-42","21938583","4710739592085","Signage Displays","2672","","","RX-42","20240527114607","ICECAT","1","190902","https://images.icecat.biz/img/norm/high/21938583-7676.jpg","300x300","https://images.icecat.biz/img/norm/low/21938583-7676.jpg","https://images.icecat.biz/img/gallery_mediums/img_21938583_medium_1483004116_2552_3027.jpg","https://images.icecat.biz/thumbs/21938583.jpg","","","AG Neovo RX-42 Signage Display Digital signage flat panel 106.7 cm (42"") LED 400 cd/m² Full HD Black","RX-42 - 42"", Full HD, 0.4833 mm, 400 cd/m2, 178°/178°, 16.7 M, 6ms, VGA, DVI-D, S-Video, HDMI, DisplayPort, 12W x 2, VESA","AG Neovo RX-42, Digital signage flat panel, 106.7 cm (42""), LED, 1920 x 1080 pixels","AG Neovo RX-42. Product design: Digital signage flat panel. Display diagonal: 106.7 cm (42""), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 400 cd/m², HD type: Full HD. Product colour: Black","Tailored its design specifically for security and industrial environments, the RX-42 is appreciated for its reliability, durability and versatility. Featuring AG Neovo’s AIP technology, it not only ensures quality image reproduction, but also provides flexible viewing options. Coupled with tiling function, programmable scheduler and DisplayPort connectivity, it readily fits for various digital signage applications. Round-the-clock operation and extraordinary lifespan are guaranteed thanks to its Anti-Burnin™ technology and internal HeatControl Sensor. Along with the protection of the NeoV™ Optical Glass and a durable metal housing, the RX-42 meets the complex requirements of security and surveillance settings.\n\nFeatures\n- LED-backlit technology with 1920 x 1080 Full HD resolution\n- NeoV™ Optical Glass and Anti-Burn-in™ technology\n- AIP technology: PIP/PBP function; 3D Comb Filter / Deinterlace / Noise Reduction\n- EcoSmart Sensor detects ambient lighting condition and automatically adjusts brightness level to reduce power consumption\n- Versatile connectivity(VGA in/out, DVI in/out, HDMI, DisplayPort, BNC in/out, S-Video, Component, Audio in/out)\n- Built-in scheduler allows different scheduled activations\n- Tiling function for easy video wall setup (supports up to 5 x 5)\n- Flexible display orientation: portrait/ landscape\n- HeatControl Sensor prevents the display from overheating\n- Selectable aspect ratio for ultimate image: Native, Overscan, Underscan\n- NTSC/PAL/SECAM video system support\n- RS-232 (in/out) and RJ45 for display control from a remote location\n- VESA standard wall mount\n- Built-in speakers\n- Durable metal casing\n- Rigorous screening of the components for mission-critical 24/7 applications","https://images.icecat.biz/img/norm/high/21938583-7676.jpg|https://images.icecat.biz/img/gallery/21938583_2707.jpg|https://images.icecat.biz/img/gallery/21938583_4823.jpg","300x300|300x300|300x300","||","","http://objects.icecat.biz/objects/21938583_3178.jpg|http://objects.icecat.biz/objects/21938583_2326746.pdf","","","","","","","","Display","Display diagonal: 106.7 cm (42"")","Display technology: LED","Display resolution: 1920 x 1080 pixels","Display brightness: 400 cd/m²","HD type: Full HD","Touchscreen: No","Response time: 6 ms","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Display number of colours: 16.78 million colours","Pixel pitch: 0.4833 x 0.4833 mm","Horizontal scan range: 30 - 75 kHz","Vertical scan range: 50 - 75 Hz","Ports & interfaces","HDMI ports quantity: 2","DVI port: Yes","DisplayPorts quantity: 1","USB port: No","Ethernet LAN: Yes","VGA (D-Sub) input ports: 1","Ethernet LAN (RJ-45) ports: 1","Component video (YPbPr/YCbCr) in: 1","RS-232 interface: Yes","Audio","Built-in speaker(s): Yes","Number of built-in speakers: 2","RMS rated power: 24 W","Design","Product design: Digital signage flat panel","Product colour: Black","VESA mounting: Yes","Panel mounting interface: 400 x 200 mm","Performance","TV tuner integrated: No","Power","Power consumption (typical): 150 W","Power consumption (standby): 0.5 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Computer system","Computer system: No","Weight & dimensions","Width: 980 mm","Depth: 124.8 mm","Height: 574 mm","Weight: 25.7 kg","Packaging data","Package width: 1122 mm","Package depth: 284 mm","Package height: 723 mm","Package weight: 29.3 kg","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 80%","Storage temperature (T-T): -20 - 60 °C","Storage relative humidity (H-H): 10 - 90%","Certificates","Certification: FCC, CB, CE, CEL, CCC, BSMI, GOST-R, WEEE, REACH","Technical details","Sustainability certificates: RoHS","Other features","S-Video in: Yes","Energy efficiency class (old): C"