"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148"
"","","22552503","","HP","WM563EA#ABH","22552503","","All-in-One PCs/Workstations","2282","Z1","","27""","20240314173828","ICECAT","","87005","https://images.icecat.biz/img/gallery/d3e99310c2c646270705624f2e94cd3f.jpg","400x400","https://images.icecat.biz/img/gallery_lows/d3e99310c2c646270705624f2e94cd3f.jpg","","https://images.icecat.biz/img/gallery_thumbs/d3e99310c2c646270705624f2e94cd3f.jpg","","","HP Z1 27"" Intel® Xeon® E3 V2 Family E3-1280V2 68.6 cm (27"") 2560 x 1440 pixels All-in-One workstation 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® Quadro® K3000M Windows 7 Professional Wi-Fi 4 (802.11n) Black","Intel Xeon E3-1280v2 (3.6GHz, 8MB L3), 8GB DDR3, 256GB SATA SSD, Blu-Ray RW, NVIDIA Quadro K3000M, 802.11 a/g/n, Bluetooth, 2MP webcam, 4-in-1, 27"" WLED IPS (2560 x 1440), Windows 7 Professional 64 / Windows 8 Pro 64","HP Z1 27"", 68.6 cm (27""), Quad HD, Intel® Xeon® E3 V2 Family, 8 GB, 256 GB, Windows 7 Professional","HP Z1 27"". Product type: All-in-One workstation. Display diagonal: 68.6 cm (27""), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Processor family: Intel® Xeon® E3 V2 Family, Processor frequency: 3.6 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® Quadro® K3000M. Built-in camera. Optical drive type: Blu-Ray RW. Operating system installed: Windows 7 Professional. Product colour: Black","Introducing power without the tower. The new HP Z1 is the world’s first all-in-one workstation featuring a 68,6 cm (27"") diagonal display that snaps open to let you swap out parts and make upgrades. No tools required]. Unleash your creativity with accelerated performance, 68,6 cm (27"") LED-backlit display that supports over a billion colors, and HP’s world-class reliability. The HP Z1. Advanced design from A to Z.\n\nFeatures\n\nFeaturing Genuine Windows 7 Professional and/or other operating systems\n\nOpen the display. Expand your potential.\n- Get the simplicity of an all-in-one design, the power of a workstation, and the beauty of a 68,6 cm (27"") display. Upgrade or add a hard drive, graphics card, or memory by snapping it open. And enjoy the control of easily swapping out parts on your own.\n- With whisper quiet acoustics, you get high-performance with no distraction. Have face-to-face meetings and capture HD-quality video with the built-in HD webcam. Plus take advantage of SRS Premium Sound to give your work the high-quality audio it deserves.\n\nWorkstation performance without compromise.\n- Get the only all-in-one workstation featuring a 68,6 cm (27"") diagonal display with quad-core Intel® Xeon® processors. And stay one step ahead of your imagination.\n\nHigh performance graphics. Incredible from every angle\n- Use professional NVIDIA Quadro graphics for blazing fast rendering and performance, and spend more time being your creative best.\n- See your work clearly on a 68,6 (27"") diagonal LED-backlit IPS display that supports over a billion colors. With a wide, 178 degree viewing angle and an IPS panel, it’s professional any way you look at it.\n\nBuild the machine you want to drive.\n- Choose from a variety of storage types, including 7.2K and 10K SATA, SSD, or optional RAID configurations. Always be confident you have the tools to get the job done.\n- A professional workstation calls for a variety of I/O choices, including internal and external PCI Express slots, and USB 2.0 and 3.0 for blazing fast speeds.\n\nWorld-class reliability from HP.\n- We design systems to be fundamentally more reliable. Then we rigorously test and optimize components to ensure it. Whether it is graphics cards, memory, or operating systems, you’re able to focus on your projects, not your machine.\n- With thoroughly tested and certified hardware and software combinations, you’ll enjoy peace of mind knowing the tools you demand will work when you need them.","https://images.icecat.biz/img/gallery/d3e99310c2c646270705624f2e94cd3f.jpg|https://images.icecat.biz/img/gallery/img_16668113_high_1472588146_9397_26430.jpg|https://images.icecat.biz/img/gallery/img_16668113_high_1472588146_174_26430.jpg|https://images.icecat.biz/img/gallery/img_16668113_high_1472588145_2806_26430.jpg|https://images.icecat.biz/img/gallery/img_16668113_high_1472588145_6613_26430.jpg","400x400|992x992|992x992|512x511|992x992","||||","","","","","","","","","","Display","Display diagonal: 68.6 cm (27"")","Display resolution: 2560 x 1440 pixels","Touchscreen: No","HD type: Quad HD","Full HD: No","LED backlight: Yes","Native aspect ratio: 16:9","Panel type: IPS","Display number of colours: 1.073 billion colours","Processor","Processor family: Intel® Xeon® E3 V2 Family","Processor manufacturer: Intel","Processor model: E3-1280V2","Processor frequency: 3.6 GHz","Processor cores: 4","Processor threads: 8","Processor boost frequency: 4 GHz","Processor cache: 8 MB","Processor cache type: Smart Cache","System bus rate: 5 GT/s","Thermal Design Power (TDP): 77, 69","PCI Express slots version: 3.0","Processor socket: LGA 1155 (Socket H2)","Processor lithography: 22 nm","Processor operating modes: 64-bit","Stepping: E1","Bus type: DMI","Processor codename: Ivy Bridge","Processor series: Intel Xeon E3-1200 v2","FSB Parity: No","PCI Express configurations: 1x16+1x4, 1x8+3x4, 2x8+1x4","Processor code: SR0P7","CPU multiplier (bus/core ratio): 36","Maximum internal memory supported by processor: 32 GB","Conflict-Free processor: No","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1333,1600 MHz","Memory bandwidth supported by processor (max): 25.6 GB/s","Memory channels supported by processor: Dual","ECC supported by processor: Yes","Memory","Internal memory: 8 GB","Maximum internal memory: 32 GB","Internal memory type: DDR3-SDRAM","Memory slots: 4x DIMM","Memory clock speed: 1600 MHz","Memory layout (slots x size): 2 x 4 GB","Storage","Total storage capacity: 256 GB","Storage media: SSD","Optical drive type: Blu-Ray RW","Total SSDs capacity: 256 GB","Number of SSDs installed: 1","SSD interface: SATA","Card reader integrated: Yes","Graphics","Discrete graphics card model: NVIDIA® Quadro® K3000M","Discrete graphics card memory: 2.05 TB","Audio","Built-in speaker(s): Yes","Built-in microphone: Yes","Audio system: HD","Camera","Built-in camera: Yes","Total megapixels: 2 MP","Network","Wi-Fi: Yes","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","Ethernet LAN: Yes","Bluetooth: Yes","Wi-Fi standards: 802.11a, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN data rates: 10,100,1000 Mbit/s","Ports & interfaces","USB 2.0 ports quantity: 7","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","DisplayPorts quantity: 1","DVI port: No","Headphone outputs: 1","Microphone in: Yes","Firewire (IEEE 1394) ports: 1","S/PDIF out port: Yes","Design","Product colour: Black","Country of origin: China","Performance","Product type: All-in-One workstation","Motherboard chipset: Intel® C206","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Recovery operating system: Windows 8 Pro","Processor special features","Intel® Turbo Boost Technology: 2.0","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® My WiFi Technology (Intel® MWT): No","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Wireless Display (Intel® WiDi): No","Enhanced Intel SpeedStep Technology: Yes","Intel® Quick Sync Video Technology: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® Insider™: No","Intel® InTru™ 3D Technology: No","Intel Flex Memory Access: Yes","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: Yes","Intel TSX-NI: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: AVX, SSE4.1, SSE4.2","CPU configuration (max): 1","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel TSX-NI version: 0.00","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 65725","Weight & dimensions","Width (with stand): 660.4 mm","Depth (with stand): 419.1 mm","Height (with stand): 584.2 mm","Weight (with stand): 21.3 kg","Sustainability","Sustainability certificates: ENERGY STAR","Packaging content","Mouse included: No","Keyboard included: No","Other features","Storage drive interface: Serial ATA","Line-in: Yes","Line-out: Yes","Number of processors installed: 1","Power supply: 400 W"