"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66"
"","","23205069","","HP","G9W86AA","23205069","0888182957806|888182957806|0888182957868|888182957868|0888182957745|888182957745|0888182965443|888182965443|0888182957844|888182957844|0888182957936|888182957936|0888182957776|888182957776|0888182957820|888182957820|0888182957950|888182957950|0888182957899|888182957899|0888182957813|888182957813|0888182957943|888182957943|0888182957790|888182957790|0888182957769|888182957769|0888182957783|888182957783|0888182957851|888182957851|0888182957882|888182957882|0888182957875|888182957875|0888182957929|888182957929|0888182957912|888182957912|0888182957752|888182957752|0888182957837|888182957837|0888182957905|888182957905","Computer Monitors","222","","","V193","20240310101044","ICECAT","1","400547","https://images.icecat.biz/img/gallery/23205069_0177964786.jpg","4733x3696","https://images.icecat.biz/img/gallery_lows/23205069_0177964786.jpg","https://images.icecat.biz/img/gallery_mediums/23205069_0177964786.jpg","https://images.icecat.biz/img/gallery_thumbs/23205069_0177964786.jpg","","","HP V193 computer monitor 47 cm (18.5"") 1366 x 768 pixels HD Black","18.5"" LED, 16:9, 1366 x 768, 0.3 x 0.3 mm, 200 cd/m², 600:1, 5 ms, VGA","HP V193, 47 cm (18.5""), 1366 x 768 pixels, HD, LED, 5 ms, Black","HP V193. Display diagonal: 47 cm (18.5""), Display resolution: 1366 x 768 pixels, HD type: HD. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. Height adjustment. Product colour: Black","Get quality presentation features at a price point that doesn’t break the bank with the HP V193 18.5-inch LED Backlit Monitor, a sleek, thin-profile monitor in a compact, space-saving screen size with an unbelievably low price point.\n\nBusiness-class presentation features.\nEnjoy crisp, clear views of your documents and e-mail with 1366 x 768 resolution, 5M:1 dynamic contrast ratio, and 5 ms response time on an 18.5-inch diagonal screen.1 Quickly and easily connect to your devices with a VGA input.\n\nAffordable, stylish, and compact.\nMake a good impression and leave plenty of room on the desk with a design that complements HP PCs and has a small footprint. The internal power supply also helps keep your workspace tidy.\n\nDesigned with the environment in mind.\nReduce power consumption and help lower your costs with an intelligent, energy-efficient design that is ENERGY STAR® qualified and EPEAT® Silver registered.2 The display also includes mercury-free display backlights and arsenic-free display glass.\n\nGet comfortable.\nCustomize your display’s position with adjustable tilt settings and viewing angles.\n\nHP accessory compatibility.\nFree up valuable desk space and take the monitor completely off the desk; the integrated 100-mm standard VESA pattern supports wall or swing arm mounting with the HP Quick Release.\n\nGlobal reassurance.\nRest assured that your IT investment is supported by a three-year standard limited warranty. To extend your protection, select optional HP Care Pack Services.","https://images.icecat.biz/img/gallery/23205069_0177964786.jpg|https://images.icecat.biz/img/gallery/23205069_8831156657.jpg|https://images.icecat.biz/img/gallery/24699834_6839272418.jpg|https://images.icecat.biz/img/gallery/24699834_5283815946.jpg|https://images.icecat.biz/img/norm/high/23205069-HP.jpg|https://images.icecat.biz/img/gallery/23205069_292.jpg|https://images.icecat.biz/img/gallery/23205069_42.jpg|https://images.icecat.biz/img/gallery/23205069_7375.jpg","4733x3696|4277x3666|4253x3594|2208x4003|400x400|474x356|474x356|474x356","|||||||","","","","","","","","","","Display","Display diagonal: 47 cm (18.5"")","Display resolution: 1366 x 768 pixels","Native aspect ratio: 16:9","Touchscreen: No","HD type: HD","Contrast ratio (typical): 600:1","Display number of colours: 16.78 million colours","Display brightness (typical): 200 cd/m²","Response time: 5 ms","Display surface: Matt","Supported graphics resolutions: 720 x 400, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1366 x 768, 640 x 480 (VGA), 800 x 600 (SVGA)","Supported video modes: 720p","Aspect ratio: 16:9","Contrast ratio (dynamic): 5000000:1","Viewing angle, horizontal: 90°","Viewing angle, vertical: 65°","Pixel pitch: 0.3 x 0.3 mm","Design","Product colour: Black","Feet colour: Black","Country of origin: China","Certification: CE\r\nCB\r\nKC\r\nKCC\r\nNOM\r\nPSB\r\nICES\r\nTUV-S\r\nCCC\r\nCEL\r\nCECP\r\nEPA\r\nISC\r\nVCCI\r\nFCC\r\nETL\r\nTUV-GS\r\nTUV\r\nTaiwan BSMI","Ports & interfaces","VGA (D-Sub) ports quantity: 1","DVI port: No","Network","Wi-Fi: No","Bluetooth: No","Ethernet LAN: No","Ergonomics","Cable lock slot: Yes","Height adjustment: Yes","Panel mounting interface: 100 x 100 mm","Tilt adjustment: Yes","Tilt angle range: -5 - 20°","Plug and Play: Yes","LED indicators: Power","Power","Power consumption (typical): 15 W","Power consumption (standby): 0.5 W","Power consumption (max): 17 W","AC input voltage: 100 - 240 V","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Operating relative humidity (H-H): 20 - 80%","Packaging content","Cables included: AC, VGA","Manual: Yes","Weight & dimensions","Width (with stand): 441.4 mm","Depth (with stand): 189 mm","Height (with stand): 338.6 mm","Weight (with stand): 2.7 kg","Width (without stand): 441.4 mm","Depth (without stand): 45.4 mm","Height (without stand): 277.7 mm","Weight (without stand): 2.4 kg","Sustainability","Sustainability certificates: ENERGY STAR","Thin Client","Thin client installed: No","Other features","Display: LED","On/off switch: Yes","TV tuner integrated: No"