"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54" "","","2380597","","Brother","MFC-7340","2380597","","Multifunction Printers","304","","","MFC-7340","20230214162327","ICECAT","1","151116","https://images.icecat.biz/img/norm/high/2380597-5789.jpg","500x430","https://images.icecat.biz/img/norm/low/2380597-5789.jpg","https://images.icecat.biz/img/gallery_mediums/img_2380597_medium_1481017688_903_12489.jpg","https://images.icecat.biz/thumbs/2380597.jpg","","","Brother MFC-7340 multifunction printer Laser A4 2400 x 600 DPI 24 ppm","MFC-7340 - 20 ppm - 2400 x 600 dpi","Brother MFC-7340, Laser, 2400 x 600 DPI, Colour scanning, Mono faxing, A4","Brother MFC-7340. Print technology: Laser, Maximum resolution: 2400 x 600 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4","The MFC-7340 is a compact and affordable laser all-in-one suitable for your home office or small business. It combines high-quality monochrome laser printing, copying, color scanning and faxing in one compact unit. Use the document glass for copying, scanning or faxing a single page or the 35-page capacity auto document feeder for multi-page documents (up to legal-size). It also has a USB interface for local connectivity, and can even be used as a stand-alone device for copying and faxing without being connected to a computer.","https://images.icecat.biz/img/norm/high/2380597-5789.jpg","500x430","","","","","","","","","","","Printing","Print technology: Laser","Printing: No","Duplex printing: Yes","Maximum resolution: 2400 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 24 ppm","Copying","Copying: No","Copy speed (black, normal quality, A4): 21 cpm","Scanning","Scanning: Colour scanning","Greyscale levels: 256","Fax","Faxing: Mono faxing","Fax memory: 400 pages","Auto-redialing: Yes","Fax forwarding: Yes","Fax broadcasting: 258 locations","Auto reduction: Yes","Features","Maximum duty cycle: 10000 pages per month","Digital sender: No","Input & output capacity","Total input capacity: 250 sheets","Total output capacity: 100 sheets","Auto document feeder (ADF): Yes","Auto document feeder (ADF) input capacity: 35 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Bond paper, Envelopes, Labels, Plain paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5","Non-ISO print media sizes: Executive","Network","Ethernet LAN: No","Performance","Internal memory: 16 MB","Sound pressure level (printing): 53 dB","Mac compatibility: Yes","Design","Market positioning: Home & office","Power","Power consumption (average operating): 460 W","Power consumption (PowerSave): 10 W","Operational conditions","Operating relative humidity (H-H): 20 - 80%","Operating temperature (T-T): 10 - 32.5 °C","Weight & dimensions","Weight: 10 kg","Other features","Dimensions (WxDxH): 428 x 396 x 304 mm","Compatible operating systems: Windows\nMac OS","A6 Card: Yes","All-in-one functions: Fax, Scan","Colour all-in-one functions: Scan, No"