"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58"
"","","24240139","","HP","G7D44AT","24240139","0888793031711|888793031711|0889296366768|889296366768|0889296366720|889296366720|0889296366737|889296366737|0889296366744|889296366744|0889296431640|889296431640|0889296366713|889296366713|0888793031704|888793031704|0889296366751|889296366751","Computer Monitors","222","","","EliteDisplay E241e","20240309140425","ICECAT","1","49256","https://images.icecat.biz/img/gallery/24240140_6373914156.jpg","5000x1328","https://images.icecat.biz/img/gallery_lows/24240140_6373914156.jpg","https://images.icecat.biz/img/gallery_mediums/24240140_6373914156.jpg","https://images.icecat.biz/img/gallery_thumbs/24240140_6373914156.jpg","","","HP EliteDisplay E241e computer monitor 61 cm (24"") 1920 x 1200 pixels LED Grey","61 cm (24""), 1920 x 1200, 8 ms, 250 cd/m2, 1000:1, VGA, DVI-D & DisplayPort","HP EliteDisplay E241e, 61 cm (24""), 1920 x 1200 pixels, LED, LED, 8 ms, Grey","HP EliteDisplay E241e. Display diagonal: 61 cm (24""), Display resolution: 1920 x 1200 pixels, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Height adjustment. Product colour: Grey","Get business-class In-Plane Switching (IPS) Gen 2 technology, extra-wide viewing angles, a grey design that meets recommendations of Germany's BGI 650, and extraordinary comfort and energy savings with the HP EliteDisplay E241e 24-inch IPS LED Backlit Monitor.\n\nNow see everything.\nEnjoy an incredible 178-degree viewing angles and stunning color integrity from IPS Gen 2 technology that lets you share your 61 cm (24'') diagonal screen with everyone in the room.\n\nPower through your day in comfort.\nFind your sweet spot with customizable settings—the most adjustability available on an HP business display. The display also meets TCO Certified Edge requirements for innovative products at the forefront of environmental and ergonomic stand design.\n\nDesigned with the environment in mind.\nReduce power consumption with an intelligent, energy-efficient, low-halogen1 design that uses IPS Gen 2, is ENERGY STAR® and TCO qualified and EPEAT® Silver registered,2 and includes mercury-free display backlights and arsenic-free display glass.","https://images.icecat.biz/img/gallery/24240140_6373914156.jpg|https://images.icecat.biz/img/norm/high/24224925-2307.jpg|https://images.icecat.biz/img/gallery/24224925_4261.jpg","5000x1328|563x432|573x430","||","","","","","","","","","","Display","Display diagonal: 61 cm (24"")","Display resolution: 1920 x 1200 pixels","Native aspect ratio: 16:10","Display technology: LED","Touchscreen: No","Panel type: IPS","Contrast ratio (typical): 1000:1","Display brightness (typical): 250 cd/m²","Response time: 8 ms","Aspect ratio: 16:10","Contrast ratio (dynamic): 4000000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Pixel pitch: 0.27 x 0.27 mm","Multimedia","Built-in camera: No","Design","Market positioning: Business","Product colour: Grey","Country of origin: China","Ports & interfaces","USB hub version: 2.0","USB Type-A downstream ports quantity: 3","VGA (D-Sub) ports quantity: 1","DVI port: Yes","DVI-D ports quantity: 1","DisplayPorts quantity: 1","HDCP: Yes","Ergonomics","Cable lock slot: Yes","Height adjustment: Yes","Panel mounting interface: 100 x 100 mm","Height adjustment: 15 cm","Swivelling: Yes","Swivel angle range: 0 - 360°","Tilt adjustment: Yes","Tilt angle range: -5 - 30°","Plug and Play: Yes","Power","Power consumption (typical): 35 W","Power consumption (standby): 0.5 W","Power consumption (max): 40 W","Weight & dimensions","Width (with stand): 556 mm","Depth (with stand): 276.2 mm","Height (with stand): 516.6 mm","Width (without stand): 556 mm","Depth (without stand): 55 mm","Height (without stand): 362.6 mm","Weight (without stand): 6.58 kg","Sustainability","Sustainability certificates: EPEAT Silver, ENERGY STAR","Thin Client","Thin client installed: No","Other features","Display: LED","TV tuner integrated: No"