"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134"
"","","24697407","","HP","G7T32AV","24697407","","Laptops","151","ZBook","15","15 G2","20230313195600","ICECAT","1","298087","https://images.icecat.biz/img/gallery/24697407_4230775703.jpg","5549x3844","https://images.icecat.biz/img/gallery_lows/24697407_4230775703.jpg","https://images.icecat.biz/img/gallery_mediums/24697407_4230775703.jpg","https://images.icecat.biz/img/gallery_thumbs/24697407_4230775703.jpg","","","HP ZBook 15 G2 Intel® Core™ i7 i7-4710MQ Mobile workstation 39.6 cm (15.6"") Full HD 8 GB DDR3L-SDRAM 256 GB SSD Black","Intel Corei7-4710MQ (6M Cache, up to 3.50 GHz), 8GB DDR3L-SDRAM, 256GB SSD, 15.6"" (1920 x 1080), Intel HD Graphics 4600, Wi-Fi, LAN","HP ZBook 15 G2, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6""), 1920 x 1080 pixels, 8 GB, 256 GB","HP ZBook 15 G2. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710MQ, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6""), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4600. Product colour: Black. Weight: 2.78 kg","Be productive in the office or in the field. Take advantage of the HP ZBook 15 G2’s powerful processing and graphics, simple scalability, and blazing-fast connectivity to perform and collaborate at the speed of creativity.\nBe productive in the office or in the field with a powerful HP ZBook 15 G2 Mobile Workstation.\n\nWork smarter\n\nWork anywhere and be confident the power you need is at your fingertips. The ZBook 15 G2 is our most versatile mobile workstation with Windows 8.1,1 Intel® Core™ i5 or i7 processors3 professional graphics, and lasting battery life.\nFeel the power\n\nTake performance to a new level on HP ZBook 15 G2 with optional Quad Core CPUs, Thunderbolt™ 2, HP Z Turbo Drive storage, and optional QHD+ display options.\n\nBe professional\n\nLook stylish and confident carrying the HP ZBook 15 G2. Project a professional image at the office, client meetings, and on the road without sacrificing durability in a lightweight chassis.","https://images.icecat.biz/img/gallery/24697407_4230775703.jpg|https://images.icecat.biz/img/gallery/24697407_4787287377.jpg|https://images.icecat.biz/img/gallery/24697407_6332322459.jpg|https://images.icecat.biz/img/gallery/24697407_1088938830.jpg|https://images.icecat.biz/img/gallery/24697407_3192506940.jpg|https://images.icecat.biz/img/gallery/24697407_4319727929.jpg","5549x3844|4949x2694|4683x2119|4463x3280|6147x4338|4541x3222","|||||","","","","","","","","","","Design","Product type: Mobile workstation","Product colour: Black","Form factor: Clamshell","Intel® vPro™ Platform Eligibility: No","Country of origin: China","Display","Display diagonal: 39.6 cm (15.6"")","Display resolution: 1920 x 1080 pixels","Touchscreen: No","HD type: Full HD","LED backlight: Yes","Native aspect ratio: 16:9","Dual-screen: No","Processor","Processor family: Intel® Core™ i7","Processor manufacturer: Intel","Processor model: i7-4710MQ","Processor frequency: 2.5 GHz","Processor generation: 4th gen Intel® Core™ i7","Processor cores: 4","Processor threads: 8","Processor boost frequency: 3.5 GHz","System bus rate: 5 GT/s","Processor cache: 6 MB","Processor cache type: Smart Cache","Processor socket: PGA946","Processor lithography: 22 nm","Processor operating modes: 64-bit","Processor series: Intel Core i7-4700 Mobile series","Processor codename: Haswell","Bus type: DMI","Stepping: C0","Thermal Design Power (TDP): 47 W","Tjunction: 100 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 3.0","PCI Express configurations: 1x16, 2x8, 1x8+2x4","ECC supported by processor: No","Memory","Internal memory: 8 GB","Maximum internal memory: 32 GB","Internal memory type: DDR3L-SDRAM","Memory clock speed: 1600 MHz","Memory form factor: SO-DIMM","Memory slots: 4x SO-DIMM","Storage","Total storage capacity: 256 GB","Storage media: SSD","Total SSDs capacity: 256 GB","Number of SSDs installed: 1","SSD capacity: 256 GB","Card reader integrated: Yes","Compatible memory cards: SD","Graphics","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics 4600","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 400 MHz","On-board graphics card dynamic frequency (max): 1150 MHz","Maximum on-board graphics card memory: 1.74 GB","On-board graphics card DirectX version: 11.2/12","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 0x416","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","DisplayPorts quantity: 1","DVI port: No","Thunderbolt 2 ports quantity: 1","Combo headphone/mic port: Yes","Docking connector: No","Charging port type: DC-in jack","Performance","Motherboard chipset: Intel CM236","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Anti-Theft Technology (Intel® AT): Yes","Intel® Smart Response Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Intel® Small Business Advantage (Intel® SBA): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel Stable Image Platform Program (SIPP): Yes","Intel® OS Guard: Yes","Intel Software Guard Extensions (Intel SGX): 1","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 37.5 x 32 x 1.6 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Processor code: SR1PQ","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 14 nm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Identity Protection Technology version: 1.00","Intel Smart Response Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 0.00","Intel Virtualization Technology (VT-x): Yes","Intel FDI Technology: Yes","Processor ARK ID: 78931","Conflict-Free processor: Yes","Weight & dimensions","Weight: 2.78 kg","Width: 381.5 mm","Depth: 257 mm","Height: 30.5 mm","Logistics data","Harmonized System (HS) code: 84713000"