"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93"
"","","24750237","","Lenovo","59347326","24750237","","Tablets","897","IdeaTab","Lynx","K3011","20230725140544","ICECAT","1","113292","https://images.icecat.biz/img/norm/high/24750237-7252.jpg","5347x4959","https://images.icecat.biz/img/norm/low/24750237-7252.jpg","https://images.icecat.biz/img/norm/medium/24750237-7252.jpg","https://images.icecat.biz/thumbs/24750237.jpg","","","Lenovo IdeaTab Lynx K3011 Intel Atom® 16 GB 29.5 cm (11.6"") 2 GB Wi-Fi 4 (802.11n) Windows 8 Black","Intel Atom Z2760 (1.80 GHz), 2GB DDR2 RAM, 64GB, 11.6"" HD IPS (1366x768), WLAN 802.11 b/g/n, Bluetooth 4.0, Windows 8 64-bit","Lenovo IdeaTab Lynx K3011, 29.5 cm (11.6""), 1366 x 768 pixels, 16 GB, 2 GB, Windows 8, Black","Lenovo IdeaTab Lynx K3011. Display diagonal: 29.5 cm (11.6""), Display resolution: 1366 x 768 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.8 GHz, Processor family: Intel Atom®, Processor model: Z2760. Internal memory: 2 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 1.2 kg. Operating system installed: Windows 8. Product colour: Black","Slim and Light\nAt 9.48mm thin and only weighing 640g, the IdeaTab Lynx is a practical mobile companion and comfortable for reading and web surfing when you want to relax.\n\nApps, Games or Productivity\nRunning touch optimized Windows 8 apps as well as familiar desktop software including Microsoft Office the IdeaTab Lynx breaks the boundaries of tablet computing. The optional keyboard dock also enable productive workstation computing.\n\nFull HD IPS Display\nVibrant, wide-view 11.6"" IPS display with five-finger multitouch technology seamlessly integrates with Windows 8 and allows more precise control as well as a vivid and immersive viewing experience.\n\nComplete Connectivity\nMicro-USB, microSD, and micro-HDMI slots on the tablet; two USB 2.0 ports on the optional keyboard dock.\n\nFront Camera\n2.0MP front-facing webcam and digital microphone for crystal-clear Web chats.\n\nDual Surround Sound Speakers and Audio Jack\nWhether you're watching a movie or listening to your favorite music the IdeaTab Lynx offers a great audio as well as visual experience.\n\nUp to 16 hours Battery Life\nThe tablet gives you up to 8 hours battery life but you can double it to 16 hours when you connect it with the optional keyboard dock.\n\nConnected Standby\nSave even more power with Connected Standby, which syncs your emails and online information even when your tablet's in sleep mode.","https://images.icecat.biz/img/norm/high/24750237-7252.jpg|https://images.icecat.biz/img/gallery/24750237_4754.jpg|https://images.icecat.biz/img/gallery/24750237_8157.jpg|https://images.icecat.biz/img/gallery/24750237_1235.jpg|https://images.icecat.biz/img/gallery/24750237_7044.jpg","5347x4959|610x405|500x332|438x267|500x332","||||","","","","","","","","","","Display","Display diagonal: 29.5 cm (11.6"")","Display resolution: 1366 x 768 pixels","LED backlight: Yes","Panel type: IPS","Display brightness: 400 cd/m²","Touch technology: Multi-touch","Touchscreen type: Capacitive","Processor","Processor manufacturer: Intel","Processor family: Intel Atom®","Processor model: Z2760","Processor frequency: 1.8 GHz","Processor cores: 2","Processor threads: 4","Processor cache: 1 MB","Processor cache type: L2","Conflict-Free processor: Yes","Processor code: SR0Z4","Processor lithography: 32 nm","Processor operating modes: 32-bit","Processor package size: 14 x 14 mm","Stepping: C0","Memory","Internal memory: 2 GB","Internal memory type: DDR2-SDRAM","Storage","Internal storage capacity: 16 GB","Card reader integrated: Yes","Compatible memory cards: MicroSD (TransFlash)","Audio","Built-in speaker(s): Yes","Built-in microphone: Yes","Number of built-in speakers: 2","Camera","Rear camera type: Single camera","Rear camera resolution (numeric): 2 MP","Front camera: No","Rear camera: Yes","Video recording: Yes","Network","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","Bluetooth: Yes","Bluetooth version: 4.0","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ports & interfaces","USB 2.0 ports quantity: 2","Micro-USB 2.0 ports quantity: 1","Microphone in: No","Headphone connectivity: 3.5 mm","Combo headphone/mic port: Yes","Headphone out: No","Design","Form factor: Slate","Product colour: Black","Device type: Tablet PC","Performance","Position location: No","GPS (satellite): No","Gyroscope: Yes","Electronic compass: Yes","Software","Platform: Windows","Operating system installed: Windows 8","Operating system version: 64","Processor special features","Intel® Small Business Advantage (Intel® SBA): No","Intel® Wireless Display (Intel® WiDi): No","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® My WiFi Technology (Intel® MWT): No","Intel® Identity Protection Technology (Intel® IPT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Rapid Start Technology: No","Intel® Smart Response Technology: No","Intel Smart Connect Technology: No","Embedded options available: No","Intel Virtualization Technology (VT-x): No","Battery","Battery technology: Lithium Polymer (LiPo)","Battery capacity: 6800 mAh","Battery life (max): 16 h","Weight & dimensions","Width: 300.9 mm","Depth: 188 mm","Height: 9.48 mm","Weight: 1.2 kg","Packaging content","Keyboard included: Yes","Other features","Processor socket: FC-MB4760","Wi-Fi: Yes","Processor ARK ID: 70105"