"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67"
"","","24871588","","HP","F3J72AT#ABB#*SHOW-IT*","24871588","","Computer Monitors","222","","","EliteDisplay S231d","20240307153452","ICECAT","1","215115","https://images.icecat.biz/img/norm/high/21928365-9743.jpg","474x356","https://images.icecat.biz/img/norm/low/21928365-9743.jpg","https://images.icecat.biz/img/gallery_mediums/img_21928365_medium_1483003527_4364_3027.jpg","https://images.icecat.biz/thumbs/21928365.jpg","","","HP EliteDisplay S231d computer monitor 58.4 cm (23"") 1920 x 1080 pixels Full HD LED Black","58.4 cm (23'') IPS LED BLU, 1920 x 1080, 250 cd/m2, 1000:1, 7 ms, VGA & DisplayPort","HP EliteDisplay S231d, 58.4 cm (23""), 1920 x 1080 pixels, Full HD, LCD, 7 ms, Black","HP EliteDisplay S231d. Display diagonal: 58.4 cm (23""), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black","Create an instant workspace with this 58,4 cm (23'') IPS LED Backlit Notebook Docking Monitor. With one USB cable connection from your notebook to display, you can access everything you need and get to work. Charge your HP Notebook battery and power your HP Notebook through the display’s DC power cable.\n\nFeatures\n\nFull HD IPS is just the beginning.\n- Get a large-screen 58,4 cm (23'') diagonal Full HD2 IPS panel display that’s so much more—it’s your gateway to a streamlined, personalized workspace of your pre-selected, pre-arranged, and pre-connected peripherals.\n\nConnect and charge.\n- Boost productivity and lower costs with a display that does double duty as a large format monitor and port replicator that delivers network connectivity, port expansion, and HP Notebook charging—all in one device.\n\nExpand your reach, not your wallet.\n- Eliminate the time and expense of travel and keep the lines of communication open with an integrated 720p HD2 webcam and dual microphone plus virtual conferencing software so you can meet anywhere, anytime from the comfort of your desk.","https://images.icecat.biz/img/norm/high/21928365-9743.jpg|https://images.icecat.biz/img/gallery/img_21937472_high_1472606953_6113_26430.jpg|https://images.icecat.biz/img/gallery/img_21937472_high_1472606953_9269_26430.jpg|https://images.icecat.biz/img/gallery/img_21937472_high_1472606954_2539_26430.jpg|https://images.icecat.biz/img/gallery/img_21937472_high_1472606954_4944_26430.jpg","474x356|474x356|474x356|474x356|474x356","||||","","","","","","","","","Display","Display diagonal: 58.4 cm (23"")","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Display technology: LED","Touchscreen: No","HD type: Full HD","Panel type: IPS","Contrast ratio (typical): 1000:1","Display number of colours: 16.78 million colours","Display brightness (typical): 250 cd/m²","Response time: 7 ms","Aspect ratio: 16:9","Contrast ratio (dynamic): 5000000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Pixel pitch: 0.265 x 0.265 mm","Horizontal scan range: 24 - 80 kHz","Vertical scan range: 50 - 60 Hz","Viewable size, horizontal: 50.9 cm","Viewable size, vertical: 28.6 cm","Multimedia","Built-in speaker(s): No","Built-in camera: Yes","Design","Market positioning: Business","Product colour: Black","Country of origin: China","Ports & interfaces","USB hub version: 3.2 Gen 1 (3.1 Gen 1)","USB Type-A downstream ports quantity: 2","VGA (D-Sub) ports quantity: 1","DVI port: No","DisplayPorts quantity: 1","Audio input: Yes","Headphone outputs: 1","HDCP: Yes","Ergonomics","VESA mounting: Yes","Cable lock slot: Yes","Height adjustment: Yes","Panel mounting interface: 100 x 100 mm","Height adjustment: 15 cm","Swivelling: Yes","Swivel angle range: 0 - 360°","Tilt adjustment: Yes","Tilt angle range: -5 - 30°","Power","Power consumption (typical): 38 W","Power consumption (standby): 2.2 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Weight & dimensions","Width (with stand): 544 mm","Depth (with stand): 242.4 mm","Height (with stand): 469.9 mm","Width (without stand): 544 mm","Depth (without stand): 51 mm","Height (without stand): 329 mm","Weight (without stand): 6.12 kg","Sustainability","Sustainability certificates: ENERGY STAR","Thin Client","Thin client installed: No","Other features","Display: LCD","TV tuner integrated: No"