"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19"
"","","25075701","","AVM","20002712","25075701","4023125027123","Bridges & Repeaters","262","FRITZ!WLAN","","FRITZ!WLAN Repeater 1750E International","20240314171642","ICECAT","1","221550","https://images.icecat.biz/img/gallery/25075701_5159509364.jpg","2233x3530","https://images.icecat.biz/img/gallery_lows/25075701_5159509364.jpg","https://images.icecat.biz/img/gallery_mediums/25075701_5159509364.jpg","https://images.icecat.biz/img/gallery_thumbs/25075701_5159509364.jpg","","","FRITZ!WLAN Repeater 1750E International Red, White","AVM FRITZ!WLAN Repeater 1750E International","FRITZ!WLAN Repeater 1750E International, Red, White","FRITZ!WLAN Repeater 1750E International. Frequency band: 2.4/5 GHz. Connectivity technology: Wireless. Security algorithms: WEP, WPA, WPA2, WPS. Data link protocols: IPv6. Product colour: Red, White","Stretch your WiFi in seconds\n\nThe new FRITZ!WLAN Repeater 1750E provides for fast, stable wireless connections at rates of up to 1300 Mbit/s in the 5-GHz band and 450 Mbit/s in the 2.4-GHz network. Over the gigabit LAN port, even network devices without WiFi function can be integrated into your home network. The repeater is designed for operation at any common 230-V power outlet. The five field strength LEDs assist in quickly finding the ideal position for the repeater in your home.\n\n- Increases wireless LAN range in the 5-GHz band with up to 1300 Mbit/s\n- Increases wireless LAN range in the 2.4-GHz band with up to 450 Mbit/s\n- Dual-band Wireless AC+N\n- Gigabit LAN port\n- Secure connections with the WPA2 standard\n- Fast and simple configuration thanks to WPS\n\nEasy installation at the push of a button\n\nThe FRITZ!WLAN Repeater 1750E supports uncomplicated, automatic registration using what is called the WPS method. Configuration is completed with the push of a button: Then repeaters and WPS-enabled routers like the FRITZ!Box connect automatically. The FRITZ!WLAN Repeater adopts the appropriate wireless LAN settings and is ready for operation immediately.\n\nCordless freedom\n\nWith its LAN port the repeater integrates even network-enabled devices without wireless functionality into the home network. The FRITZ!WLAN Repeater 1750E does this by using radio signals to bridge the distance to the router, something that used to require laying extra cables. And if cable is already there, the repeater can switch to LAN bridge operating mode so that an existing network cable or powerline adapter can be used connect to the router. This means even long distances can be bridged effortlessly.\n\nEasy to operate and update\n\nFrom ideal positioning to the optimum radio channel: The repeater supports you with LEDs, software wizards and a clear, user-friendly interface. The FRITZ!WLAN Repeater 1750E also benefits from new features provided in free updates.\n\nSecure encryption for your wireless network\n\nThe FRITZ!WLAN Repeater supports secure WPA2 encryption; alternatively, it can also handle the WPA standard. This makes the repeater suitable for use with many radio networks and all kinds of encryption.","https://images.icecat.biz/img/gallery/25075701_5159509364.jpg|https://images.icecat.biz/img/gallery/25075701_7572526526.jpg|https://images.icecat.biz/img/gallery/25075701_3674784957.jpg|https://images.icecat.biz/img/gallery/24425788_3132198950.jpg|https://images.icecat.biz/img/gallery/25075701_8717960913.jpg","2233x3530|3200x3800|3000x3000|2000x2000|1464x976","||||","","","","","","","","","Wireless LAN features","Frequency band: 2.4/5 GHz","Ports & interfaces","Connectivity technology: Wireless","Ethernet LAN (RJ-45) ports: 1","Security","Security algorithms: WEP, WPA, WPA2, WPS","Management features","Data link protocols: IPv6","Features","Product colour: Red, White","LED indicators: Yes","Power","AC input voltage: 230 V","AC input frequency: 50 Hz","Power consumption (typical): 5.5 W","Weight & dimensions","Dimensions (WxDxH): 76.5 x 62.5 x 125 mm","Weight: 151 g"