"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106"
"","","25394140","","Samsung","EC-WB350FBPNRU","25394140","","Digital Cameras","575","WB","","350F","20221021103210","ICECAT","","89405","https://images.icecat.biz/img/gallery/25394140_5391.jpg","797x530","https://images.icecat.biz/img/gallery_lows/25394140_5391.jpg","https://images.icecat.biz/img/gallery_mediums/25394140_5391.jpg","https://images.icecat.biz/img/gallery_thumbs/25394140_5391.jpg","","","Samsung WB 350F 1/2.3"" Compact camera 16.3 MP CMOS 4608 x 3456 pixels Brown","16.3MP, 1/2.3"" BSI CMOS, OIS, f=4.1-86.1mm, 21x zoom, 1080p, 30fps, 3"" LCD TFT, Wi-Fi, NFC, MicroSD, USB 2.0, AV, 216g","Samsung WB 350F, 16.3 MP, 4608 x 3456 pixels, CMOS, 21x, Full HD, Brown","Samsung WB 350F. Camera type: Compact camera, Megapixel (approx.): 16.3 MP, Image sensor size: 1/2.3"", Sensor type: CMOS, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 21x, Digital zoom: 5x. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3""), Touchscreen. Weight: 216 g. Product colour: Brown","The Samsung WB350 Smart Camera's powerful 21x optical zoom brings you closer to your subject and its easy sharing capabilities bring you closer to the rest of the world. With its 21x optical zoom and 23mm wide-angle lens, you’ll be able to capture powerful images. The compact, cloud-enabled camera features Wi-Fi and NFC capabilities so you can share your creations just about any way imaginable. Both style and functionality are covered thanks to its retro and modern design that lets you control your camera with added elegance.\n\n16.3MP BSI CMOS sensor\n\nThere are times you don't want to use a flash, like when you want to capture special moments indoors without disturbing others around you. The 16.3-megapixel BSI (backside-illuminated) CMOS sensor needs less light than conventional sensors, so you can capture properly exposed images without a flash. There’s also Low Light Shot mode, which merges three continuous shots into one clear photo.\n\n3.0"" TFT LCD Hybrid Touch Screen\n\nThe Hybrid Touch User Interface offers two options: use the 5-way button to quickly move the cursor up, down, left and right to intuitively navigate the menu and make selections on the 3.0” TFT LCD screen. Alternately, when you want to enter text, simply input the characters on the touch screen, much like you would on a smartphone. Navigating controls and sharing images couldn’t be easier\n\n21x Optical Zoom, 23mm Wide Angle\n\nFrom up close or far away, preserve the moment exactly how you want to remember it. Capture a spectacular mural that takes up the entire side of a building—or a field of colorful wildflowers that seems to stretch for miles—with the 23mm wide-angle lens. When you can’t get physically closer to your subject, the 21x optical zoom lets you capture every sharp detail.\n\nWi-Fi\n\nNFC and Wi-Fi enabled features like Photo Beam, AutoShare, Remote Viewfinder and Mobile Link let you share images to compatible smart devices right next to you or on the other side of the world. Photo Beam easily sends any photo that you’re viewing to a smart device instantly. AutoShare saves photos to your smart device as you shoot and allows you to effortlessly post photos to social networks, store them on the cloud, and back them up to your PC. You can also monitor a sleeping baby from another room.\n\nWi-Fi Social Sharing\n\nShow off a fabulous selfie with the rest of the world in no time flat. As long as you have a Wi-Fi connection, you can post images and videos directly to Facebook, YouTube, and now Flickr. Tag and add comments, too. You can also upload photos right to your blog, or email them to your family. Feel free to keep shooting, because your Smart Camera also comes with 2GB of free Dropbox web storage or 50GB if you have a GALAXY smartphone.\n\nAutoshare\n\nSave every photo you take with your smartphone. After you set it up, Samsung AutoShare will automatically send every snap instantly to your smartphone or tablet via Wi-Fi that is powered by NFC technology. Using your smartphone, AutoShare also GPS- tags your photos. Sharing your treasured memories couldn’t be any faster—or easier.\n\nSamsung Link\n\nEffortlessly save every moment you’ve captured. Samsung Link instantly and wirelessly streams your photos your PC or favorite web storage service such as Dropbox. No more waiting to go home to manually upload images. With one touch, you can show off photos and videos on your Smart TV or send them to any compatible smartphone. Sharing has never been this easy.\n\nPhoto Beam\n\nWhen a friend wants a copy of that really great shot you took of her, now you can share it right away. Samsung Photo Beam lets you send photos to anybody with just the touch of your camera. Simply tap your SMART CAMERA on any NFC-compatible smartphone to automatically share whichever image you’re currently viewing. It’s that simple.\n\nPC Auto Backup\n\nWirelessly transfer photos and movies to your PC or Mac. Simply select PC Auto Backup and you're all set. All your photos and videos are wirelessly transferred and safely stored on your computer. Feel free to delete photos from your camera knowing there's a duplicate set on your computer.","https://images.icecat.biz/img/gallery/25394140_5391.jpg|https://images.icecat.biz/img/gallery/25394140_2295.jpg|https://images.icecat.biz/img/gallery/25394140_3690.jpg|https://images.icecat.biz/img/gallery/25394140_7047.jpg|https://images.icecat.biz/img/gallery/25394140_5832.jpg|https://images.icecat.biz/img/gallery/25394140_0325.jpg|https://images.icecat.biz/img/gallery/25394140_8926.jpg|https://images.icecat.biz/img/gallery/25394140_4486.jpg|https://images.icecat.biz/img/gallery/25394140_1791.jpg","797x530|814x531|849x558|740x535|673x552|715x515|563x561|514x618|858x545","||||||||","","","","","","","","","Picture quality","Camera type: Compact camera","Megapixel (approx.): 16.3 MP","Sensor type: CMOS","Maximum image resolution: 4608 x 3456 pixels","Image sensor size: 1/2.3""","Still image resolution(s): 4608 x 3456, 4608 x 3072, 3648 x 2736, 4608 x 2592, 2592 x 1944, 1984 x 1488, 1920 x 1080, 1024 x 768, 2832 x 2832","Image stabilizer: Yes","Image formats supported: EXIF, JPG","Total megapixels: 16.7 MP","Lens system","Optical zoom: 21x","Digital zoom: 5x","Focal length range: 4.1 - 86.1 mm","Minimum focal length (35mm film equiv): 23 mm","Maximum focal length (35mm film equiv): 483 mm","Maximum aperture number: 2.8","Focusing","Focus: TTL","Focus adjustment: Auto/Manual","Auto focusing (AF) modes: Centre weighted Auto Focus, Multi Point Auto Focus, Tracking Auto Focus","Auto Focus (AF) object detection: Face","Macro focusing range (tele): 1.5 - 3.5 m","Macro focusing range (wide): 0.1 - 0.8 m","Auto Mode focusing range (tele): 3.5 - ∞","Auto Mode focusing range (wide): 0.8 - ∞","Exposure","ISO sensitivity (min): 80","ISO sensitivity (max): 3200","Light exposure modes: Aperture priority AE, Auto, Manual, Shutter priority AE","Light exposure correction: ± 2EV (1/3EV step)","Light metering: Centre-weighted, Evaluative (Multi-pattern), Spot","ISO sensitivity: 80, 100, 200, 400, 800, 1600, 3200, Auto","Light exposure control: Program AE","Shutter","Fastest camera shutter speed: 1/2000 s","Slowest camera shutter speed: 16 s","Flash","Flash modes: Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization","Flash range (wide): 0.3 - 4.1 m","Flash range (tele): 0.5 - 2.9 m","Flash recharging time: 4 s","Video","Video recording: Yes","Maximum video resolution: 1920 x 1080 pixels","HD type: Full HD","Video resolutions: 640 x 480,1280 x 720,1920 x 1080","Motion JPEG frame rate: 30 fps","Analog signal format system: NTSC, PAL","Video formats supported: H.264, MP4, MPEG4","Audio","Built-in microphone: Yes","Built-in speaker(s): Yes","Voice recording: Yes","Audio system: Mono","Audio formats supported: AAC","Memory","Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC","Internal memory: 9.5 MB","Memory slots: 1","Maximum memory card size: 64 GB","Display","Display: TFT","Touchscreen: Yes","Display diagonal: 7.62 cm (3"")","Display resolution (numeric): 460000 pixels","Vari-angle LCD display: No","Ports & interfaces","USB version: 2.0","HDMI: No","DC-in jack: Yes","Network","Wi-Fi: Yes","Near Field Communication (NFC): Yes","Camera","White balance: Auto, Cloudy, Custom modes, Daylight, Fluorescent H, Fluorescent L, Tungsten","Scene modes: Backlight, Fireworks, Night, Night portrait, Panorama, Portrait, Spotlight, Sunset, Landscape","Self-timer delay: 2,10 s","Camera playback: Movie, Single image, Slide show, Thumbnails","GPS (satellite): No","Camera file system: DCF, Exif 2.21","Smartphone/tablet remote support: Yes","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Design","Product colour: Brown","Battery","Battery life (CIPA standard): 310 shots","Battery life (max): 2.6 h","Battery type: SLB-10A","Number of batteries supported: 1","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 5 - 85%","Weight & dimensions","Width: 113.6 mm","Depth: 36 mm","Height: 65.1 mm","Weight: 216 g","Packaging content","Bundled software: I Launcher","Other features","Minimum storage drive space: 250 MB","Minimum RAM: 512 MB","Minimum processor: Intel Core 2 Duo 1.66 GHz / AMD Athlon X2 Dual-Core 2.2 GHz","Power source type: Battery"