"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43"
"","","26996735","","HP","L1Q41A","26996735","0889296071846|889296071846|0889894398437|889894398437|0889894398420|889894398420","Large Format Printers","230","Scitex","","FB550","20230326081552","ICECAT","1","120382","https://images.icecat.biz/img/gallery/26996735_5897874924.jpg","5000x3162","https://images.icecat.biz/img/gallery_lows/26996735_5897874924.jpg","https://images.icecat.biz/img/gallery_mediums/26996735_5897874924.jpg","https://images.icecat.biz/img/gallery_thumbs/26996735_5897874924.jpg","","","HP Scitex FB550 large format printer Piezoelectric inkjet Colour 1200 x 600 DPI Ethernet LAN","HP Scitex FB550 Printer, Piezoelectric inkjet, 1200 x 600 DPI","HP Scitex FB550, Piezoelectric inkjet, 1200 x 600 DPI, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 38.9 m²/hr, 64 mm, 162.5 cm","HP Scitex FB550. Print technology: Piezoelectric inkjet, Maximum resolution: 1200 x 600 DPI, Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow. Media thickness: 64 mm, Maximum roll width: 162.5 cm, Maximum roll diameter: 23 cm. Ethernet LAN data rates: 10,100 Mbit/s. Product colour: Grey, Sound power level (standby): 63 dB, Sound pressure level (printing): 68 dB. Power consumption (typical): 1900 W","Empower your business with this easy, robust, high-value HP Scitex printer. Expand your portfolio and reach new customers. Produce quality results on virtually any rigid and flexible media[1] with a device that fits your budget and workspace.","https://images.icecat.biz/img/gallery/26996735_5897874924.jpg","5000x3162","","","","","","","","","Offer your customers more with rigid applications||Experience true value with an affordable printer that enables high-quality applications.\nPrint on almost any rigid/flexible media[1] up to 64 mm; HP inks for high durability and flexibility.\nGet into specialties, attract new customers; do more – white ink[2], double-sided, matte/gloss, textured effects.\nImproved image quality, improved high density photo print modes and high white opacity.\n\nTurn orders quickly with easy, productive workflow||Print indoor quality up to 18.5 m²/hr[3] and manage long runs with 3-litre HP ink supplies.\nEfficient workflow lets you load, print and collect media simultaneously.\nSave time with multi-image, multi-size capability on up to 4 sheets at the same time and true full bleed.\nNew tabletop roll holder design for flexible substrates enables easy, fast and efficient short-run printing.\n\nRobust and compact design fits most work spaces||Be print ready – rely on HP engineering for proven results and the backing of a partner you can trust.\nOptimise your print shop space with one of the most compact printers on the market.\nHigh uptime with automatic maintenance, printhead servicing and HP Print Care maintenance assistance.\nSafe work space with fully enclosed printer; HP UV-curable inks do not require special ventilation.[4]","Printing","Print technology: Piezoelectric inkjet","Colour: Yes","Maximum resolution: 1200 x 600 DPI","Number of print cartridges: 6","Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow","Print speed (normal quality): 38.9 m²/hr","Print head: 12","Copying","Copying: No","Scanning","Scanning: No","Paper handling","Media thickness: 64 mm","Maximum roll width: 162.5 cm","Maximum roll diameter: 23 cm","Ports & interfaces","Ethernet LAN: Yes","USB port: No","Wi-Fi: No","Ethernet LAN data rates: 10,100 Mbit/s","RJ-45 ports quantity: 1","Performance","Product colour: Grey","Built-in display: Yes","Sound power level (standby): 63 dB","Sound pressure level (printing): 68 dB","Certification: WEEE, RoHS, REACH","Power","Power consumption (typical): 1900 W","Operational conditions","Operating temperature (T-T): 20 - 30 °C","Operating relative humidity (H-H): 20 - 80%","Weight & dimensions","Width: 3250 mm","Depth: 1260 mm","Height: 1530 mm","Weight: 719 kg","Packaging data","Package width: 3630 mm","Package depth: 1700 mm","Package height: 1830 mm","Package weight: 1050 kg"