"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60" "","","2802779","","Brother","MFC-7320BR","2802779","","Multifunction Printers","304","","","MFC-7320","20200127092957","ICECAT","","89296","https://images.icecat.biz/img/norm/high/2802779-6508.jpg","200x177","https://images.icecat.biz/img/norm/low/2802779-6508.jpg","https://images.icecat.biz/img/gallery_mediums/img_2802779_medium_1481021324_4121_12489.jpg","https://images.icecat.biz/thumbs/2802779.jpg","","","Brother MFC-7320 Laser A4 2400 x 600 DPI 18 ppm","","Brother MFC-7320, Laser, 2400 x 600 DPI, Mono copying, Colour scanning, Mono faxing, A4","Brother MFC-7320. Print technology: Laser, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4","","https://images.icecat.biz/img/norm/high/2802779-6508.jpg","200x177","","","","","","","","","","","Printing","Print technology: Laser","Printing: No","Maximum resolution: 2400 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 18 ppm","Copying","Copying: Mono copying","Maximum copy resolution: 600 x 600 DPI","Copy speed (black, normal quality, A4): 11 cpm","PC free copying: Yes","Scanning","Scanning: Colour scanning","Input colour depth: 24 bit","Greyscale levels: 256","Fax","Faxing: Mono faxing","Fax memory: 400 pages","Auto-redialing: Yes","Fax speed dialing (max numbers): 200","Fax forwarding: Yes","Fax broadcasting: 8 locations","Auto reduction: Yes","Error Correction Mode (ECM): Yes","Features","Digital sender: No","Input & output capacity","Total input capacity: 250 sheets","Total output capacity: 100 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 1 sheets","Auto document feeder (ADF): Yes","Auto document feeder (ADF) input capacity: 35 sheets","Paper handling","Maximum ISO A-series paper size: A4","ISO A-series sizes (A0...A9): A4, A5, A6","ISO B-series sizes (B0...B9): B5, B6","Ports & interfaces","Standard interfaces: USB 2.0","USB port: Yes","Network","Wi-Fi: No","Ethernet LAN: No","Performance","Internal memory: 16 MB","Sound pressure level (printing): 53 dB","Sound power level (standby): 32 dB","Design","Market positioning: Home & office","Built-in display: Yes","Display: LCD","Power","Power consumption (average operating): 320 W","Power consumption (PowerSave): 9 W","Power consumption (standby): 75 W","Weight & dimensions","Weight: 11.1 kg","Other features","Dimensions (WxDxH): 428 x 396 x 304 mm","All-in-one functions: Copy, Fax, Scan","Colour all-in-one functions: Scan, No"