"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151"
"","","28517457","","Lenovo","57312213","28517457","","All-in-One PCs/Workstations","2282","","B","B540","20240314180631","ICECAT","","43230","https://images.icecat.biz/img/gallery/1efd9ec84860e2a3f50e9e7ce02da292.jpg","845x475","https://images.icecat.biz/img/gallery_lows/1efd9ec84860e2a3f50e9e7ce02da292.jpg","https://images.icecat.biz/img/gallery_mediums/1efd9ec84860e2a3f50e9e7ce02da292.jpg","https://images.icecat.biz/img/gallery_thumbs/1efd9ec84860e2a3f50e9e7ce02da292.jpg","","","Lenovo B540 Intel® Core™ i3 i3-3220 58.4 cm (23"") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black","Intel Core i3-3220 (3M Cache, 3.30 GHz), 4GB DDR3, 500GB HDD, 23.0"" (1920 x 1080), Intel HD Graphics 2500, DVD-RW, Bluetooth, 802.11 b/g/n, Fast Ethernet, Black, Windows 8","Lenovo B540, 58.4 cm (23""), Full HD, Intel® Core™ i3, 4 GB, 500 GB, Windows 8","Lenovo B540. Product type: All-in-One PC. Display diagonal: 58.4 cm (23""), HD type: Full HD. 3D. Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3.3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 8. Product colour: Black","10-Point Multitouch Display.\nInteract with your B540 by using simple, intuitive gestures directly on the 23"" screen. The B540 uses 10-point multitouch technology for greater accuracy and flexibility.\nTouch model availability may vary.\n\nTV Compatibility\nUse your B540 as a television with either OneKey TV or an integrated TV tuner. Switch to TV mode without having to boot up the PC.\n\nIntegrated DVD Reader/Writer or Blu-ray Disc™ Drive\nWatch movies, listen to music, and burn discs with the B540's integrated DVD reader/writer or Blu-ray Disc™ drive.\n\nEnhanced graphics\nEnjoy incredible multimedia and gaming when you choose B540 with discrete NVIDIA® GeForce® graphics with DirectX® 11.\n\nComfortable Use\nThe Lenovo Dynamic Brightness System adjusts brightness levels according to ambient light conditions, while the Lenovo Eye Distance System warns you if you're sitting too close to the screen.\n\nEasy Expandability\nThe back cover of the B540 slides open, making it a snap to upgrade memory or the hard drive.\n\nFull HD Display\nThe IdeaCentre B540's 23"" Full HD (1920x1080) display with 16:9 widescreen and 3D Vision support delivers stunning video.\n\nSimple Maintenance\nWith OneKey® Rescue System, recovering from viruses or other technical difficulties is a snap. The IdeaCentre B540 also makes it easy to back up your system and scan for and kill viruses.\n\nWiFi, Bluetooth\nWith 802.11n WiFi connectivity and optional Bluetooth®, you'll be able to connect seamlessly with your network and other devices.\n\nStereo Speakers With Dolby® Advanced Audio\nThe B540's integrated speakers, with audio enhanced by Dolby® Advanced Audio, delivers a rich, immersive audio experience.\n\nFast Data Transfer\nMove data between the B540 and other devices quickly with USB 3.0 – it's up to 10 times faster than previous USB technologies.\n\nIntegrated Webcam\nThe B540's integrated 720p HD webcam will help you enjoy web conferences or online video chats like you're really there.","https://images.icecat.biz/img/gallery/1efd9ec84860e2a3f50e9e7ce02da292.jpg|https://images.icecat.biz/img/gallery/img_19281096_high_1472587786_9012_26430.jpg|https://images.icecat.biz/img/gallery/img_19281096_high_1472587784_2789_26430.jpg|https://images.icecat.biz/img/gallery/img_19281096_high_1472587786_0829_26430.jpg|https://images.icecat.biz/img/gallery/img_19281096_high_1472587783_7606_26430.jpg|https://images.icecat.biz/img/gallery/img_19281096_high_1472587787_7882_26430.jpg|https://images.icecat.biz/img/gallery/img_19281096_high_1472587785_0996_26430.jpg|https://images.icecat.biz/img/gallery/img_19281096_high_1472587787_3508_26430.jpg|https://images.icecat.biz/img/gallery/img_19281096_high_1472587785_6395_26430.jpg|https://images.icecat.biz/img/gallery/img_19281096_high_1472587786_4934_26430.jpg|https://images.icecat.biz/img/gallery/img_19281096_high_1472587784_6623_26430.jpg|https://images.icecat.biz/img/gallery/img_19281096_high_1472587783_3775_26430.jpg","845x475|845x475|845x475|845x475|845x475|845x475|845x475|845x475|940x529|845x475|845x475|845x475","|||||||||||","","","","","","","","","","Display","Display diagonal: 58.4 cm (23"")","Display resolution: 1920 x 1080 pixels","Touchscreen: Yes","HD type: Full HD","Full HD: Yes","LED backlight: No","Touch technology: Multi-touch","Native aspect ratio: 16:9","Processor","Processor family: Intel® Core™ i3","Processor manufacturer: Intel","Processor model: i3-3220","Processor frequency: 3.3 GHz","Processor generation: 3rd gen Intel® Core™ i3","Processor cores: 2","Processor threads: 4","Processor cache: 3 MB","Processor cache type: Smart Cache","System bus rate: 5 GT/s","64-bit computing: Yes","Thermal Design Power (TDP): 55 W","PCI Express slots version: 2.0","Processor socket: LGA 1155 (Socket H2)","Processor lithography: 22 nm","Processor operating modes: 64-bit","Bus type: DMI","Processor codename: Ivy Bridge","Processor series: Intel Core i3-3200 Desktop Series","FSB Parity: No","PCI Express configurations: 1x16, 2x8","Tcase: 65.3 °C","CPU multiplier (bus/core ratio): 33","Maximum internal memory supported by processor: 32 GB","Conflict-Free processor: Yes","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1333,1600 MHz","Memory bandwidth supported by processor (max): 25.6 GB/s","Memory channels supported by processor: Dual","ECC supported by processor: Yes","Memory","Internal memory: 4 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1600 MHz","Memory layout (slots x size): 1 x 4 GB","Storage","Total storage capacity: 500 GB","Storage media: HDD","Optical drive type: DVD-RW","Number of storage drives installed: 1","Number of HDDs installed: 1","HDD speed: 7200 RPM","HDD interface: SATA","Card reader integrated: Yes","Graphics","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics 2500","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 650 MHz","On-board graphics card dynamic frequency (max): 1050 MHz","Number of displays supported (on-board graphics): 3","On-board graphics card ID: 0x152","Audio","Built-in speaker(s): Yes","Built-in microphone: Yes","Camera","Built-in camera: Yes","Optical drive","Optical drive interface: SATA","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Bluetooth: Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN data rates: 10,100 Mbit/s","Ports & interfaces","USB 2.0 ports quantity: 4","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","Headphone outputs: 1","Microphone in: Yes","DC-in jack: Yes","Design","Product colour: Black","Wall mountable: Yes","Performance","Product type: All-in-One PC","BIOS password: Yes","Placement supported: Horizontal","Software","Operating system installed: Windows 8","Operating system architecture: 64-bit","Processor special features","Intel® Smart Response Technology: No","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Anti-Theft Technology (Intel® AT): Yes","Intel® Rapid Start Technology: No","Intel Smart Connect Technology: No","Intel® Small Business Advantage (Intel® SBA): No","Intel® Wireless Display (Intel® WiDi): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Quick Sync Video Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: No","Intel® Insider™: Yes","Intel® InTru™ 3D Technology: Yes","Intel Flex Memory Access: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Secure Key: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: AVX, SSE4.1, SSE4.2","CPU configuration (max): 1","Embedded options available: Yes","Thermal solution specification: PCG 2011C","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Identity Protection Technology version: 1.00","Intel Secure Key Technology version: 0.00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 65693","Weight & dimensions","Width (with stand): 411.9 mm","Depth (with stand): 110.3 mm","Height (with stand): 576.6 mm","Weight (with stand): 9.18 kg","Packaging content","Mouse included: No","Keyboard included: No","AC adapter included: Yes","Power cord included: Yes","Manual: Yes","Other features","3D: Yes","Storage drive interface: Serial ATA","Intel® Virtualization Technology (Intel® VT): VT-x"