"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81"
"","","29197267","","HP","L3U46A-MPS","29197267","","Multifunction Printers","304","LaserJet","","Enterprise 500 color Managed M575dnm - MPS","20240307153452","ICECAT","","203020","https://images.icecat.biz/img/norm/high/14056633-2578.jpg","1523x1780","https://images.icecat.biz/img/norm/low/14056633-2578.jpg","https://images.icecat.biz/img/norm/medium/14056633-2578.jpg","https://images.icecat.biz/thumbs/14056633.jpg","http://objects.icecat.biz/objects/mmo_29197267_1480271882_489_25081.pdf","","HP LaserJet Enterprise 500 color Managed M575dnm - MPS Laser A4 1200 x 1200 DPI 30 ppm","LaserJet Enterprise 500 color Managed MFP M575dnm (For Use on HP Managed Print Service Only)","HP LaserJet Enterprise 500 color Managed M575dnm - MPS, Laser, Colour printing, 1200 x 1200 DPI, A4, Direct printing, Black, Grey","HP LaserJet Enterprise 500 color Managed M575dnm - MPS. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, Grey","Accelerate processes and turn documents into dynamic digital files, using a desktop MFP that produces standout colour. Versatile scanning, processing, routing, and retrieval tools help boost productivity. Simplify management and strengthen security.\n\nIdeal for workteams that need advanced scanning and routing capabilities, high-quality colour, precise image control, intuitive process management and strong security. This desktop MFP is easy to upgrade with new capabilities and solutions.\n\nFeatures\n\nGet breakthrough performance, with best-in-class scanning for precise results.\n- Get fast results from two-sided, single-pass scanning and HP EveryPage1. Automatically remove blank pages.\n- Manage big jobs easily with the 100-sheet automatic document feeder1. Enter data on a large, pull-out keyboard2.\n- Do more with data using built-in OCR and multiple scan-to options. Produce clean, readable scans using auto-orientation, auto-page-crop, auto-tone and auto-deskew tools.\n- Preview, edit, insert and delete scanned pages on-screen. Launch one-touch processes from the touchscreen.\n\nExperience high-value colour on the big screen.\n- Manage jobs directly at this desktop-sized MFP, using the 20.3 cm (8-inch) HP Easy Select colour touchscreen.\n- Optimise colour settings with HP EasyColor. Get vivid results from HP ColorSphere toner at up to 1,200 dpi.\n- Improve efficiency by sending scanned documents directly to email, fax, or network folder4.\n- Receive value out of the box: this product is shipped with a full set of Original HP LaserJet toner cartridges.\n\nEnjoy top-flight manageability, extensibilty and robust security features.\n- Rely on powerful solutions to help regulate colour costs4 and to deploy and safeguard your fleet.\n- Robust encryption helps secure sensitive information – at rest on the MFP or in transit over the network5.\n- Protect documents with PIN printing capabilities, and add security solutions through the hardware integration pocket6.\n- Extend the capabilities of work-team print environments with a rich array of easy-to-integrate solutions.\n\nReduced energy costs and your environmental impact.\n- Reduce energy use with HP Auto-On/Auto-Off Technology which turns your printer on when you need it and off when you don’t7. Conserve power with Instant-on Technology.\n- Prevent wasted paper: use automatic two-sided printing and PIN printing.\n- Easily recycle Original HP LaserJet toner cartridges through HP Planet Partners.","https://images.icecat.biz/img/norm/high/14056633-2578.jpg|https://images.icecat.biz/img/gallery/img_13584765_high_1472543987_4589_26430.jpg|https://images.icecat.biz/img/gallery/img_13584761_high_1472543991_9108_26430.jpg|https://images.icecat.biz/img/gallery/13584765_5094.jpg|https://images.icecat.biz/img/gallery/13584761_3074.jpg|https://images.icecat.biz/img/gallery/13584761_102.jpg","1523x1780|1606x1835|1636x1828|474x356|474x356|474x356","|||||","","","","","","","","","","Printing","Print technology: Laser","Printing: Colour printing","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 30 ppm","Print speed (colour, normal quality, A4/US Letter): 30 ppm","Time to first page (black, normal): 10.5 s","Time to first page (colour, normal): 10.5 s","Copying","Copying: Colour copying","Maximum copy resolution: 600 x 600 DPI","Maximum number of copies: 9999 copies","Copier resize: 25 - 200%","Scanning","Scanning: Colour scanning","Duplex scanning: Yes","Optical scanning resolution: 600 x 600 DPI","Scanner type: Flatbed & ADF scanner","Maximum scan area: Legal (216 x 356)","Scan technology: CCD","Scan to: E-mail, Fax, File, FTP","Scan speed (colour): 32 ppm","Scan speed (black): 32 ppm","Image formats supported: JPG, TIF","Document formats supported: PDF","Fax","Faxing: No","Features","Maximum duty cycle: 75000 pages per month","Number of print cartridges: 4","Printing colours: Black, Cyan, Magenta, Yellow","Digital sender: Yes","Page description languages: PCL 5c, PCL 6, PDF 1.4, PostScript 3","All-In-One-multitasking: Yes","Input & output capacity","Total number of input trays: 2","Total input capacity: 350 sheets","Total output capacity: 250 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Bond paper, Card stock, Envelopes, Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies","ISO A-series sizes (A0...A9): A4","Maximum print size: 216 x 297 mm","Non-ISO print media sizes: Executive, Oficio, Statement","Ports & interfaces","Direct printing: Yes","Standard interfaces: Ethernet, USB 2.0","USB port: Yes","USB 2.0 ports quantity: 3","Network","Wi-Fi: No","Ethernet LAN: Yes","Mobile printing technologies: Apple AirPrint, HP ePrint","Performance","Internal memory: 1536 MB","Maximum internal memory: 1536 MB","Card reader integrated: No","Processor frequency: 800 MHz","Mac compatibility: Yes","Design","Product colour: Black, Grey","Market positioning: Business","Built-in display: Yes","Display: LCD","Display diagonal: 20.3 cm (8"")","Touchscreen: Yes","Control type: Touch","Power","Power consumption (average operating): 655 W","Power consumption (standby): 11.3 W","Power consumption (off): 0.3 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 663 mm","Depth: 555 mm","Height: 585 mm","Weight: 46.5 kg"