"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143"
"","","29375480","","Fujitsu","LKN:Q5840M0004RU","29375480","","Tablets","897","STYLISTIC","Q","Q584","20240307153452","ICECAT","1","63216","https://images.icecat.biz/img/norm/high/24557049-3165.jpg","406x315","https://images.icecat.biz/img/norm/low/24557049-3165.jpg","https://images.icecat.biz/img/gallery_mediums/img_24557049_medium_1483608312_8115_25362.jpg","https://images.icecat.biz/thumbs/24557049.jpg","","","Fujitsu STYLISTIC Q584 4G Intel Atom® LTE 128 GB 25.6 cm (10.1"") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 White","25.7cm (10.1"") IPS 2560 x 1600, Intel Atom Z3770 (4C/4T, 2.4GHz, 2MB), Intel HD Graphics, 4GB LPDDR3-1067 1066MHz, 128GB SSD mSATA, 2.0MP & 8.0MP Cams, Bluetooth, WLAN, LTE, NFC, GPS, USB 3.0, Windows 8.1 32-bit","Fujitsu STYLISTIC Q584, 25.6 cm (10.1""), 2560 x 1600 pixels, 128 GB, 4 GB, Windows 8.1, White","Fujitsu STYLISTIC Q584. Display diagonal: 25.6 cm (10.1""), Display resolution: 2560 x 1600 pixels. Internal storage capacity: 128 GB. Processor frequency: 1.46 GHz, Processor family: Intel Atom®, Processor model: Z3770. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 640 g. Operating system installed: Windows 8.1. Product colour: White","The FUJITSU tablet STYLISTIC Q584 enables highly mobilized roles to stay productive by providing numerous special features. Its semi-ruggedized, lightweight design and toughened glass with super-high 25.7 cm (10.1 inch) WQXGA display resolution deliver durability in every working situation. Optional 4G/LTE ensures reliable connectivity and enterprise-grade security features guarantee data security. Fill in forms and enter data using a pen or your finger, or take advantage of the optional dock able keyboard and cradle for more convenient working.\n\nSlim & semi-rugged design\nEnsure complete business continuity and protect your tablet from all the environmental conditions. Work anywhere despite exposing the tablet to rain, humidity or dust and without any component damage. Slim, white with silver design-- only 640 g and all the durability needed to overcome obstacles. Waterproof (tested for IPX5/7/8 specifications), dustproof (tested for IP5X specification), resistant to alcohol-based wipes and with a durable chemically strengthened glass display, MIL-STD tested.\n\nEnterprise ready\nWindows 8.1 Professional operating system for multitasking, security and compatibility. Seamless deployment in commercial environments; Easily connect with and use established Windows-based applications.\n\nUser experience and connectivity\nBe available wherever you are; wireless connectivity anytime anywhere, even if there is no hotspot nearby. Front/rear webcams, integrated Wi-Fi, Bluetooth and optional embedded 4G/LTE, WLAN, Bluetooth, GPS, optional Near Field Communication (NFC), full USB 3.0 port and optional extension cables via microUSB, convenient dockable slice keyboard and cradle option.\n\nSecurity\nProtect your company data against unauthorized third-party access. Fingerprint sensor, embedded TPM and Advanced Theft Protection option, optional SmartCard Shell or Functional Shell for VESA mount available.","https://images.icecat.biz/img/norm/high/24557049-3165.jpg|https://images.icecat.biz/img/gallery/img_21034462_high_1472608825_8715_26430.jpg|https://images.icecat.biz/img/gallery/img_21034462_high_1472608826_2998_26430.jpg|https://images.icecat.biz/img/gallery/img_21034462_high_1472608825_4071_26430.jpg|https://images.icecat.biz/img/gallery/img_21034462_high_1472608827_4903_26430.jpg|https://images.icecat.biz/img/gallery/img_21034462_high_1472608826_7467_26430.jpg","406x315|850x638|850x638|850x638|850x638|850x638","|||||","","","","","","","","","Display","Display diagonal: 25.6 cm (10.1"")","Display resolution: 2560 x 1600 pixels","LED backlight: Yes","Panel type: IPS","Display brightness: 400 cd/m²","Touch technology: Multi-touch","Native aspect ratio: 16:10","Processor","Processor manufacturer: Intel","Processor family: Intel Atom®","Processor model: Z3770","Processor frequency: 1.46 GHz","Processor cores: 4","Processor threads: 4","Processor boost frequency: 2.39 GHz","Processor cache: 2 MB","Processor cache type: L2","Motherboard chipset: Intel BayTrail-T SoC","Conflict-Free processor: Yes","Graphics & IMC lithography: 22 nm","Processor code: SR1M3","Processor codename: Bay Trail","Processor lithography: 22 nm","Processor operating modes: 32-bit, 64-bit","Processor package size: 17 x 17 mm","Processor series: Intel Atom Z3700 Series","Scenario Design Power (SDP): 2 W","Stepping: B2","Tjunction: 90 °C","Thermal Design Power (TDP): 2 W","Memory","Internal memory: 4 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1066 MHz","Storage","Internal storage capacity: 128 GB","Card reader integrated: Yes","Storage media: SSD","Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC","Maximum memory card size: 64 GB","Graphics","Graphics card family: Intel","Graphics card: HD Graphics","Audio","Built-in speaker(s): Yes","Built-in microphone: Yes","Audio system: Realtek ALC5642","Camera","Rear camera type: Single camera","Rear camera resolution (numeric): 8 MP","Front camera: Yes","Rear camera: Yes","Video recording: Yes","Front camera resolution (numeric): 2 MP","Network","Mobile network connection: Yes","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","Mobile network generation: 4G","4G standard: LTE","Bluetooth: Yes","Bluetooth version: 4.0","Wi-Fi standards: 802.11a, 802.11b, 802.11g","Near Field Communication (NFC): Yes","Ports & interfaces","Micro-USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 1","Mobile High-Definition Link (MHL): No","Microphone in: No","Combo headphone/mic port: Yes","Headphone out: No","DC-in jack: Yes","Design","Form factor: Slate","Product colour: White","Device type: Tablet PC","Protection features: Dust resistant, Water resistant","Performance","Position location: Yes","GPS (satellite): Yes","Accelerometer: Yes","Gyroscope: Yes","Proximity sensor: Yes","Electronic compass: Yes","Trusted Platform Module (TPM): Yes","Security","Fingerprint reader: Yes","Software","Platform: Windows","Operating system installed: Windows 8.1","Operating system architecture: 32-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® Turbo Boost Technology: No","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Anti-Theft Technology (Intel® AT): Yes","Intel® Quick Sync Video Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel® Insider™: Yes","Embedded options available: No","Intel 64: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Identity Protection Technology version: 1.00","Intel® Secure Key: Yes","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Battery","Battery technology: Lithium Polymer (LiPo)","Battery capacity: 9900 mAh","Battery capacity: 38 Wh","Number of battery cells: 3","Battery recharge time: 3.8 h","Battery life (max): 10 h","Power","AC adapter power: 36 W","AC adapter input voltage: 100 - 240 V","AC adapter frequency: 50 - 60 Hz","AC adapter output voltage: 12 V","AC adapter output current: 3 A","Sustainability","Sustainability certificates: RoHS","Weight & dimensions","Width: 267 mm","Depth: 180.8 mm","Height: 9.9 mm","Weight: 640 g","Packaging content","Keyboard included: No","AC adapter included: Yes","Certificates","Certification: EN 60950, IT-Eco, WEEE, GOST","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Storage temperature (T-T): -15 - 60 °C","Operating relative humidity (H-H): 20 - 85%","Storage relative humidity (H-H): 8 - 85%","Other features","Processor socket: BGA 1380","Wi-Fi: Yes","64-bit computing: Yes","Dustproof: Yes","Waterproof: Yes","Processor ARK ID: 76760"