"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41" "","","29409185","","Tripp Lite","P116-000-HDSC1","29409185","0037332188335|037332188335","Video Signal Converters","1787","","","P116-000-HDSC1 VGA with Audio to HDMI Converter with Scaler function","20240219210601","ICECAT","1","58769","https://images.icecat.biz/img/gallery/461e3304c8e5a89a9065f3ed2f4e5b87.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/461e3304c8e5a89a9065f3ed2f4e5b87.jpg","https://images.icecat.biz/img/gallery_mediums/461e3304c8e5a89a9065f3ed2f4e5b87.jpg","https://images.icecat.biz/img/gallery_thumbs/461e3304c8e5a89a9065f3ed2f4e5b87.jpg","http://objects.icecat.biz/objects/mmo_29409185_1708373144_5382_1597833.pdf","","Tripp Lite P116-000-HDSC1 VGA with Audio to HDMI Converter with Scaler function","VGA with Audio to HDMI Converter with Scaler function","Tripp Lite P116-000-HDSC1 VGA with Audio to HDMI Converter with Scaler function, White, 1920 x 1440 pixels, 720p, 1080p, 24 bit, 165 MHz, VGA (D-Sub) + 3.5 mm (1/8"")","Tripp Lite P116-000-HDSC1 VGA with Audio to HDMI Converter with Scaler function. Product colour: White. Maximum video resolution: 1920 x 1440 pixels, Supported video modes: 720p, 1080p, Colour depth: 24 bit. Host interface: VGA (D-Sub) + 3.5 mm (1/8""), Output interface: HDMI. Input voltage: 100 - 240 V, Input frequency: 50/60 Hz, Operating current: 0.5 A. Width: 55.9 mm, Depth: 58.4 mm, Height: 22.9 mm","The P116-000-HDSC1 VGA with Audio to HDMI Converter/Scaler saves you money on costly computer upgrades by converting and upscaling a VGA video signal for viewing on an HDMI display. The built-in scaler upgrades the VGA input signal, allowing you to display 720p or 1080p high-definition video in your home audio/video setups, media presentations or digital signage using your tried-and-true analog source equipment. The unit is ready to use right from the box with no software or drivers required.\n\nConnect the unit’s female VGA video and 3.5 mm mini-stereo audio ports to your computer and the female HDMI port to your HDMI projector, monitor or television. The unit automatically upscales the video signal to 720p. Toggle the display to 1080p by pressing the button on the unit. In addition to high-definition video resolutions up to 1080p, the P116-000-HDSC1 supports computer input video resolutions up to 1920 x 1440 (@ 60 Hz), which are scaled to 720p or 1080p on the display. It also supports HDMI bandwidth of 165 MHz (1.65 Gbps per channel) and 24-bit True Color (8 bits per channel).","https://images.icecat.biz/img/gallery/461e3304c8e5a89a9065f3ed2f4e5b87.jpg|https://images.icecat.biz/img/gallery/b2597b8fceabe4da88f15bd8991ebd8c.jpg|https://images.icecat.biz/img/gallery/e1a188a52502b310986f20125408edff.jpg|https://images.icecat.biz/img/gallery/3d30a720f07b1762a6106bf4733d5efc.jpg","1200x1200|1200x1200|1200x1200|1200x1200","|||","","","","","","","","","Features","Plug and Play: Yes","Product colour: White","Video","Maximum video resolution: 1920 x 1440 pixels","Supported video modes: 720p, 1080p","Colour depth: 24 bit","Bandwidth: 165 MHz","Ports & interfaces","Host interface: VGA (D-Sub) + 3.5 mm (1/8"")","Output interface: HDMI","Power","External power adapter: Yes","Input voltage: 100 - 240 V","Input frequency: 50/60 Hz","Operating current: 0.5 A","Operational conditions","Operating temperature (T-T): 0 - 70 °C","Storage temperature (T-T): -10 - 80 °C","Operating relative humidity (H-H): 0 - 85%","Storage relative humidity (H-H): 5 - 95%","Weight & dimensions","Width: 55.9 mm","Depth: 58.4 mm","Height: 22.9 mm","Weight: 50 g","Packaging data","AC adapter included: Yes","Manual: Yes","Package width: 169.9 mm","Package depth: 125 mm","Package height: 59.9 mm","Package weight: 160 g","Logistics data","Country of origin: Vietnam","Master (outer) case width: 309.9 mm","Master (outer) case length: 264.9 mm","Master (outer) case height: 190 mm","Master (outer) case gross weight: 1.9 kg","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332188332"