"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168"
"","","29645919","","HP","BG9E66EAOFFICE","29645919","","All-in-One PCs/Workstations","2282","ProOne","400","400 G1","20240307153452","ICECAT","1","387504","https://images.icecat.biz/img/norm/high/29797704-2104.jpg","400x400","https://images.icecat.biz/img/norm/low/29797704-2104.jpg","https://images.icecat.biz/img/gallery_mediums/img_29797704_medium_1484036311_0617_10191.jpg","https://images.icecat.biz/thumbs/29797704.jpg","","","HP ProOne 400 G1 Intel® Core™ i5 i5-4590T 58.4 cm (23"") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver","Intel Core i5-4590T (2.0GHz, 6MB), 4GB DDR3 SDRAM, 500GB 7200 rpm SATA, SATA SuperMulti DVD-RW, Intel HD Graphics 4600, 802.11a/b/g/n, webcam, 23"" WVA WLED anti-glare LCD (1920 x 1080), Windows 7 Professional 64 / Windows 8.1 Pro 64 + Microsoft Office Home & Business 2013","HP ProOne 400 G1, 58.4 cm (23""), Full HD, Intel® Core™ i5, 4 GB, 500 GB, Windows 7 Professional","HP ProOne 400 G1. Product type: All-in-One PC. Display diagonal: 58.4 cm (23""), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black, Silver","The new 23-inch diagonal HP ProOne 400 G1 23 All-in-One (AiO) meets your business needs with style, performance, and security helping your business flourish while minimizing the total cost of ownership.\n\nTake advantage of the stylish progressive streamlined All-in-One design that’s the perfect fit for your business with a 23-inch diagonal screen\n- Look smart and work smarter, thanks to a stylish design offering an easel stand for placement on your desk or optional VESA wall mount. It’s the perfect way to meet your needs—and your budget.\n- Help the environment with an EPEAT® Gold rated All-in-One PC with ENERGY STAR® qualified configurations.\n- Here’s a PC you can rely on. Enjoy a business-class platform and 12-month lifecycle.\n\nProtect data, devices and identities with HP exclusive features like HP BIOSphere, HP Client Security, and HP Trust Circles which helps ensure only approved contacts can access the files\n- Help protect your PC from viruses, security threats, and data loss.\n- Keep sensitive information in safe hands. HP Trust Circles protects your data by ensuring that only approved contacts can access critical files.\n\nEnjoy powerful processing combined with strong productivity features to help you power through your business day\n- Cruise through tasks easily and efficiently with the latest processor technology. Choose from a range of 4th generation Intel® processors from Intel® Celeron to Intel® Core™ i7 processors.\n- Skype, an integrated video camera and microphone, plus DTS Sound+ help simplify video and audio conferencing.\n- Help increase productivity by 35% with support for an external display.\n- Coast through tasks with Windows 7 or Windows 8.1 and HP ePrint.\n- Easily share your internet connection with up to five devices.","https://images.icecat.biz/img/norm/high/29797704-2104.jpg|https://images.icecat.biz/img/gallery/img_24699172_high_1472501660_6209_7091.jpg|https://images.icecat.biz/img/gallery/img_24699172_high_1472501661_7767_7091.jpg|https://images.icecat.biz/img/gallery/img_24699172_high_1472501662_8748_7091.jpg","400x400|1560x1144|1560x1144|1560x1144","|||","","","","","http://objects.icecat.biz/objects/29645919_2550739.mp4","","","","","Display","Display diagonal: 58.4 cm (23"")","Display resolution: 1920 x 1080 pixels","Touchscreen: No","HD type: Full HD","Full HD: No","LED backlight: Yes","Native aspect ratio: 16:9","Display brightness: 250 cd/m²","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-4590T","Processor frequency: 2 GHz","Processor generation: 4th gen Intel® Core™ i5","Processor cores: 4","Processor threads: 4","Processor boost frequency: 3 GHz","Processor cache: 6 MB","Processor cache type: Smart Cache","System bus rate: 5 GT/s","Thermal Design Power (TDP): 35 W","PCI Express slots version: 3.0","Processor socket: LGA 1150 (Socket H3)","Processor lithography: 22 nm","Processor operating modes: 32-bit, 64-bit","Stepping: C0","Bus type: DMI","Processor codename: Haswell","Processor series: Intel Core i5-4500 Desktop Series","FSB Parity: No","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x16, 2x8, 1x8+2x4","Processor code: SR1S6","Tcase: 66.35 °C","Maximum internal memory supported by processor: 32 GB","Conflict-Free processor: Yes","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1333,1600 MHz","Memory bandwidth supported by processor (max): 25.6 GB/s","Memory channels supported by processor: Dual","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 16 GB","Internal memory type: DDR3-SDRAM","Memory slots: 2","Memory slots type: SO-DIMM","Memory clock speed: 1600 MHz","Memory layout (slots x size): 1 x 4 GB","Storage","Total storage capacity: 500 GB","Storage media: HDD","Optical drive type: DVD Super Multi","HDD speed: 7200 RPM","HDD interface: SATA","Card reader integrated: Yes","Graphics","Discrete graphics card model: Not available","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics 4600","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1150 MHz","Maximum on-board graphics card memory: 1.024 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 11.1","On-board graphics card ID: 0x412","Audio","Built-in speaker(s): Yes","RMS rated power: 2 W","Built-in microphone: Yes","Audio system: DTS Sound+","Camera","Built-in camera: Yes","Total megapixels: 1 MP","Optical drive","Optical drive interface: SATA","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Bluetooth: Yes","Wi-Fi standards: 802.11a, 802.11b, 802.11g","Ethernet LAN data rates: 10,100,1000 Mbit/s","Ports & interfaces","USB 2.0 ports quantity: 4","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","DisplayPorts quantity: 1","Headphone outputs: 1","Microphone in: Yes","Design","Product colour: Black, Silver","Country of origin: China","Performance","Product type: All-in-One PC","Motherboard chipset: Intel® H81","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Recovery operating system: Windows 8.1 Pro","Processor special features","Intel® Turbo Boost Technology: 2.0","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Anti-Theft Technology (Intel® AT): Yes","Intel® Wireless Display (Intel® WiDi): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Quick Sync Video Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: No","Intel® Insider™: Yes","Intel® InTru™ 3D Technology: Yes","Intel Flex Memory Access: No","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel Stable Image Platform Program (SIPP): Yes","Intel® OS Guard: Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Scalability: 1S","CPU configuration (max): 1","Embedded options available: Yes","Graphics & IMC lithography: 22 nm","Thermal solution specification: PCG 2013A","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 1.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 0.00","Intel Dual Display Capable Technology: No","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 78928","Power","AC adapter power: 120 W","Weight & dimensions","Width (with stand): 557.9 mm","Depth (with stand): 81.6 mm","Height (with stand): 402.6 mm","Weight (with stand): 7.8 kg","Depth (without stand): 56.6 mm","Sustainability","Sustainability certificates: ENERGY STAR","Packaging content","Mouse included: Yes","Keyboard included: Yes","Other features","Storage drive interface: Serial ATA","Number of 3.5"" bays: 1","Number of 5.25"" bays: 1","Detachable display: No","Intel segment tagging: Enterprise, Professional"