"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63"
"","","29724294","","HP","C8T89AV","29724294","","PCs/Workstations","153","ProDesk","600","600 G1 SFF","20240314193736","ICECAT","1","346738","https://images.icecat.biz/img/gallery/844591067314905cb1c4e7ad91150895.jpg","474x356","https://images.icecat.biz/img/gallery_lows/844591067314905cb1c4e7ad91150895.jpg","","https://images.icecat.biz/img/gallery_thumbs/844591067314905cb1c4e7ad91150895.jpg","","","HP ProDesk 600 G1 SFF DDR3-SDRAM 1 TB HDD Windows 8.1 PC Black","HP ProDesk 600 G1 Small Form Factor Desktop PC Base Model","HP ProDesk 600 G1 SFF, DDR3-SDRAM, 1 TB, HDD, Windows 8.1, 64-bit","HP ProDesk 600 G1 SFF. Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 7.6 kg. Product colour: Black","Productivity and manageability in one. Give busy workers the edge they need to stay ahead. This PC's solid-state hybrid drive1 responds to the speed of work and opens applications right away. Powerful security and business-class management software frees up IT staff time.\n\nFeatures\n\nWindows 8 Pro or other operating systems available\n\nLess waiting around\n\n- Speedy and responsive to keep pace with your multitasking. Quickly open new files and switch applications with less wait time, thanks to a solid-state hybrid drive.1\n- Power through your day with greater speed and performance. Get the latest in processing technology with your choice of 4th generation Intel® Core™ processors.2\n- Easily share your internet connection with your devices and help colleagues get online fast with HP Wireless Hotspot.3\n\nKeep everything in sight\n\n- Watch your inbox while working on other tasks. There’s plenty of screen room for all of your work with support for multiple displays.4\n- Make the most of virtual conferencing. Bring work to life through rich sound and video with DTS Sound+ and an HD webcam.5,6\n- Keep your most important devices easily connected. Access and transfer data fast with two front USB 3.0 ports.\n- Share presentations, videos, and other content—no cables needed. WiDi Intel® Wireless Display lets you connect your ProDesk to projectors and other WiDi-ready devices.7\n- Put in more face time. You’re ready for web chats and conferences with Skype™ pre-configured on your HP ProDesk 600 G1. It’s almost as good as being there.5,6\n\nHassle-free security and management\n\n- HP Client Security software suit helps you quickly and easily encrypt your hard drive, permanently delete unwanted or discarded data8, restrict unauthorized access, and more.9\n- Stay up and running. HP BIOS Protection10 offers enhanced protection against virus attacks and other security threats, and is designed to help prevent data loss and reduce downtime.\n- You can help safeguard your data with easy backup and recovery, using HP Recovery Manager.11\n- Securely store all of your passwords and speed up access to your favorite password protected applications with HP Password Manager.12\n- Get right to the updates you need and spend less time managing updates with HP Support Assistant.\n\nPlan with confidence\n\n- Get more out of your investment. The HP ProDesk 600 G1 is designed for a long lifecycle, with platform stability up to 30 months.\n- HP ProDesk PCs are rigorously tested to help ensure reliability. During the HP Total Test Process, our PCs experience 115,000 hours of performance trials to help get you through your business day.\n- Add a little style to the workplace. HP business PCs feature a new industrial design with rounded edges and other features to help the system look newer for longer.\n\n- 1 Solid State Hybrid Drives planned to be available October 2013.\n- 2 Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. 64-bit computing on Intel® architecture requires a computer system with a processor, chipset, BIOS, operating system, device drivers, and applications enabled for Intel® 64 architecture. Processors will not operate (including 32-bit operation) without an Intel® 64 architecture-enabled BIOS. Performance will vary depending on your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.\n- 3 The wireless hotspot application requires an active internet connection, a separately purchased data plan and separately purchased wireless NIC card. While HP wireless hotspot is active, on-device applications will continue to work and will use the same data plan as the wireless hotspot. Wireless hotspot data usage may incur additional charges. Check with your internet service provider for plan details. Requires Windows.\n- 4 Support for external displays as a standard feature through integrated processor-based graphics is dependent upon the particular PC platform/form factor; the actual number of displays supported will vary. An optional discrete graphics solution will be required for the support of additional displays. Additional cables required. DisplayPort with multi-stream through integrated graphics is planned to be available in fall 2013 as an integrated feature and as a web update in late summer 2013.\n- 5 Internet access required.\n- 6 Webcam required for video conferencing.\n- 7 Integrated Intel Wi-Di feature is available on select configurations only and requires a separately purchased wireless NIC card, and a separately purchased projector, tv or computer monitor with an integrated or external Wi-Di receiver. External Wi-Di receivers connect to the projector, tv or computer monitor via a standard HDMI cable, also sold separately.\n- 8 . For the use cases outlined in the DOD 5220.22-M Supplement. Does not support Solid State Drives (SSDs). Requires Disk Sanitizer, External Edition for Business Desktops from hp.com. Initial setup required. Web history deleted only in Internet Explorer and Firefox browsers and must be user enabled.\n- 9 Requires Windows.\n- 10 HP Tools partition with an HP BIOS required for automatic recovery. Business Desktops do not support the HP BIOS Protection auto-recovery feature.\n- 11 Requires Windows 7.\n- 12 Requires Internet Explorer (IE 8 or IE 9). Not all websites and applications may be supported.","https://images.icecat.biz/img/gallery/844591067314905cb1c4e7ad91150895.jpg|https://images.icecat.biz/img/gallery/c09d0328d6a6617eb80b3fb495db49c1.jpg|https://images.icecat.biz/img/gallery/b868517b5e1b896a830ef9bf5d8d9419.jpg|https://images.icecat.biz/img/gallery/29724294_3732.jpg|https://images.icecat.biz/img/gallery/18655265_6812.jpg|https://images.icecat.biz/img/gallery/18655265_6609.jpg|https://images.icecat.biz/img/gallery/29724294_5068.jpg|https://images.icecat.biz/img/gallery/29724294_5641.jpg","474x356|474x356|474x356|353x450|400x371|450x371|450x268|450x370","|||||||","","","","","","","","","","Processor","Number of processors installed: 1","Memory","Maximum internal memory: 32 GB","Internal memory type: DDR3-SDRAM","Memory slots: 4x DIMM","Storage","Total storage capacity: 1 TB","Storage media: HDD","Total HDDs capacity: 1 TB","Card reader integrated: Yes","Network","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 6","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 4","VGA (D-Sub) ports quantity: 1","DVI port: No","DisplayPorts quantity: 2","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Serial ports quantity: 1","Design","Chassis type: SFF","Product colour: Black","Placement supported: Horizontal/Vertical","Water cooling system: No","Country of origin: China","Performance","Product type: PC","Motherboard chipset: Intel® Q85","Audio system: DTS Studio Sound","Software","Operating system installed: Windows 8.1","Operating system architecture: 64-bit","Power","Power supply: 240 W","Power supply input voltage: 100 - 240 V","Power supply input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 90%","Operating altitude: 0 - 3050 m","Non-operating altitude: 0 - 4570 m","Sustainability","Sustainability certificates: RoHS, EPEAT Silver, ENERGY STAR","Weight & dimensions","Width: 338 mm","Depth: 379 mm","Height: 100 mm","Weight: 7.6 kg","Packaging content","Display included: No","Mouse included: No","Keyboard included: No","Other features","Intel segment tagging: Enterprise, Small Business"