"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43"
"","","29766698","","Tripp Lite","UPB-10K0-2U","29766698","0037332189387|037332189387","Power Banks","2778","","","UPB-10K0-2U Portable Charger - 2x USB-A, 10,000mAh Power Bank, Lithium-Ion, LED Flashlight, Black","20230419120143","ICECAT","1","81106","https://images.icecat.biz/img/gallery/29766698_4167350527.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/29766698_4167350527.jpg","https://images.icecat.biz/img/gallery_mediums/29766698_4167350527.jpg","https://images.icecat.biz/img/gallery_thumbs/29766698_4167350527.jpg","http://objects.icecat.biz/objects/mmo_29766698_1640201781_9738_23617.pdf","","Tripp Lite UPB-10K0-2U Portable Charger - 2x USB-A, 10,000mAh Power Bank, Lithium-Ion, LED Flashlight, Black","Portable Charger - 2x USB-A, 10,000mAh Power Bank, Lithium-Ion, LED Flashlight, Black","Tripp Lite UPB-10K0-2U Portable Charger - 2x USB-A, 10,000mAh Power Bank, Lithium-Ion, LED Flashlight, Black, 10000 mAh, Lithium-Ion (Li-Ion), Black","Tripp Lite UPB-10K0-2U Portable Charger - 2x USB-A, 10,000mAh Power Bank, Lithium-Ion, LED Flashlight, Black. Battery capacity: 10000 mAh, Battery technology: Lithium-Ion (Li-Ion). USB Type-A output ports: 2. Product colour: Black","No more frantic searching for an AC power outlet when your cellphone, tablet, or other mobile device’s battery power is getting low. The UPB-10K0-2U Portable 10,000mAh Dual-Port Mobile Power Bank is the perfect power solution when you’re on the road, or stuck somewhere without convenient electricity. It fits comfortably in your purse, backpack or laptop bag to keep your e-reader, MP3 player, handheld game console or Bluetooth device operating when you need it.\n\nJust connect your device to the UPB-10K0-2U’s USB-A port using the included USB Micro-B cable or another cable suitable for your device. Press the on/off button to illuminate the LEDs that indicate the Mobile Power Bank’s battery capacity at a glance. Press the button twice to use the unit as an LED flashlight.\n\nThe portable UPB-10K0-2U’s dual USB ports provide up to 5V, 1A and 5V, 2A of power, so you can charge two devices at once. Its 10,000mAh capacity charges devices at maximum power up to 3.3 hours. It protects against short circuits, overvoltage, over-current, overcharges and overdischarges. Charge the Mobile Power Bank by connecting its USB Micro-B port to a USB charger or a computer’s USB-A port using the included cable. Press the on/off button, and the four LEDs will blink or light solid in various combinations to indicate the battery level.\n\nTravel-Sized for Convenient Charging of Dual Devices Anywhere\nFits comfortably in your purse, backpack, or laptop bag\nIdeal for charging cellphones, tablets, e-readers, MP3 players, handheld game consoles and Bluetooth headsets, headphones and speakers\nUSB Micro-B charging cable included\n\nSuperior Charge Capability Without an AC Power Outlet\nConnect USB-A port to device for charging at maximum output up to 3.3 hr.\nDual USB ports provide up to 5V, 1A and 5V, 2A of power at 10,000mAh capacity\nProtects against short circuits, overvoltage, over-current, overcharges and overdischarges\n\nBuilt-In Lithium-Ion Battery\nConnect the power bank's USB Micro-B port to a USB charger or a computer’s USB-A port to charge internal battery\nBuilt-in LEDs indicate how much battery capacity is left\nUnit also functions as a convenient LED flashlight","https://images.icecat.biz/img/gallery/29766698_4167350527.jpg|https://images.icecat.biz/img/gallery/29766698_6283618132.jpg|https://images.icecat.biz/img/gallery/29766698_8441498618.jpg|https://images.icecat.biz/img/gallery/29766698_4756073099.jpg|https://images.icecat.biz/img/gallery/29766698_6299803482.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||","","","","","","","","","Fits comfortably in your purse, backpack or laptop bag|Dual USB ports provide up to 5V, 1A and 5V, 2A of power|LEDs indicate remaining battery capacity|Charges devices at maximum output up to 3.3 hr.|Includes USB Micro-B charging cable","Design","Number of simultaneously connected devices (max): 2","Product colour: Black","Charger compatibility: Universal","Built-in flashlight: Yes","LED indicators: Yes","Performance","Battery technology: Lithium-Ion (Li-Ion)","Battery capacity: 10000 mAh","Charging source: USB","Basic device charge time: 3.3 h","Country of origin: China","Power","Power protection features: Over current, Over voltage, Overcharge, Overdischarge, Short circuit","Ports & interfaces","Input interface: Micro-USB","USB Type-A output ports: 2","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -15 - 60 °C","Sustainability","Sustainability certificates: RoHS","Weight & dimensions","Width: 78.7 mm","Depth: 119.4 mm","Height: 22.9 mm","Weight: 272.155 g","Packaging data","Package width: 119.4 mm","Package depth: 236.2 mm","Package height: 45.7 mm","Package weight: 410 g","Packaging content","Cables included: Micro-USB","Manual: Yes","Logistics data","Harmonized System (HS) code: 85078000","Master (outer) case width: 259.1 mm","Master (outer) case length: 259.1 mm","Master (outer) case height: 264.2 mm","Master (outer) case gross weight: 4.31 kg","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332189384"