"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39"
"","","30809969","","Tripp Lite","CS16USBW","30809969","0037332188946|037332188946","Portable Device Management Carts & Cabinets","2763","","","CS16USBW Multi-Device Charging Station, 16 USB Ports, iPad and Android Tablets, Wall-Mount Option, White","20240219210453","ICECAT","1","54936","https://images.icecat.biz/img/gallery/30809969_4497108484.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/30809969_4497108484.jpg","https://images.icecat.biz/img/gallery_mediums/30809969_4497108484.jpg","https://images.icecat.biz/img/gallery_thumbs/30809969_4497108484.jpg","http://objects.icecat.biz/objects/mmo_30809969_1708373065_1465_1580256.pdf","","Tripp Lite CS16USBW Multi-Device Charging Station, 16 USB Ports, iPad and Android Tablets, Wall-Mount Option, White","Multi-Device Charging Station, 16 USB Ports, iPad and Android Tablets, Wall-Mount Option, White","Tripp Lite CS16USBW Multi-Device Charging Station, 16 USB Ports, iPad and Android Tablets, Wall-Mount Option, White, Portable device management cabinet, White, Wall, 13.9 cm, 13.9 cm, Laptop, Smartphone, Tablet","Tripp Lite CS16USBW Multi-Device Charging Station, 16 USB Ports, iPad and Android Tablets, Wall-Mount Option, White. Type: Portable device management cabinet, Product colour: White, Placement: Wall. Supported portable devices: Laptop, Smartphone, Tablet, Device connectors supported: USB, Certification: NOM, EIA-310-E, UL60950, FCC & IEC Class B. AC input voltage: 100-250 V, AC input frequency: 50 - 60 Hz, Output current: 2.4 A. Sustainability certificates: RoHS. Width: 599.9 mm, Depth: 450.1 mm, Height: 370.1 mm","Fast Charging\n16 USB ports provide fastest charging supported by each device, up to 2.4A per port\nRecommended for iPad®, Android™, Surface™ and Kindle™ tablets\nAlso charges mobile phones and other USB devices\nDetachable 10-ft. (3.05 m) AC input cord with NEMA 5-15P plug\n\nConvenient Syncing\nUSB sync uplink port connects to host computer for wired syncing\nCompatible with wireless syncing\nSupports simultaneous syncing and charging (up to 1.5A per port during wired syncing)\n\nComprehensive Protection\nSturdy steel construction and powder-coated finish promote long-term durability\nDoor locks with included keys to help prevent device theft, damage or tampering\nFlow-through ventilation helps prevent devices from overheating\nCoated shelf shields devices from scratches and scuffs\n\nFlexible Configuration\nShips fully assembled\nSupports mounting to wall, desk, table, counter or floor\nDoor opens 180 degrees for improved device and service access\nRemovable dividers accommodate thicker devices\nFirmware upgrade port for future updates","https://images.icecat.biz/img/gallery/30809969_4497108484.jpg|https://images.icecat.biz/img/gallery/30809969_7035622333.jpg|https://images.icecat.biz/img/gallery/30809969_7391379436.jpg|https://images.icecat.biz/img/gallery/30809969_5617410492.jpg","1200x1200|500x500|500x500|500x500","|||","","","","","","","","","Design","Type: Portable device management cabinet","Product colour: White","Placement: Wall","Slot width: 13.9 cm","Slot depth: 13.9 cm","Features","Number of devices supported: 16","Supported portable devices: Laptop, Smartphone, Tablet","Device connectors supported: USB","Locking: Yes","Certification: NOM, EIA-310-E, UL60950, FCC & IEC Class B","Compatibility: iPad, Android, Kindle, Kindle Fire, Surface, MacBook, iPhone, Windows Phone, Chromebook","Power","AC input voltage: 100-250 V","AC input frequency: 50 - 60 Hz","Output current: 2.4 A","Sustainability","Sustainability certificates: RoHS","Weight & dimensions","Width: 599.9 mm","Depth: 450.1 mm","Height: 370.1 mm","Weight: 25.5 kg","Package width: 540 mm","Package depth: 690.1 mm","Package height: 469.9 mm","Package weight: 28.5 kg","Packaging content","Cables included: AC","Manual: Yes","Mounting brackets included: Yes","Logistics data","Country of origin: China","Master (outer) case width: 540 mm","Master (outer) case length: 690.1 mm","Master (outer) case height: 469.9 mm","Master (outer) case gross weight: 28.5 kg","Products per master (outer) case: 1 pc(s)"