"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49"
"","","3148269","","Zalman","ZW-M220W","3148269","","Computer Monitors","222","","","ZM-M220W","20221021103210","ICECAT","","34805","https://images.icecat.biz/img/norm/high/3148269-2854.jpg","510x430","https://images.icecat.biz/img/norm/low/3148269-2854.jpg","https://images.icecat.biz/img/gallery_mediums/img_3148269_medium_1481024354_9193_12489.jpg","https://images.icecat.biz/thumbs/3148269.jpg","","","Zalman ZM-M220W computer monitor 55.9 cm (22"") 1680 x 1050 pixels Black","ZM-M220W, 22"" LCD, 1680 x 1050","Zalman ZM-M220W, 55.9 cm (22""), 1680 x 1050 pixels, LCD, 5 ms, Black","Zalman ZM-M220W. Display diagonal: 55.9 cm (22""), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black","Product main features:\r\n- Ultra clear 2D/3D imaging\r\n- No ghost imaging\r\n- Best choice for 3D media and 3D based applications\r\n- Easy 2D/3D convertibility\r\n- The widest viewing angle\r\n- Rapid response time and high contrast ratio\r\n- Elegant design\r\n- Rotatable (90 degrees), tiltable, high adjustable\r\n\r\nApplications:\r\n- Medical: Visualization in 3D makes it easier to diagnose and to plan surgeries\r\n- Research: Analyzing complex structures is made easier, reducing development time\r\n- Entertainment: Enjoy 3D movies, 3D animations and 3D games more realistically in 3D\r\n- Education: Visual simulation exercise in military and learning to drive at schoolcan prevent actual injuries\r\n- Design industry: Evaluating new designs becomes more realistic when you see the model floating in front of you instead of being shown on display","https://images.icecat.biz/img/norm/high/3148269-2854.jpg|https://images.icecat.biz/img/gallery/img_3148269_high_1470981683_1248_10692.jpg|https://images.icecat.biz/img/gallery/img_3148269_high_1470981683_8258_10692.jpg|https://images.icecat.biz/img/gallery/img_3148269_high_1470981684_2964_10692.jpg","510x430|600x500|600x500|600x500","|||","","","","","","","","","Display","Display diagonal: 55.9 cm (22"")","Display resolution: 1680 x 1050 pixels","Native aspect ratio: 16:9","Touchscreen: No","Contrast ratio (typical): 1000:1","Display brightness (typical): 400 cd/m²","Response time: 5 ms","Aspect ratio: 16:9","Viewing angle, horizontal: 160°","Viewing angle, vertical: 160°","Pixel pitch: 0.282 x 0.282 mm","Digital horizontal frequency: 30 - 80 kHz","Digital vertical frequency: 56 - 75 Hz","Separate H/V sync: No","Composite sync: No","Multimedia","Built-in camera: No","RMS rated power: 4 W","Design","Product colour: Black","Certification: NRTL, FCC, CE, MIC, VCC","Ports & interfaces","VGA (D-Sub) ports quantity: 1","DVI-D ports quantity: 1","Audio input: Yes","Audio output: Yes","Microphone in: No","PC Audio in: No","HDCP: No","AC (power) in: No","PC Audio out: No","Ergonomics","Pivot: Yes","Plug and Play: Yes","LED indicators: Stand-by","Packaging content","Manual: Yes","Bundled software: Driver CD","Weight & dimensions","Weight (without stand): 9.8 kg","Other features","Display: LCD","Built-in subwoofer: No","TV tuner integrated: No","Power requirements: 100 - 240V, 50/60Hz","Video in: 15Pin D-SUB/ DVI-D","Bundled hardware: 3D Glasses","Additional accessories: AC Adaptor"