"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57" "","","31995031","","Kodak Alaris","1524677","31995031","0041771524678|041771524678","Scanners","197","Kodak","","i5250 Scanner","20220804170353","ICECAT","1","112982","https://images.icecat.biz/img/gallery/31995031_6636285157.jpg","4296x2869","https://images.icecat.biz/img/gallery_lows/31995031_6636285157.jpg","https://images.icecat.biz/img/gallery_mediums/31995031_6636285157.jpg","https://images.icecat.biz/img/gallery_thumbs/31995031_6636285157.jpg","http://objects.icecat.biz/objects/mmo_31995031_1485174708_8441_25287.pdf","http://objects.icecat.biz/objects/mmo_31995031_1485174796_942_29989.pdf","Kodak i5250 Scanner ADF scanner 600 x 600 DPI A3 White","Kodak i5250 Scanner","Kodak i5250 Scanner, 304.8 x 4600 mm, 600 x 600 DPI, 150 ppm, 150 ppm, 560 ipm, White","Kodak i5250 Scanner. Maximum scan size: 304.8 x 4600 mm, Optical scanning resolution: 600 x 600 DPI, ADF scan speed (b/w, A4): 150 ppm. Scanner type: ADF scanner, Product colour: White. Sensor type: CCD, Daily duty cycle (max): 210000 pages, Light source: White LED. Auto document feeder (ADF) input capacity: 750 sheets. Maximum ISO A-series paper size: A3, Auto Document Feeder (ADF) media weight: 45 - 200 g/m², Maximum scan width: 30.5 cm","At the end of the day, success depends on how much you’ve accomplished since the start of your day. For years, award-winning KODAK i5000 Series Scanners have been the choice of the most demanding customers in the toughest scanning environments – service bureaus, business process outsourcing organizations, and corporate scanning departments. The newest i5000 models offer efficiency and reliability that can positively impact productivity and enable true, high-volume processing.\n\nRated speed and real-world throughput can be very different numbers. KODAK i5000 Series Scanners get high marks for delivering on what they promise. Truth in specifications and engineering know-how adds up to high volume throughput. It’s the processing speed, smooth paper flow, and document handling versatility you need.\n\n- Enjoy the same high throughput at 200 dpi and 300 dpi even with all imaging features turned on\n- Dynamic Flow Technology delivers optimized memory allocation and processing paths\n- Controlled stacking technology keeps documents neatly lined up\n\nAdvanced efficiency features handle complex tasks and difficult document types easily. Anticipating and avoiding potential problems in advance helps to minimize interruptions and slowdowns.\n\n- Prevent document damage with Intelligent Document Protection (IDP)\n- Monitor multi-feeds on the PC and quickly choose to ignore, accept or rescan images\n- Save data entry time and enhance accuracy with barcode reading capability\n- Organize large, multi-batch jobs with Intelligent Imprinting and simple patch counting\n\nExceptionally clear images are essential for accurate data capture. KODAK i5000 Series Scanners reliably deliver sharp results reducing the need for quality assurance checks or rescans.\n\n- Clear, crisp images greatly enhance optical character recognition (OCR), intelligent document recognition (IDR) and validation rates","https://images.icecat.biz/img/gallery/31995031_6636285157.jpg|https://images.icecat.biz/img/gallery/31995031_0428504616.jpg|https://images.icecat.biz/img/gallery/31995031_3098005306.jpg|https://images.icecat.biz/img/gallery/31995031_2585.jpg|https://images.icecat.biz/img/gallery/31995031_9918.jpg","4296x2869|4532x3061|4928x3281|375x250|375x250","||||","","","","","https://www.youtube.com/watch?v=H_9uJ4xM-mY","","","Serious scanning power||High volume throughput provides the processing speed, smooth paper flow, and document handling versatility you need.\n\nHigh speed and good quality||The i5250 Scanner can maintain highspeed throughput even at 300 dpi for both bitonal and color images.\n\nAdvanced efficiency features||You can monitor multi-feeds on the PC and quickly choose to ignore, accept or rescan images from the scanner control panel. Moreover you can organize large, multi-batch jobs with Intelligent Imprinting and simple patch counting as well as reduce the need for rescans and postimage processing –through auto image rotation and skew detection, the i5250 ensures that images are right side up and straight.","Scanning","Maximum scan size: 304.8 x 4600 mm","Optical scanning resolution: 600 x 600 DPI","Duplex scanning: Yes","Colour scanning: Yes","Film scanning: No","ADF scan speed (b/w, A4): 150 ppm","ADF scan speed (colour, A4): 150 ppm","Duplex ADF scan speed (b/w, A4): 560 ipm","Selectable background colour: Yes","Background colours: White","Design","Scanner type: ADF scanner","Built-in display: Yes","Product colour: White","Performance","Sensor type: CCD","Daily duty cycle (max): 210000 pages","Light source: White LED","Scan file formats: JPG, PDF, RTF, TIFF","Scan drivers: ISIS, TWAIN, WIA","Scanning noise level: 56 dB","Input capacity","Auto document feeder (ADF) input capacity: 750 sheets","Paper handling","Maximum ISO A-series paper size: A3","Multi feed detection: Yes","Auto Document Feeder (ADF) media weight: 45 - 200 g/m²","Maximum scan width: 30.5 cm","Maximum scan length: 4.6 m","Minimum scan area (ADF): 63.5 x 63.5 mm","Ports & interfaces","USB port: Yes","USB version: 3.2 Gen 1 (3.1 Gen 1)","Standard interfaces: USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1)","Power","Power supply type: AC","Power consumption (typical): 215 W","Power consumption (standby): 0.5 W","AC input frequency: 50 - 60 Hz","Input voltage: 100-240 V","System requirements","Minimum RAM: 4000 MB","Minimum processor: Intel Core i5","Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64","Weight & dimensions","Width: 693 mm","Depth: 434 mm","Height: 510 mm","Weight: 57.6 kg","Packaging content","Quick start guide: Yes","Bundled software: TWAIN, ISIS, and WIA drivers, KOFAX certified. Fully supported by KODAK Capture Pro Software, KODAK Info Input Solution, and KODAK Asset Management Software","Technical details","Sustainability certificates: ENERGY STAR","Logistics data","Harmonized System (HS) code: 84716070"