"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68"
"","","32789437","","HP","D7R00A4-R-RENEW","32789437","","Computer Monitors","222","DreamColor","","Z27x","20240307153452","ICECAT","1","379228","https://images.icecat.biz/img/norm/high/22622949-HP.jpg","400x400","https://images.icecat.biz/img/norm/low/22622949-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_22622949_medium_1483096052_2641_24591.jpg","https://images.icecat.biz/thumbs/22622949.jpg","","","HP DreamColor Z27x computer monitor 68.6 cm (27"") 2560 x 1440 pixels Quad HD LED Black","DreamColor Z27x Professional Display","HP DreamColor Z27x, 68.6 cm (27""), 2560 x 1440 pixels, Quad HD, LED, 12 ms, Black","HP DreamColor Z27x. Display diagonal: 68.6 cm (27""), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 12 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black","Work in brilliant, trusted color and bring your ideas to life with the HP DreamColor Z27x Professional Display, featuring HP’s unrivaled integrated calibration engine, 4K[1] input support, and 10-bit color that drives up to 1.07 billion onscreen colors.\n\nFeatures\n\nAstonishing performance for the color professional\nConsistently deliver rich, accurate colors and ultra-deep blacks with HP’s custom-engineered 27-inch diagonal DreamColor panel. Get massive 2560 × 1440 resolution and crisp, clear presentation from 1000:1 typical, 800:1 minimum contrast ratio and high brightness.\n\nThe power tool for your color workflow\nExperience up to 1.07 billion colors with 1,024 tones per channel as the HP DreamColor Engine 2 powers through your 4K content with 10-bit color accuracy and easily handles today’s most demanding professional workflows.\n\nColor customization at your fingertips\nCreate your own color space with the integrated calibration engine. Enjoy seamless compatibility with a range of professional color measurement devices, including the optional HP DreamColor Calibration Solution.","https://images.icecat.biz/img/norm/high/22622949-HP.jpg|https://images.icecat.biz/img/gallery/img_22312497_high_1472611163_783_26430.jpg|https://images.icecat.biz/img/gallery/img_22312497_high_1472611164_0111_26430.jpg|https://images.icecat.biz/img/gallery/img_22312497_high_1472611164_321_26430.jpg|https://images.icecat.biz/img/gallery/img_22312497_high_1472611164_6014_26430.jpg|https://images.icecat.biz/img/gallery/img_22312497_high_1472611164_8591_26430.jpg|https://images.icecat.biz/img/gallery/img_22312497_high_1472611165_0963_26430.jpg|https://images.icecat.biz/img/gallery/22551276_9447.jpg","400x400|450x318|246x450|450x321|450x300|450x427|450x396|450x191","|||||||","","","","","","","","","","Display","Display diagonal: 68.6 cm (27"")","Display resolution: 2560 x 1440 pixels","Native aspect ratio: 16:9","Display technology: LED","Touchscreen: No","HD type: Quad HD","Panel type: IPS","Screen shape: Flat","Contrast ratio (typical): 1000:1","Display number of colours: 1.073 billion colours","Display brightness (typical): 300 cd/m²","Response time: 12 ms","Supported graphics resolutions: 640 x 480 (VGA), 720 x 480, 720 x 576, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1376 x 768, 1600 x 1200 (UXGA), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2048 x 1080, 2560 x 1440, 2560 x 1600 (WQXGA), 3840 x 2160, 4096 x 2160","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Pixel pitch: 0.233 x 0.233 mm","Horizontal scan range: 24 - 113 kHz","Vertical scan range: 24 - 60 Hz","Viewable size, vertical: 33.6 cm","Viewable size diagonal: 59.7 cm","3D: No","Performance","NVIDIA G-SYNC: No","AMD FreeSync: No","Multimedia","Built-in speaker(s): No","Built-in camera: No","Design","Market positioning: Business","Product colour: Black","Country of origin: China","Ports & interfaces","Built-in USB hub: Yes","USB hub version: 3.2 Gen 1 (3.1 Gen 1)","DVI port: No","HDMI ports quantity: 1","DisplayPorts quantity: 2","HDCP: Yes","Ergonomics","VESA mounting: Yes","Cable lock slot: Yes","Height adjustment: Yes","Panel mounting interface: 100 x 100 mm","Cable lock slot type: Kensington","Height adjustment: 12 cm","Pivot: Yes","Swivelling: Yes","Swivel angle range: -45 - 45°","Tilt adjustment: Yes","Tilt angle range: -5 - 20°","Plug and Play: Yes","Power","Power consumption (typical): 65 W","Power consumption (standby): 1.2 W","Weight & dimensions","Width (without stand): 641 mm","Depth (without stand): 242.5 mm","Height (without stand): 420.4 mm","Weight (without stand): 8.8 kg","Sustainability","Sustainability certificates: ENERGY STAR","Thin Client","Thin client installed: No","Other features","Display: LED","On/off switch: Yes","TV tuner integrated: No"