"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26"
"","","33305157","","Tripp Lite","U444-06N-HGU-C","33305157","0037332193940|037332193940","USB Graphics Adapters","2939","","","U444-06N-HGU-C USB-C Multiport Adapter - HDMI, USB 3.x (5Gbps) Hub Port, Gigabit Ethernet, 60W PD Charging, HDCP, White","20240219210154","ICECAT","1","115789","https://images.icecat.biz/img/gallery/33305157_3510063495.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/33305157_3510063495.jpg","https://images.icecat.biz/img/gallery_mediums/33305157_3510063495.jpg","https://images.icecat.biz/img/gallery_thumbs/33305157_3510063495.jpg","http://objects.icecat.biz/objects/mmo_33305157_1708372891_317_3338754.pdf","","Tripp Lite U444-06N-HGU-C USB-C Multiport Adapter - HDMI, USB 3.x (5Gbps) Hub Port, Gigabit Ethernet, 60W PD Charging, HDCP, White","USB-C Multiport Adapter - HDMI, USB 3.x (5Gbps) Hub Port, Gigabit Ethernet, 60W PD Charging, HDCP, White","Tripp Lite U444-06N-HGU-C USB-C Multiport Adapter - HDMI, USB 3.x (5Gbps) Hub Port, Gigabit Ethernet, 60W PD Charging, HDCP, White, 1920 x 1080 pixels","Tripp Lite U444-06N-HGU-C USB-C Multiport Adapter - HDMI, USB 3.x (5Gbps) Hub Port, Gigabit Ethernet, 60W PD Charging, HDCP, White. Maximum resolution: 1920 x 1080 pixels, Supported graphics resolutions: 1920 x 1080 (HD 1080), Supported video modes: 1080p. Product colour: White. Weight: 50 g, Package width: 140 mm, Package depth: 100.1 mm. Products per master (outer) case: 10 pc(s), Master (outer) case width: 294.9 mm, Master (outer) case length: 134.9 mm","Multiport Adapter Turns Your Device’s USB-C Port into a Multifunction Workstation\nThe U444-06N-HGU-C is ideal for transmitting audio/video to a large display, adding a USB peripheral, powering and charging a PD Charging-compliant device, such as the host laptop, and connecting to a Gigabit Ethernet network simultaneously. The adapter is plug-and-play, with no software, drivers or external power required. About the size of a credit card, it is easy to carry in a pocket, purse or laptop bag.\nTransmit Crystal-Clear 1080p Video and Digital Audio to HDMI Display\nCompatible with USB-C or Thunderbolt 3 source devices that support USB DisplayPort Alternate Mode for transmitting video to a connected display. The adapter supports HD video resolutions up to 1920 x 1080 (1080p) @ 60 Hz, and is capable of extending a desktop from the host to a connected HDMI display or duplicating video output in mirror mode.\nConnect a USB Peripheral or Charge a Mobile Device\nThe USB-A port accepts flash drives, mice, keyboards, printers and other USB peripherals with USB 3.2 Gen1 data transfer rates up to 5Gbps. The port is backward compatible with previous USB generations including USB 2.0 and USB 1.1. The port also provides up to 5V/1.5A (7.5W) for quickly charging mobile devices. Note:\nthe host must support USB OTG (On-the-Go).\nCharge the Host with 60 Watts of Power\nUSB-C PD port connects to a wall charger to power and charge the connected PD Charging-compliant USB-C/Thunderbolt 3 host. It supports power input up to 20V 3A (60W), which is enough to charge most laptops, tablets and smartphones. Note: \nit does not support Quick Charge (QC).\nConnect to a Wired Gigabit Ethernet Network\nThe RJ45 port supports true 10/100/1000 Mbps network speeds for connecting to a wired Gigabit Ethernet network when Wi-fi is not available or the connection is spotty.\nBuilt-In Cable with Reversible USB-C Connector\nFumble-free reversible USB-C plug connects in either direction for quick connection every time.","https://images.icecat.biz/img/gallery/33305157_3510063495.jpg|https://images.icecat.biz/img/gallery/33305157_3986419049.jpg|https://images.icecat.biz/img/gallery/33305157_8066792335.jpg|https://images.icecat.biz/img/gallery/33305157_5643595290.jpg|https://images.icecat.biz/img/gallery/33305157_8827968086.jpg|https://images.icecat.biz/img/gallery/33305157_9592491525.jpg|https://images.icecat.biz/img/gallery/33305157_7317126597.jpg|https://images.icecat.biz/img/gallery/33305157_5450032969.jpg|https://images.icecat.biz/img/gallery/33305157_7607647985.jpg|https://images.icecat.biz/img/gallery/33305157_4434062839.jpg|https://images.icecat.biz/img/gallery/33305157_3464798735.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||||||","","","","","","","","","Performance","Maximum resolution: 1920 x 1080 pixels","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Supported video modes: 1080p","Design","Product colour: White","Weight & dimensions","Weight: 50 g","Package width: 140 mm","Package depth: 100.1 mm","Package height: 23.1 mm","Package weight: 80 g","Packaging content","Manual: Yes","Technical details","Sustainability certificates: RoHS","Master (outer) case GTIN (EAN/UPC): 10037332193947","Logistics data","Products per master (outer) case: 10 pc(s)","Master (outer) case width: 294.9 mm","Master (outer) case length: 134.9 mm","Master (outer) case height: 119.9 mm","Master (outer) case gross weight: 710 g","Country of origin: Vietnam","Quantity per pack: 1 pc(s)","Harmonized System (HS) code: 84733080"