"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33"
"","","33329632","","Tripp Lite","U420-003-G2","33329632","0037332197368|037332197368","USB Cables","1158","","","U420-003-G2 USB-C Cable (M/M) - USB 3.2 Gen 2 (10 Gbps), Thunderbolt 3 Compatible, 3 ft. (0.91 m)","20240313124758","ICECAT","1","70673","https://images.icecat.biz/img/gallery/33329632_6785064033.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/33329632_6785064033.jpg","https://images.icecat.biz/img/gallery_mediums/33329632_6785064033.jpg","https://images.icecat.biz/img/gallery_thumbs/33329632_6785064033.jpg","http://objects.icecat.biz/objects/mmo_33329632_1708369473_6996_334186.pdf","","Tripp Lite U420-003-G2 USB-C Cable (M/M) - USB 3.2 Gen 2 (10 Gbps), Thunderbolt 3 Compatible, 3 ft. (0.91 m)","USB-C Cable (M/M) - USB 3.2 Gen 2 (10 Gbps), Thunderbolt 3 Compatible, 3 ft. (0.91 m)","Tripp Lite U420-003-G2 USB-C Cable (M/M) - USB 3.2 Gen 2 (10 Gbps), Thunderbolt 3 Compatible, 3 ft. (0.91 m), 0.9 m, USB C, USB C, USB 3.2 Gen 2 (3.1 Gen 2), Male/Male, Black","Tripp Lite U420-003-G2 USB-C Cable (M/M) - USB 3.2 Gen 2 (10 Gbps), Thunderbolt 3 Compatible, 3 ft. (0.91 m). Cable length: 0.9 m, Connector 1: USB C, Connector 2: USB C, USB version: USB 3.2 Gen 2 (3.1 Gen 2), Connector gender: Male/Male, Maximum data transfer rate: 10000 Mbit/s, Connector contacts plating: Nickel, Product colour: Black","Connects and Charges a USB-C or Thunderbolt 3 Device\nThe three-foot U420-003-G2 connects two devices with USB-C or Thunderbolt 3 ports or connects one device to a USB-C wall charger. This cable supports USB 3.2 Gen 2 data transfer rates up to 10 Gbps and is backward compatible with previous USB generations. Its 3A power output is ideal for fast charging of mobile devices.\n \nPremium Construction Results in Premium Signal Quality\nMolded nickel-plated connectors with gold-plated contacts provide maximum conductivity and minimum data loss to guarantee a clear transmission free of interference. Foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable move freely without cracking or breaking loose from the connector.\n \nReversible USB-C Connectors Attach in Either Direction\nUnlike traditional USB cables that connect in only one direction, the reversible USB-C male connectors plug into USB-C or Thunderbolt 3 ports in either direction for an instant connection every time.","https://images.icecat.biz/img/gallery/33329632_6785064033.jpg","1200x1200","","","","","","","","","","USB 3.2 Gen 2 data transfer speeds up to 10 Gbps|Error-free signal quality and EMI/RFI protection|Compatible with both USB-C and Thunderbolt 3 ports|Reversible USB-C male connectors on both ends|Power output up to 3A for fast-charging devices","Features","Cable length: 0.9 m","USB version: USB 3.2 Gen 2 (3.1 Gen 2)","Connector 1: USB C","Connector 2: USB C","Connector 1 gender: Male","Connector 2 gender: Male","Product colour: Black","Connector gender: Male/Male","Connector 1 form factor: Straight","Connector 2 form factor: Straight","Connector contacts plating: Nickel","Reversible connectors: No","Cable jacket material: Polyvinyl chloride (PVC)","Maximum data transfer rate: 10000 Mbit/s","Plug and Play: Yes","Country of origin: China","Packaging data","Quantity per pack: 1 pc(s)","Package width: 165.1 mm","Package depth: 12.7 mm","Package height: 228.6 mm","Package weight: 50 g","Sustainability","Sustainability certificates: RoHS","Logistics data","Products per pallet: 1 pc(s)","Master (outer) case width: 365.8 mm","Master (outer) case length: 383.5 mm","Master (outer) case height: 25.4 mm","Master (outer) case gross weight: 540 g","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332197365"