"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34"
"","","33409852","","Tripp Lite","U342-GU3","33409852","0037332198327|037332198327","Mobile Device Dock Stations","2804","","","U342-GU3","20240219223127","ICECAT","1","115358","https://images.icecat.biz/img/gallery/33409852_6200396490.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/33409852_6200396490.jpg","https://images.icecat.biz/img/gallery_mediums/33409852_6200396490.jpg","https://images.icecat.biz/img/gallery_thumbs/33409852_6200396490.jpg","http://objects.icecat.biz/objects/mmo_33409852_1481472110_7123_30215.pdf","","Tripp Lite U342-GU3 mobile device dock station Tablet Black","USB 3.0 Docking Station for Microsoft Surface and Surface Pro, USB-A and Gigabit Ethernet Ports","Tripp Lite U342-GU3, Microsoft, Microsoft Surface, Surface Pro, Black","Tripp Lite U342-GU3. Basic device type: Tablet, Brand compatibility: Microsoft, Compatibility: Microsoft Surface, Surface Pro, Product colour: Black","Adds 3 USB 3.0 ports and an RJ45 Gigabit Ethernet jack to your Microsoft Surface or Surface Pro. Recommended for transferring photos and other data, joining Ethernet networks or accessing printers and scanners.\n- Supports data transfer rates up to 5 Gbps\n- Ensures true 10/100/1000 Mbps Ethernet network speeds\n- Fits perfectly on Surface kickstand\n- Backward compatible with previous USB generations\n- Plug and play with no software or drivers needed\n\nThe U342-GU3 USB 3.0 Docking Station expands the capabilities of your Microsoft® Surface® or Surface Pro by adding Gigabit Ethernet access and up to three USB peripherals, such as a printer, scanner and external hard drive. It’s compatible with all Surface models and versions. Its built-in stretching bracket allows it to fit perfectly on the Surface kickstand. No software or drivers are needed. \n\nAccess a 10/100/1000 Mbps wired network without an internal Ethernet card. The RJ45 Gigabit Ethernet connection complies with IEEE 802.3, 802.3u and 802.3ab standards and supports IEEE 802.3az Energy Efficient Ethernet, as well as full- and half-duplex operations, Wake-on-LAN, jumbo frames, VLAN tagging and auto-MDIX. It also supports Checksum Offload Engine (COE) to reduce CPU loading.\n\nThe USB 3.0 ports achieve data transfer speeds up to 5 Gbps without compromising signal quality. They’re backward compatible with previous USB generations.\n\nCompatible with All Surface Models and Versions\n- Plug and play with no software or drivers needed\n- Fits perfectly on Surface kickstand\n- Recommended for accessing a Gigabit Ethernet LAN, transferring data or connecting a printer or scanner\n\nAdd Up to 3 USB-A Devices to Your Surface\n- Supports USB 3.0 data transfer rates up to 5 Gbps\n- Backward compatible with previous USB generations\n\nJoin a Wired Gigabit Ethernet Network\n- Ensures true 10/100/1000 Mbps Ethernet network speeds\n- Complies with IEEE 802.3, 802.3u, 802.3ab and 802.3az standards\n- Supports full- and half-duplex, Wake-on-LAN, jumbo frames, VLAN tagging and auto-MDIX\n- Supports IPv4/IPv6 COE to reduce CPU loading","https://images.icecat.biz/img/gallery/33409852_6200396490.jpg|https://images.icecat.biz/img/gallery/33409852_8055043258.jpg|https://images.icecat.biz/img/gallery/33409852_8430669450.jpg|https://images.icecat.biz/img/gallery/33409852_2745984944.jpg|https://images.icecat.biz/img/gallery/33409852_3676012928.jpg|https://images.icecat.biz/img/gallery/33409852_3514032108.jpg|https://images.icecat.biz/img/gallery/33409852_1530735119.jpg|https://images.icecat.biz/img/gallery/33409852_3018725676.jpg|https://images.icecat.biz/img/gallery/33409852_9004930609.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||||","","","","","","","","","Performance","Basic device type: Tablet","Brand compatibility: Microsoft","Compatibility: Microsoft Surface, Surface Pro","Product colour: Black","Ports & interfaces","Audio output: No","HDMI: No","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","Power","Power source type: AC, USB","AC input voltage: 100-240 V","AC input frequency: 50 - 60 Hz","DC output current: 2 A","External power adapter: Yes","Packaging data","Quantity: 1","Package width: 111.8 mm","Package depth: 276.9 mm","Package height: 43.2 mm","Package weight: 360 g","Packaging content","Quick start guide: Yes","Sustainability","Sustainability certificates: RoHS","Logistics data","Master (outer) case GTIN (EAN/UPC): 10037332198324","Products per master (outer) case: 10 pc(s)","Master (outer) case width: 480.1 mm","Master (outer) case length: 300 mm","Master (outer) case height: 134.9 mm","Master (outer) case gross weight: 4.3 kg","Country of origin: China"