"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35" "","","33695547","","Neomounts","NM-D750DWHITE","33695547","8717371445850","Monitor Mounts & Stands","942","","","Neomounts desk monitor arm","20240523172402","ICECAT","1","440304","https://images.icecat.biz/img/gallery/52e6f3841156cc9c5641e577fafd9677.jpg","1004x1004","https://images.icecat.biz/img/gallery_lows/52e6f3841156cc9c5641e577fafd9677.jpg","https://images.icecat.biz/img/gallery_mediums/52e6f3841156cc9c5641e577fafd9677.jpg","https://images.icecat.biz/img/gallery_thumbs/52e6f3841156cc9c5641e577fafd9677.jpg","http://objects.icecat.biz/objects/mmo_33695547_1716477839_7363_1068769.pdf","http://objects.icecat.biz/objects/mmo_33695547_1622564915_9363_9774.pdf","Neomounts desk monitor arm","Neomounts Full Motion Dual desk monitor arm (clamp & grommet) for two 10-32"" Monitor Screens, Height Adjustable (gas spring) - White","Neomounts desk monitor arm, Clamp/Bolt-through, 9 kg, 25.4 cm (10""), 81.3 cm (32""), 100 x 100 mm, White","Neomounts desk monitor arm. Mounting: Clamp/Bolt-through, Maximum weight capacity: 9 kg, Minimum screen size: 25.4 cm (10""), Maximum screen size: 81.3 cm (32""), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: 0 - 180°. Product colour: White","The Neomounts desk mount, model NM-D750DWHITE is a tilt-, swivel and rotatable desk mount for 2 flat screens up to 32"". This mount is a great choice for space saving placement on desks using a desk clamp or grommet mount.\n\nNeomounts' unique tilt (180°), rotate (180°) and swivel (180°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The mount is easily individually height adjustable from 17 to 51 centimetres using a gas spring. Depth adjustable from 0 to 61 centimetres. A unique cable management conceals and routes cables from mount to flat screen. Hide your cables to keep the workplace nice and tidy.\n\nNeomounts NM-D750DWHITE has three pivot points and is suitable for screens up to 32"" (82 cm). The weight capacity of this product is 9 kg each screen. The desk mount is suitable for screens that meet VESA hole pattern 75x75 or 100x100mm. Different hole patterns can be covered using Neomounts VESA adapter plates.\n\nBy using an ergonomic mount neck- and back complaints can be avoided. Ideal for use in offices and on counters or in a reception area.\n\nAll installation material is included with the product.","https://images.icecat.biz/img/gallery/52e6f3841156cc9c5641e577fafd9677.jpg|https://images.icecat.biz/img/gallery/fde33e812379a98134b43a0661760a03.jpg|https://images.icecat.biz/img/gallery/e963ddbc8c7cb9f266a7ee27d8626b0d.jpg|https://images.icecat.biz/img/gallery/82efb03a1a57419aa1a1d97bf284ed4a.jpg|https://images.icecat.biz/img/gallery/f86116db15bacc8f5f8a1af82e8d8012.jpg|https://images.icecat.biz/img/gallery/464b163beea084f9ee9e77f821289183.jpg|https://images.icecat.biz/img/gallery/48556e5b49fe9e6a90aad22a29f2e251.jpg|https://images.icecat.biz/img/gallery/e110b66d1953262a3df368d089f7cf39.jpg|https://images.icecat.biz/img/gallery/2849fc044b8cde639904609d47ad71bd.jpg|https://images.icecat.biz/img/gallery/7fd338183a6fb699d52bee61756dc8f3.jpg|https://images.icecat.biz/img/gallery/33695547_7467177812.jpg","1004x1004|1004x1004|1004x1004|1004x1004|1004x1004|1004x1004|1004x1004|1004x1004|1004x1004|1004x670|1004x1004","||||||||||","","","","","","","","","","Mounting","Maximum weight capacity: 9 kg","Maximum screen size: 81.3 cm (32"")","Mounting type: Desk","Minimum screen size: 25.4 cm (10"")","Minimum VESA mount: 75 x 75 mm","Maximum VESA mount: 100 x 100 mm","Number of displays supported: 2","Mounting: Clamp/Bolt-through","Distance to the wall (min): 12.6 cm","Distance to the wall (max): 65.1 cm","Ergonomics","Height adjustment: Yes","Height adjustment type: Gas spring","Height adjustment range: 170 - 510 mm","Tilt angle range: 0 - 180°","Swivel angle: 180°","Angle of rotation: 180°","Design","Product colour: White","Weight & dimensions","Depth: 615 mm","Height: 505 mm","Package width: 465 mm","Package depth: 116 mm","Package height: 570 mm","Logistics data","Master (outer) case width: 590 mm","Master (outer) case length: 480 mm","Master (outer) case height: 250 mm","Products per master (outer) case: 2 pc(s)","Harmonized System (HS) code: 7326909890","Products per pallet (EU): 36 pc(s)","Other features","Country of origin: China"