"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30"
"","","34396022","","Tripp Lite","U280-004-WS3C1","34396022","0037332196507|037332196507","Mobile Device Chargers","1399","","","4-Port USB Charging Station with USB-C Charging and USB-A Auto-Sensing Ports","20240219223135","ICECAT","1","85248","https://images.icecat.biz/img/gallery/34396022_9934900888.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/34396022_9934900888.jpg","https://images.icecat.biz/img/gallery_mediums/34396022_9934900888.jpg","https://images.icecat.biz/img/gallery_thumbs/34396022_9934900888.jpg","","","Tripp Lite 4-Port USB Charging Station with USB-C Charging and USB-A Auto-Sensing Ports","4-Port USB Charging Station with USB-C Charging and USB-A Auto-Sensing Ports","Tripp Lite 4-Port USB Charging Station with USB-C Charging and USB-A Auto-Sensing Ports, Indoor, AC, Black, Red","Tripp Lite 4-Port USB Charging Station with USB-C Charging and USB-A Auto-Sensing Ports. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal, USB 2.0 ports quantity: 4. Product colour: Black, Red","Whether you’re at home or in the office, Tripp Lite’s U280-004-WS3C1 4-Port USB Charging Station provides enough ports and power to keep your devices at 100% capacity. No more peering behind furniture to find an available outlet or unplugging one device to charge another. You can charge up to four tablets, cell phones, laptops and other devices at the same time. The U280-004-WS3C1 doesn’t require a computer, so you can take it anywhere AC power is available.\n\nThe U280-004-WS3C1 features three auto-sensing USB-A ports, each capable of delivering up to 5V, 2.4A, which is enough for charging cell phones, tablets and other mobile devices. Each USB-A port senses the connected device and automatically adjusts the required power level accordingly. A USB-C port supports power output up to 20V, 3A for charging more battery-intensive USB power delivery devices, such as a MacBook®, MacBook Pro® or Chromebook Pixel.\n\nTo charge your USB devices, simply connect the detachable four-foot power cord’s NEMA 1-15P plug to an AC power outlet, and connect your devices to the available USB ports. The unit protects against overheating, overcurrent and overcharging—in fact, it stops charging as soon as your devices’ batteries are at full capacity.\n\nUSB Type-C and USB-C are trademarks of USB Implementers Forum\n\nCharges Up to 4 Devices at the Same Time\n\n ● Recommended for charging tablets, cell phones, laptops and other devices at home or office\n ● Functions anywhere AC power is available—no computer required\n\nProvides Plenty of Juice for Charging\n\n ● USB-A auto-sensing ports each support up to 5V, 2.4A for charging\n ● Senses connected USB-A devices and automatically adjusts required power level\n ● USB-C port supports up to 20V, 3A for charging more battery-intensive devices, such as laptops\n ● Protects against overheating, overcurrent and overcharging\n\nEasy to Use\n\n ● Internal dual-voltage power supply with NEMA 1-15P plug and detachable 1.22 m (4-ft.) cord\n ● No computer required","https://images.icecat.biz/img/gallery/34396022_9934900888.jpg|https://images.icecat.biz/img/gallery/34396022_4196078284.jpg|https://images.icecat.biz/img/gallery/34396022_4567500339.jpg|https://images.icecat.biz/img/gallery/34396022_3522781987.jpg|https://images.icecat.biz/img/gallery/34396022_3250786793.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||","","","","","","","","","Performance","Charger type: Indoor","Charger compatibility: Universal","Power source type: AC","USB 2.0 ports quantity: 4","Operating principle: Contact","Certification: RoHS","Country of origin: Vietnam","Design","Product colour: Black, Red","Weight & dimensions","Width: 76 mm","Depth: 28 mm","Height: 91 mm","Weight: 220 g","Packaging data","Quantity per pack: 1 pc(s)","Package width: 166.1 mm","Package depth: 130 mm","Package height: 35.1 mm","Package weight: 320 g","Logistics data","Master (outer) case width: 365 mm","Master (outer) case length: 175 mm","Master (outer) case height: 140 mm","Master (outer) case gross weight: 3.2 kg","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332196504","Other features","Type: Desktop charging station organizer"