"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47"
"","","3503543","","Canon","0011B001","3503543","","Inkjet Printers","234","PIXMA","","PIXMA iP6220D","20240118173208","ICECAT","1","126245","https://images.icecat.biz/img/norm/high/3503543-1127.jpg","440x330","https://images.icecat.biz/img/norm/low/3503543-1127.jpg","https://images.icecat.biz/img/gallery_mediums/img_3503543_medium_1481104386_8974_23531.jpg","https://images.icecat.biz/thumbs/3503543.jpg","","","Canon PIXMA iP6220D inkjet printer Colour 4800 x 1200 DPI A4","PIXMA iP6220D","Canon PIXMA iP6220D, Colour, 4800 x 1200 DPI, A4, 12 ppm","Canon PIXMA iP6220D. Colour. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 12 ppm","Print borderless photos directly from a digital camera, memory card or camera phone without a PC. The 6.3cm colour LCD viewer lets you view, manipulate and print photos easily with photo lab quality.\r\n\r\nDirect PC-less photo printing\r\nPrint photos directly from PictBridge compatible digital cameras, camcorders and from popular memory cards - no PC is required. The PIXMA iP6220D also provides direct photo printing from camera phones, PCs and PDAs via the IrDA interface or an optional Bluetooth® unit.\r\n\r\nPhoto lab print quality\r\nAchieve a 4800 x 1200dpi print resolution thanks to Canon's FINE Cartridges with 2pl ink droplets and a 6-ink system. The end result is detailed and vibrant colour output for all your photos.\r\n\r\nLong-lasting prints\r\nCanon's ChromaLife100 system of print head, new formulation inks and Canon genuine photo papers preserves your memories producing long-lasting beautiful photos\r\n\r\nFast borderless photo printing\r\nPrint a photo lab quality 10 x 15cm borderless photo in approximately 1 minute in Standard mode. Enjoy rapid borderless photo printing from a small credit card size right up to A4. \r\n\r\nLarge LCD for ease of use\r\nA large 6.3cm colour LCD viewer simplifies operation. Manage photo selection and printing formats without connecting to a PC. Manipulate and edit images direct from the LCD. Detect then correct red-eye, brighten faces, smooth out jagged edges and print captured picture information.\r\n\r\nCompact and stylish\r\nThe PIXMA iP6220D is compact and stylish due to an ingenious design utilising advanced FINE cartridges that take up less space.\r\n\r\n\r\nFeatures:\r\nDirect photo printing: PictBridge, memory cards, camera phones\r\nPhoto quality: max. 4800 x 1200dpi, 6-ink system \r\nChromaLife100 system for long-lasting photos \r\nPhoto lab quality 10 x 15cm borderless photo in approx. 1 minute \r\n6.3cm colour LCD","https://images.icecat.biz/img/norm/high/3503543-1127.jpg|https://images.icecat.biz/img/gallery/324772_6125.jpg","440x330|200x186","|","","","","","","","","","","Features","Colour: Yes","Printing","Maximum resolution: 4800 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 12 ppm","Print speed (colour, normal quality, A4/US Letter): 10 ppm","Time to first page (colour, normal): 54 s","Input & output capacity","Total input capacity: 100 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Card stock, Envelopes, Glossy paper, Iron-On Transfers, Photo paper, Plain paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5","Maximum print size: 210 x 297 mm","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Legal","Ports & interfaces","PictBridge: Yes","Direct printing: Yes","Performance","Sound power level (printing): 43 dB","Design","Market positioning: Home & office","Power","Power consumption (printing): 11 W","Power consumption (standby): 1 W","System requirements","Mac compatibility: Yes","Compatible operating systems: Windows 98/Me/2000/XP\nMac OS X 10.2.1 +","Minimum storage drive space: 370 MB","Minimum system requirements: CD-ROM","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 438 mm","Depth: 260 mm","Height: 172 mm","Weight: 3.7 kg","Packaging data","Bundled software: Easy-WebPrint\nEasy-PhotoPrint\nPhotoRecord\nEasy-PrintToolBox\nEasy-PhotoPrint (Mac)","Other features","Infrared data port: Yes","Print technology: Inkjet","Interface: USB 2.0, IrDA 1.1","Paper handling","Recommended media weight: 64 - 105 g/m²"