"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49"
"","","3614139","","D-Link","DWA-131","3614139","0777786369309|777786369309|0790069326905|790069326905|0790069409257|790069409257|0218005026905|218005026905","Network Cards","182","","","DWA-131","20230509091022","ICECAT","1","619409","https://images.icecat.biz/img/gallery/3614139_4791.jpg","508x407","https://images.icecat.biz/img/gallery_lows/3614139_4791.jpg","https://images.icecat.biz/img/gallery_mediums/3614139_4791.jpg","https://images.icecat.biz/img/gallery_thumbs/3614139_4791.jpg","http://objects.icecat.biz/objects/mmo_3614139_1538301562_7519_23159.pdf","","D-Link DWA-131 network card 300 Mbit/s","Wireless N Nano USB Adapter IEEE 802.11n (draft 2.0), IEEE 802.11b, IEEE 802.11g","D-Link DWA-131, Wireless, USB, 300 Mbit/s, Black","D-Link DWA-131. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 300 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Antenna type: PIFA, Product colour: Black","The DWA-131 Wireless N Nano USB Adapter connects your desktop or notebook computer to a wireless network enabling you to access high-speed Internet, transfer files, and stream media from anywhere in your home.\r\n\r\nSuperior Wireless Coverage\r\nD-Link DWA-131 Wireless N Nano USB Adapter provides superior wireless signal for your computer compared to the existing wireless 802.11g technology. This Wireless N adapter is ideal for day-to-day activities such as transferring files, browsing the Internet, and downloading music. D-Link Wireless N products use smart Antenna technology to transmit multiple streams of data allowing you to receive wireless signals from the farthest corners of your home. Furthermore, D-Link Wireless N technology extends your wireless range, while maintaining compatibility with all your existing 802.11b/g wireless routers and access points.\r\n\r\nEasy To Set Up\r\nThe Quick Setup Wizard provides an easy way to setup your USB adapter and the Wireless Manager included with this product helps keep track of all your most frequently accessed networks.\r\n\r\nCompact And Convenient\r\nThe DWA-131 easily connects your desktop or notebook PC to a wireless network for Internet access and file sharing. Wi-Fi Protected Setup (WPS) feature enables devices to establish an easy, one-time, single-click connection with an access point or wireless router, eliminating complex encryption codes. WPS also offers advanced security features that are simple and easy to configure. With its unique ‘Firefly’ design and unmatched performance, this ultra-portable USB adapter is an ideal choice for setting up a secure wireless connection. ","https://images.icecat.biz/img/gallery/3614139_4791.jpg|https://images.icecat.biz/img/gallery/3614139_2132.jpg|https://images.icecat.biz/img/gallery/img_3614139_high_1470843620_691_9027.jpg","508x407|526x602|582x432","||","","","","","","","","","Ports & interfaces","Connectivity technology: Wireless","Host interface: USB","Network","Maximum data transfer rate: 300 Mbit/s","Wi-Fi band: Single-band (2.4 GHz)","Frequency range: 2.4 - 2.4835 GHz","Security algorithms: WEP, WPS","Design","Component for: PC/Laptop","Product colour: Black","Antenna type: PIFA","Certification: FCC Class B\nIC\nWi-Fi\nCE\nC-Tick","System requirements","Compatible operating systems: Windows 2000, XP, Vista (32/64 bit), Windows 7","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 18 mm","Depth: 34.4 mm","Height: 7.7 mm","Weight: 3.1 g","Packaging data","Package width: 141 mm","Package depth: 109 mm","Package height: 19 mm","Package weight: 70.6 g","Logistics data","Harmonized System (HS) code: 85176990","Shipping (inner) case net weight: 920 g","Shipping (inner) case length: 45.5 cm","Shipping (inner) case height: 32.5 cm","Shipping (inner) case width: 21.4 cm","Products per shipping (inner) case: 80 pc(s)","Pallet gross weight (air): 462.7 kg","Master (outer) cases per pallet (air): 72 pc(s)","Products per pallet (air): 5760 pc(s)","Pallet height (air): 2.08 m","Pallet gross weight (sea): 462.7 kg","Master (outer) cases per pallet (sea): 72 pc(s)","Products per pallet (sea): 5760 pc(s)","Pallet height (sea): 2.08 m","Shipping (inner) case gross weight: 6.17 kg","Pallet gross width: 120 cm","Pallet gross length: 110 cm","Other features","Compliance industry standards: IEEE 802.11n (draft 2.0), IEEE 802.11b, IEEE 802.11g","Link/Act LED: Yes"