"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40" "","","36301393","","Neomounts","PLASMA-M2500TSILVER","36301393","8717371445942","Monitor Mounts & Stands","942","","","Neomounts motorised floor stand","20240523172642","ICECAT","1","362643","https://images.icecat.biz/img/gallery/36301393_6690600350.jpg","1004x1004","https://images.icecat.biz/img/gallery_lows/36301393_6690600350.jpg","https://images.icecat.biz/img/gallery_mediums/36301393_6690600350.jpg","https://images.icecat.biz/img/gallery_thumbs/36301393_6690600350.jpg","http://objects.icecat.biz/objects/mmo_36301393_1716478001_1587_4109890.pdf","http://objects.icecat.biz/objects/mmo_36301393_1701356289_4005_3749656.pdf","Neomounts motorised floor stand","Neomounts Mobile Motorised TV/LFD Trolley for 42""-100"" screen, with tabletop tilt function, Height Adjustable - Silver","Neomounts motorised floor stand, 150 kg, 106.7 cm (42""), 2.54 m (100""), 800 x 600 mm, Height adjustment, Silver","Neomounts motorised floor stand. Maximum weight capacity: 150 kg, Minimum screen size: 106.7 cm (42""), Maximum screen size: 2.54 m (100""), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 800 x 600 mm. Height adjustment, Tilt angle range: 0 - 90°. Product colour: Silver","Create the optimum viewing positioning for both standing and seated audiences with the Neomounts PLASMA-M2500TSILVER motorised floor stand. The trolley is a perfect solution for classrooms, offices, meeting rooms and public areas.\n\nThe floor stand has a 90° tilt function that allows the (touch) screen to be used in table-top mode. The PLASMA-M2500TSILVER is suited for 42-100"" screens with a VESA hole pattern of 400x200 to 800x600 mm and has a maximum weight capacity of 150 kg. The cable management system ensures orderly routing of the cables at the back of the mount.\n\nThe mobile floor stand is automatically tiltable (90°) and height adjustable over a height of 50 cm with a remote control. From the floor to the center the height of the screen is variable from 91,4-141,4 cm. The trolley features four solid castor wheels, of which the two front wheels are equipped with a brake. Thanks to these high-quality wheels, the trolley can be easily moved over doorsteps and thresholds.","https://images.icecat.biz/img/gallery/36301393_6690600350.jpg|https://images.icecat.biz/img/gallery/36301393_7797280324.jpg|https://images.icecat.biz/img/gallery/36301393_0191431407.jpg|https://images.icecat.biz/img/gallery/36301393_2490077986.jpg|https://images.icecat.biz/img/gallery/36301393_3879156731.jpg|https://images.icecat.biz/img/gallery/36301393_9385279599.jpg|https://images.icecat.biz/img/gallery/36301393_7455621053.jpg|https://images.icecat.biz/img/gallery/b8da811616f291d32e16b6d8198fb0bd.jpg","1004x1004|1004x1004|1004x1004|1004x1004|1004x1004|1004x1004|1004x670|1004x1004","|||||||","","","","","","","","","","Mounting","Maximum weight capacity: 150 kg","Maximum screen size: 2.54 m (100"")","Mounting type: Floor","Minimum screen size: 106.7 cm (42"")","Minimum VESA mount: 200 x 200 mm","Maximum VESA mount: 800 x 600 mm","Number of displays supported: 1","Panel mounting interface: 200 x 200,800 x 600 mm","Ergonomics","Height adjustment: Yes","Height adjustment range: 810 - 1310 mm","Tilt angle range: 0 - 90°","Cable management: Yes","Remotely operated: Yes","Design","Product colour: Silver","Technical details","Number of wheels: 4 wheel(s)","Weight & dimensions","Width: 1035 mm","Depth: 800 mm","Height: 1730 mm","Package width: 960 mm","Package depth: 650 mm","Package height: 1140 mm","Logistics data","Master (outer) case width: 960 mm","Master (outer) case length: 650 mm","Master (outer) case height: 1140 mm","Master (outer) case gross weight: 64 kg","Products per master (outer) case: 1 pc(s)","Master (outer) case net weight: 56.8 kg","Harmonized System (HS) code: 85299097","Products per pallet (EU): 3 pc(s)","Other features","Height (max): 134 cm","Country of origin: Germany","Weight & dimensions","Package net weight: 56 kg"