"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47"
"","","37050640","","Tripp Lite","B070-016-19-IP2","37050640","0037332177315|037332177315","Rack Consoles","1500","","","B070-016-19-IP2 NetCommander 16-Port Cat5 KVM over IP Switch - 19 in. LCD, 2 Remote + 1 Local User, 1U Rack-Mount","20240320111909","ICECAT","1","93046","https://images.icecat.biz/img/gallery/37050640_0969840422.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/37050640_0969840422.jpg","https://images.icecat.biz/img/gallery_mediums/37050640_0969840422.jpg","https://images.icecat.biz/img/gallery_thumbs/37050640_0969840422.jpg","http://objects.icecat.biz/objects/mmo_37050640_1640196011_2819_19837.pdf","","Tripp Lite B070-016-19-IP2 NetCommander 16-Port Cat5 KVM over IP Switch - 19 in. LCD, 2 Remote + 1 Local User, 1U Rack-Mount","NetCommander 16-Port Cat5 KVM over IP Switch - 19 in. LCD, 2 Remote 1 Local User, 1U Rack-Mount","Tripp Lite B070-016-19-IP2 NetCommander 16-Port Cat5 KVM over IP Switch - 19 in. LCD, 2 Remote + 1 Local User, 1U Rack-Mount, 48.3 cm (19""), 1280 x 1024 pixels, LCD, PS/2; USB; VGA, UL 60950-1 (USA), CAN/CSA (Canada), FCC Part 15 Class A, CE, IEC 60950-1, 100 - 240 V","Tripp Lite B070-016-19-IP2 NetCommander 16-Port Cat5 KVM over IP Switch - 19 in. LCD, 2 Remote + 1 Local User, 1U Rack-Mount. Display diagonal: 48.3 cm (19""), Display resolution: 1280 x 1024 pixels, Display: LCD. Interface: PS/2; USB; VGA. Certification: UL 60950-1 (USA), CAN/CSA (Canada), FCC Part 15 Class A, CE, IEC 60950-1. AC adapter input voltage: 100 - 240 V, AC adapter frequency: 50/60 Hz, Input current: 1.2/0.7 A. Width: 477.3 mm, Height: 43.4 mm, Depth: 692.4 mm","Tripp Lite's B070-016-19-IP2 NetCommander® 16-Port Cat5 1U Rack-Mount Console KVM Switch includes a full keyboard, 19-inch LCD screen and touchpad in a 1U rack-mount console. It connects up to 16 computers and/or servers and allows you to control them locally or remotely via LAN, WAN or web browser.\n\nConnect computers/servers up to 100-ft. (30.5 m) away using Cat5e/6 cabling and a compatible Tripp Lite B078-Series server interface unit (B078-101-USB2 required for Fast Virtual Media speeds up to 12 Mbps). Dual 10/100 LAN ports ensure uninterrupted remote access in case one port should fail. A local user and two remote users can log on simultaneously and switch between the 16 ports using an on-screen display, hotkeys or remote toolbar. Multi-level password protection prohibits unauthorized access.\n\nThe LCD supports video resolutions up to 1366 x 768. Dual serial ports allow control of serial devices, such as IP PDUs, firewalls and routers. You can assign individual ports to an IP PDU port to power on/off the server connected to that port. The heavy-duty steel housing slides neatly into the rack when not in use. \n\nFree NetCommander-AXS management software is available to access and control your Tripp Lite NetCommander IP KVM switches (B070 and B072 Series). From a single interface, you can access server ports on any of your KVM switches, power cycle or power on/off outlets of IP PDUs, and manage KVM settings. This software can be found at the Technical Support link in the right-hand column.\n\nIncludes 16-Port KVM Switch, 19 in. LCD, Keyboard and Touchpad\nMounts in 1U of space in EIA-standard 19 in. rack\nConnects up to 16 computers/servers up to 100-ft. (30.5 m) away via Cat5e/6 cabling and Tripp Lite B078 Series SIUs\nTo convert DisplayPort or HDMI computers to VGA, use Tripp Lite adapters P134-06N-VGA-V2 or P131-06N. Maximum video resolutions using adapters may vary.\nFast Virtual Media KVM system: U.S. Patent #9,417,720\nBIOS-level control of any server brand and model\n\nIP Remote Access for Fewer Trips to the Server Room\nJava-based application allows Windows computers to control a target server via web browser from any location over a secured IP connection\nA non-browser client is available that allows Windows computers to remotely access the KVM without the need for a browser and without the need to install Java \nUp to 3 users (1 local, 2 remote) can sign in simultaneously\nUp to 5 users can share a single session\nSupports both IPv4 and IPv6\nDual 10/100 Mbps LAN ports for uninterrupted remote access in case one port should fail\n\nSimplifies IT Tasks\nUsers can switch between ports via on-screen display, hotkeys or remote toolbar\nDual RJ45 serial ports for connecting IP devices, such as PDUs, firewalls and routers\nAssign individual ports to an IP PDU port to power on/off the server connected to that port\nVirtual Media allows .iso file to be mounted to target server and accessed directly\nSupports RADIUS and LDAP/S authentication\nLog tracks events on your installation\n\nLarge 19 in. LCD Screen\nSupports video resolutions up to 1366 x 768; 1920 x 1080 remotely\nDDC emulation allows for optimal output to LCD\n\nAdvanced Security Features\nMulti-level password protection—create administrator accounts with full access and user accounts with limited access\nSupports TLS 1.2 security protocol\n\nFree NetCommander-AXS Management Software\nAccess and manage all of your NetCommander IP KVM switches from one interface\nAccess server ports on any KVM, power cycle or power on/off outlets of IP PDUs, and manage KVM settings\nFree download available at Technical Support link in right-hand column\n\nTAA-Compliant\nCompliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases","https://images.icecat.biz/img/gallery/37050640_0969840422.jpg|https://images.icecat.biz/img/gallery/37050640_9514513424.jpg|https://images.icecat.biz/img/gallery/37050640_3975050071.jpg|https://images.icecat.biz/img/gallery/37050640_0676113637.jpg","1200x1200|1200x1200|1200x1200|1200x1200","|||","","","","","","","","","19 in. LCD supports video resolutions up to 1366 x 768|Cat5e/6 cabling connects computers/servers up to 100-ft. (30.5 m) away|Simultaneous support for 3 users—1 local, 2 remote|Supports IPv4 and IPv6|Mounts in 1U of space in EIA-standard 19 in. rack","Display","Display diagonal: 48.3 cm (19"")","Display resolution: 1280 x 1024 pixels","Display: LCD","On Screen Display (OSD): Yes","Technical details","Height (in Rack Units): 1","Product colour: Black","Built-in KVM switch: Yes","KVM switch ports quantity: 16","Operating temperature (T-T): -4 - 140 °F","Relative humidity: 0 - 80%","Security algorithms: 128-bit AES, 802.1x RADIUS, HTTPS","Sustainability certificates: RoHS","Country of origin: Taiwan","Ports & interfaces","Interface: PS/2; USB; VGA","Keyboard","Hot keys: Yes","Certificates","Certification: UL 60950-1 (USA), CAN/CSA (Canada), FCC Part 15 Class A, CE, IEC 60950-1","Power","AC adapter input voltage: 100 - 240 V","AC adapter frequency: 50/60 Hz","Input current: 1.2/0.7 A","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 60 °C","Weight & dimensions","Width: 477.3 mm","Height: 43.4 mm","Depth: 692.4 mm","Weight: 12.9 kg","Packaging data","Package weight: 19.8 kg","Package width: 591.8 mm","Package depth: 891.5 mm","Package height: 149.9 mm","Packaging content","Quick installation guide: Yes","Rack mount kit: Yes","Logistics data","Master (outer) case width: 595.1 mm","Master (outer) case length: 833.9 mm","Master (outer) case height: 150.1 mm","Master (outer) case gross weight: 18 kg","Products per master (outer) case: 1 pc(s)"