"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33" "","","39502655","","Tripp Lite","U026-025","39502655","0037332206930|037332206930","USB Cables","1158","","","U026-025 USB 2.0 Active Extension Repeater Cable (A M/F), 25 ft. (7.62 m)","20240219195435","ICECAT","1","84179","https://images.icecat.biz/img/gallery/39502655_6632070393.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/39502655_6632070393.jpg","https://images.icecat.biz/img/gallery_mediums/39502655_6632070393.jpg","https://images.icecat.biz/img/gallery_thumbs/39502655_6632070393.jpg","http://objects.icecat.biz/objects/mmo_39502655_1708368846_3_1924254.pdf","","Tripp Lite U026-025 USB 2.0 Active Extension Repeater Cable (A M/F), 25 ft. (7.62 m)","USB 2.0 Active Extension Repeater Cable (A M/F), 25 ft. (7.62 m)","Tripp Lite U026-025 USB 2.0 Active Extension Repeater Cable (A M/F), 25 ft. (7.62 m), 7.62 m, USB A, USB A, USB 2.0, Male/Female, Black","Tripp Lite U026-025 USB 2.0 Active Extension Repeater Cable (A M/F), 25 ft. (7.62 m). Cable length: 7.62 m, Connector 1: USB A, Connector 2: USB A, USB version: USB 2.0, Connector gender: Male/Female, Maximum data transfer rate: 480 Mbit/s, Connector contacts plating: Nickel/Gold, Product colour: Black, Magnetically shielded","The U026-025 USB 2.0 Hi-Speed Active Extension Cable (M/F) increases the length of a device cable an additional 25 feet (7.6 meters) with no danger of signal loss or decrease in performance. Connect the male plug to a USB port on your computer or hub and the female end to a USB device cable. A built-in bus-powered signal booster ensures peak USB 2.0 signal quality. Backward compatible with previous USB generations, this active USB extension cable supports data transfer rates up to 480 Mbps.\n\nThe U026-025 works with all computers, devices and cables with USB-A connectors, and provides up to 150mA of power to the connected device. An external power supply or powered USB 2.0 hub is necessary if the connected device requires more than 150mA.\n\nPremium foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. Molded gold-plated connectors with corrosion-resistant gold-plated contacts provide maximum conductivity and minimize data loss. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking.","https://images.icecat.biz/img/gallery/39502655_6632070393.jpg|https://images.icecat.biz/img/gallery/39502655_7047044080.jpg|https://images.icecat.biz/img/gallery/39502655_5564023885.jpg|https://images.icecat.biz/img/gallery/39502655_5706871228.jpg|https://images.icecat.biz/img/gallery/39502655_0301280486.jpg|https://images.icecat.biz/img/gallery/39502655_7926340063.jpg|https://images.icecat.biz/img/gallery/39502655_7805161948.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||","","","","","","","","","Features","Cable length: 7.62 m","USB version: USB 2.0","Connector 1: USB A","Connector 2: USB A","Connector 1 gender: Male","Connector 2 gender: Female","Product colour: Black","Connector gender: Male/Female","Connector 1 form factor: Straight","Connector 2 form factor: Straight","Connector contacts plating: Nickel/Gold","Magnetically shielded: Yes","Maximum data transfer rate: 480 Mbit/s","Plug and Play: Yes","Country of origin: China","Certification: CE, FCC","Packaging data","Package width: 228.6 mm","Package depth: 266.7 mm","Package height: 12.7 mm","Package weight: 360 g","Package type: Polybag","Sustainability","Sustainability certificates: RoHS","Logistics data","Harmonized System (HS) code: 84733080","Master (outer) case width: 348 mm","Master (outer) case length: 400 mm","Master (outer) case height: 25.4 mm","Master (outer) case gross weight: 1.68 kg","Products per master (outer) case: 5 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332206937"