"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50" "","","4000670","","TP-Link","TD-8840T","4000670","","Wired Routers","244","","","TD-8840T","20221021103210","ICECAT","1","177188","https://images.icecat.biz/img/norm/high/4000670-TP-LINK.jpg","450x270","https://images.icecat.biz/img/norm/low/4000670-TP-LINK.jpg","https://images.icecat.biz/img/gallery_mediums/img_4000670_medium_1481125110_9745_23568.jpg","https://images.icecat.biz/thumbs/4000670.jpg","","","TP-Link TD-8840T wired router Fast Ethernet Black, White","TD-8840T, ADSL2+, Fast Ethernet, 4x RJ-45, QoS, PPPoE, Black/White","TP-Link TD-8840T, Fast Ethernet, Black, White","TP-Link TD-8840T. Networking standards: IEEE 802.11a, IEEE 802.1D, IEEE 802.3, Ethernet interface type: Fast Ethernet, Cabling technology: 10/100Base-T(X). Upstream data rate: 3.5 Mbit/s, Downstream data rate: 24 Mbit/s, DSL specification: ADSL2+, ANSI T1.413, ITU-T G.992.1, ITU-T G.992.2, ITU-T G.994.1, ITU-T G.992.3, ITU-T G.992.5. Switching protocols: IGMP, Management protocols: SNMP, CWMP, Supported network protocols: PPPoE, IP, TCP, UDP, ARP. Security algorithms: 64-bit WEP, Firewall security: Network address translation (NAT) firewall, Stateful packet inspection (SPI) firewall, VPN support: IPSec/PPTP/L2TP. Product colour: Black, White","The TP-Link ADSL2+ Modem Router (TD-8840T) is a 2-in-1 device that combines the functions of a DSL modem and 4-port 10/100 Ethernet router. It supports the latest ADSL2/2+ standards to provide higher performance (up to 24Mbps downstream) and longer reach from your Internet Service Provider’s (ISP) Digital Subscriber Line Access Multiplexer (DSLAM). You can also create a wired network to share your high-speed Internet connection, documents, photos, music, videos, and printers.\r\n \r\nThe TD-8840T includes a built-in QoS engine that helps prioritize Internet traffic to enable smooth Internet phone calls (VoIP) and lag-free online gaming. In addition, this device includes Dual Active Firewalls (Packet filtering and NAT) to help protect your network from potential attacks from across the Internet. Setting up the TD-8840T is simple since it automatically detects your DSL settings to quickly establish a connection to the Internet.\r\n \r\nThe TD-8840T also supports TR-069 which automatically updates the firmware and other settings when they become available from your ISP. Featuring high ADSL performance, various QoS policy, easy-to-use, TD-8840T is your best choice to access to the internet.\r\n \r\nThe device comes with a CD with an Easy Setup Assistant that helps you step by step to configure your Internet connection. This feature allows even novice users to setup the router products without sacrificing any key features, just play the AUTO-RUN CD bundled to have your network set up quickly & hassle-free.\r\n\r\nFeatures\r\n- Access a high-speed DSL Internet connection;\r\n- Up to 24Mbps downstream speed;\r\n- Supports Annex M, which can double upstream data rates;\r\n- - Built-in switch connects four local PCs directly, and daisy-chain out to more hubs and switches as your network grows;\r\n- - QoS prioritization based on ToS, DSCP, service type or 802.1p;\r\n- Triple Active Firewalls: SPI, NAT and Packet Filter;\r\n- Supports DHCP, Universal Plug-and-Play (UPnP), and includes a user-friendly Setup Wizard which takes you through configuring your network, step by step;\r\n- Administer and Upgrade the Router Remotely over the Internet.","https://images.icecat.biz/img/norm/high/4000670-TP-LINK.jpg","450x270","","","","","","","","","","Network","Networking standards: IEEE 802.11a, IEEE 802.1D, IEEE 802.3","Ethernet interface type: Fast Ethernet","Ethernet LAN: Yes","Cabling technology: 10/100Base-T(X)","Ethernet LAN data rates: 10,100 Mbit/s","DSL features","ADSL: Yes","Upstream data rate: 3.5 Mbit/s","Downstream data rate: 24 Mbit/s","DSL specification: ADSL2+, ANSI T1.413, ITU-T G.992.1, ITU-T G.992.2, ITU-T G.994.1, ITU-T G.992.3, ITU-T G.992.5","Management features","Quality of Service (QoS) support: Yes","Ports & interfaces","Ethernet LAN (RJ-45) ports: 4","RJ-11 ports quantity: 1","DC-in jack: Yes","Protocols","DHCP server: Yes","DMZ support: Yes","Switching protocols: IGMP","Management protocols: SNMP, CWMP","Supported network protocols: PPPoE, IP, TCP, UDP, ARP","Security","Security algorithms: 64-bit WEP","Firewall security: Network address translation (NAT) firewall, Stateful packet inspection (SPI) firewall","MAC address filtering: No","VPN support: IPSec/PPTP/L2TP","Design","Product colour: Black, White","Power","Power over Ethernet (PoE): Yes","Operational conditions","Operating temperature (T-T): 0 - 55 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Packaging data","Quick start guide: Yes","Other features","Outdoor range: 6000m","Dimensions (WxDxH): 174 x 120 x 28.8 mm","Remote administration: HTTP, SNMP, TFTP, FTP","Networking features: Fast Ethernet","Connectivity technology: Wired","Network","ATM features: RFC 1483, UBR, CBR, VBR-rt, VBR-nrt, PVCs","Other features","Connectivity LEDs: Y","Dimensions (W x D x H) (imperial): 175.3 x 119.4 x 27.9 mm (6.9 x 4.7 x 1.1"")"