"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34"
"","","4146814","","D-Link","DIR-457","4146814","","Wireless Routers","3982","","","DIR-457","20221021101432","ICECAT","1","147461","https://images.icecat.biz/img/norm/high/4146814-2182.jpg","729x360","https://images.icecat.biz/img/norm/low/4146814-2182.jpg","https://images.icecat.biz/img/norm/medium/4146814-2182.jpg","https://images.icecat.biz/thumbs/4146814.jpg","","","D-Link DIR-457 wireless router White","DIR-457 MyPocket 3G HSDPA Router - 54Mbps, WEP, WPA-PSK/WPA2-PSK, WPS (PIN/PBC)","D-Link DIR-457, Ethernet LAN, White","D-Link DIR-457. Receiver sensitivity: - 802.11b (-86dBm) @ 11Mbps - 802.11g (-72dBm) @ 54Mbps. Product colour: White, LED indicators: Power. Certification: FCC Class B, CE Class B, NCC, GOST. Power consumption (typical): 2.5 W. Minimum processor: PowerPC G3, Minimum RAM: 256 MB, Minimum storage drive space: 100 MB","The DIR-457 MyPocket 3G HSDPA Router allows users to access worldwide mobile broadband networks. Once connected, you can enjoy data transmission and media streaming on-the-go. Simply insert your data SIM card, and share your 3G Internet connection through a secure 802.11g wireless network.\r\n\r\nStay in touch wherever you are\r\nThe router is small and light enough to fit in your pocket. You don’t have to worry about where to place it, as it functions on a battery that provides up to two hours uninterrupted connectivity when transferring data.\r\nBased on UMTS/HSDPA 3G broadband technology, the router downloads data at speeds of up to 3.6 Mbps (384 kbps upload), ideal for Internet access on the go. \r\n\r\nMulti-functionality\r\nThe router can be configured to work as a Wi-Fi router or 3G modem at the flip of a switch. As a router, you can share 3G connectivity between up to 16 Wi-Fi devices such as smart phones, notebooks or gaming consoles. Alternatively, you can enjoy personal access to the Internet by connecting the myPocket router directly to your computer via the USB cable provided.\r\n\r\nSMS compatibility\r\nThe DIR-457 can be used to perform all the text messaging functions that can be done on a mobile phone such as sending, receiving, replying, forwarding and deleting. Similarly, contacts on the SIM card can be displayed through the Contacts Manager; editing, adding, deleting or importing contacts is also possible.\r\n\r\nAdvanced network security\r\nThe DIR-457 utilises a built-in firewall to prevent potential attacks from across the Internet. It includes the best wireless encryption (WPA/WPA2) to prevent eavesdropping.\r\n\r\nSimple to install and use\r\nThe router can be installed quickly and easily almost anywhere. This router is great for situations where an impromptu wireless network must be set up, or wherever conventional network access is unavailable.","https://images.icecat.biz/img/norm/high/4146814-2182.jpg","729x360","","","","","","","","","","","Network","Ethernet LAN: Yes","Supports ISDN connection: No","Receiver sensitivity: - 802.11b (-86dBm) @ 11Mbps\n- 802.11g (-72dBm) @ 54Mbps","Ports & interfaces","DC-in jack: Yes","Design","Product colour: White","LED indicators: Power","Packaging content","Manual: Yes","Features","Certification: FCC Class B, CE Class B, NCC, GOST","Power","Power consumption (typical): 2.5 W","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 90%","System requirements","Minimum processor: PowerPC G3","Minimum RAM: 256 MB","Minimum storage drive space: 100 MB","Weight & dimensions","Weight: 75 g","Other features","Compatible operating systems: - Windows Vista, XP, 2000\n- Mac OS X 10.4, 10.5, 10.6","Dimensions (WxDxH): 110 x 65 x 13.6 mm","Power requirements: DC 5V/1A","Networking features: Ethernet, Fast Ethernet","Minimum system requirements: - USB 2.0 port\n- MicroSD card","Maximum data transfer rate: 0.054 Gbit/s","Frequency range: 2.4 - 2.483 GHz","xDSL connection: No","Output power description: 802.11b (17dBm), 802.11g (14dBm)"