"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95"
"","","4594100","","Samsung","SCX-4600","4594100","8808993419883|8808993419890|8808993414499|8808993426157","Multifunction Printers","304","","","SCX-4600","20240301122957","ICECAT","1","270094","https://images.icecat.biz/img/norm/high/4594100-5839.jpg","250x250","https://images.icecat.biz/img/norm/low/4594100-5839.jpg","https://images.icecat.biz/img/gallery_mediums/img_4594100_medium_1481119234_0231_23752.jpg","https://images.icecat.biz/thumbs/4594100.jpg","","","Samsung SCX-4600 multifunction printer Laser A4 1200 x 1200 DPI 23 ppm","SCX-4600, Print, Scan, Copy, 23ppm, A4, 1200 x 1200 dpi, laser, USB 2.0","Samsung SCX-4600, Laser, 1200 x 1200 DPI, Mono copying, Colour scanning, A4","Samsung SCX-4600. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4","See it. Print it. It’s that easy with the Samsung SCX-4600 mono laser MFP. Equipped with an\ninnovative Print Screen feature, you simply press the Easy Screen Print button, and you can print either your entire desktop or just the active window. That’s especially convenient for printing multiple web pages. Samsung’s AnyWeb Print software lets you select, drag and drop content from different web pages into a new page, then print your screen. You also get print speeds of up to 23 ppm and a sleek, compact design. \n\nMultifunction Printer\nProductivity is key to running any office or professional workgroup. And the versatile SCX-4600 was designed to deliver exactly that. Now you can print, copy, and scan with unparalleled convenience, ease and speed. Why cram a corner of your office with several different machines when all you need is one central device - the 3-in-1 SCX-4600 laser multifunction printer.\n\nESP Easy Screen print Button\nThe Print Screen function is a quick and easy way to print the contents of your computer screen, and it's especially useful if you handle a high volume of web-based information. The ESP button is conveniently located on the printer control panel. Pressing the ESP button down for less than two seconds prints out the contents of your screen as you see it. So you can pull together overlapping web information, pictures or other documents in separate windows, then print them all together. Pressing the ESP button for longer than two seconds will just print the active window.\n\nAnyWeb Print\nSamsung's AnyWeb Print software is another useful feature. It allows you to select, drag and drop content from different webpages into a new blank page on the screen, without any resizing or other editing. AnyWeb Print is a quick and easy way of pulling information together, and you can save the pages you create either as tiff files or pdfs. They can be printed using the Print Screen button or your normal print menu. So you can quickly and easily print what you see. AnyWeb print enables you to gather data together and handle information more effectively.\n\nStreamlined Design\nThe SCX-4600 boasts an attractive enclosed paper feed system which protects paper from dust, keeps its interior clean and reduces the noise level. It also features a glossy, protective top, easy-to-reach power button and 250-sheet capacity.\n\nVersatile Copy Features\nFeatures like ID card copy (front and back on one side of the page), clone copy (multiple images on a single sheet) and poster copy (one image on multiple sheets) save you time.\n\nSamsung Takeback and Recycling Program\nSamsung's S.T.A.R. Program is a free service brought to you by Samsung for our business and consumer customers willing to take responsibility in helping to keep the environment clean.\n\nENERGY STAR Compliant\nBy being ENERGY STAR compliant you are assured that your Samsung model is helping the environment by using less energy while saving you money. ENERGY STAR is a joint program of the U.S. Environmental Protection Agency and the U.S. Department of Energy promoting energy efficiency.\n\nCompass Navigation\nAlways know where your job stands with the navigation feedback LED pattern. It keeps you clued in with its 11 different job status indicators, including error and warning situations.","https://images.icecat.biz/img/norm/high/4594100-5839.jpg|https://images.icecat.biz/img/gallery/16713_4594100_7204.jpg|https://images.icecat.biz/img/gallery/16713_4594100_7635.jpg|https://images.icecat.biz/img/gallery/16713_4594100_2828.jpg|https://images.icecat.biz/img/gallery/16713_4594100_5901.jpg|https://images.icecat.biz/img/gallery/16713_4594100_9450.jpg|https://images.icecat.biz/img/gallery/16713_4594100_5245.jpg|https://images.icecat.biz/img/gallery/16713_4594100_1799.jpg|https://images.icecat.biz/img/gallery/4594100-Samsung--6.jpg|https://images.icecat.biz/img/gallery/4594100-Samsung--2.jpg|https://images.icecat.biz/img/gallery/4594100-Samsung--3.jpg|https://images.icecat.biz/img/gallery/4594100-Samsung--4.jpg|https://images.icecat.biz/img/gallery/4594100-Samsung--1.jpg","250x250|250x250|250x250|250x250|250x250|250x250|250x250|250x250|330x330|180x180|330x330|330x330|515x265","||||||||||||","","","","","","","","","Printing","Print technology: Laser","Printing: No","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 23 ppm","Duplex printing mode: Manual","Warm-up time: 15 s","Time to first page (black, normal): 9 s","Economical printing: Yes","Copying","Copying: Mono copying","Maximum copy resolution: 1200 x 1200 DPI","Copy speed (black, normal quality, A4): 23 cpm","Time to first copy (black, normal): 12 s","Maximum number of copies: 99 copies","Copier resize: 25 - 400%","PC free copying: Yes","Scanning","Scanning: Colour scanning","Optical scanning resolution: 1200 x 1200 DPI","Scanner type: Flatbed scanner","Maximum scan resolution: 4800 x 4800 DPI","Scan technology: CIS","Scan to: File, Image","Input colour depth: 30 bit","Output colour depth: 24 bit","Scan drivers: TWAIN","Fax","Faxing: No","Features","Maximum duty cycle: 12000 pages per month","Number of print cartridges: 1","Printing colours: Black","Digital sender: No","Page description languages: SPL","Input & output capacity","Total input capacity: 250 sheets","Total output capacity: 80 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 1 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 216 x 297 mm","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Executive, Folio, Legal, Letter, Oficio","JIS B-series sizes (B0...B9): B5","Custom media width: 216 - 356 mm","Custom media length: 76 - 127 mm","Paper tray media weight: 60 - 120 g/m²","Ports & interfaces","Direct printing: No","Standard interfaces: USB 2.0","USB port: Yes","Network","Wi-Fi: No","Ethernet LAN: No","Performance","Internal memory: 64 MB","Card reader integrated: No","Processor frequency: 360 MHz","Sound pressure level (printing): 50 dB","Sound pressure level (copying): 52 dB","Sound pressure level (quiet mode): 26 dB","Mac compatibility: Yes","Design","Market positioning: Home & office","Built-in display: Yes","Display: LCD","Display number of lines: 2 lines","Display number of characters: 16","Power","Power consumption (average operating): 370 W","Power consumption (PowerSave): 10 W","Power consumption (standby): 45 W","System requirements","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Linux operating systems supported: Yes","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 10.5 kg","Other features","Dimensions (WxDxH): 416.56 x 408.94 x 276.86 mm","Number of power supply units: 1","Power supply type: AC/DC","Compatible operating systems: Windows 2000, XP, Vista, 2003 Server, 2008 Server\nMac OS X 10.3 - 10.6\nLinux OS","All-in-one functions: Copy, Scan","Colour all-in-one functions: Scan","Colour scanning: Yes","Resizing: Yes","Scanner integrated: Yes"