"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35"
"","","46146321","","Tripp Lite","U442-DOCK13-S","46146321","0037332213396|037332213396","Laptop Docks & Port Replicators","152","","","U442-DOCK13-S USB-C Dock - 4K HDMI, USB 3.x (5Gbps), USB-A/USB-C Hub, GbE","20240108050621","ICECAT","1","91825","https://images.icecat.biz/img/gallery/46146321_8841826146.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/46146321_8841826146.jpg","https://images.icecat.biz/img/gallery_mediums/46146321_8841826146.jpg","https://images.icecat.biz/img/gallery_thumbs/46146321_8841826146.jpg","http://objects.icecat.biz/objects/mmo_46146321_1640201522_8678_3214.pdf","","Tripp Lite U442-DOCK13-S USB-C Dock - 4K HDMI, USB 3.x (5Gbps), USB-A/USB-C Hub, GbE","USB-C Dock - 4K HDMI, USB 3.x (5Gbps), USB-A/USB-C Hub, GbE","Tripp Lite U442-DOCK13-S USB-C Dock - 4K HDMI, USB 3.x (5Gbps), USB-A/USB-C Hub, GbE, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, Silver, HDMI, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, Activity, Power, Aluminium, China","Tripp Lite U442-DOCK13-S USB-C Dock - 4K HDMI, USB 3.x (5Gbps), USB-A/USB-C Hub, GbE. Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C. Product colour: Silver, Hub interfaces: HDMI, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, LED indicators: Activity, Power. Power source type: USB. Weight: 70 g. Package width: 149.9 mm, Package depth: 78.7 mm, Package height: 20.3 mm","USB-C Docking Station Turns Your Device’s USB-C or Thunderbolt 3 Port into a Workstation\nThis multiport USB-C dock expands the potential of your Windows laptop, Chromebook, tablet or other device with a USB-C or Thunderbolt 3 port. It’s ideal for connecting to a wired Gigabit Ethernet network, transmitting digital audio and video to a large display, and adding a thumb drive or other USB peripheral—all at the same time.\n\nSupports USB-C DisplayPort Alternate Mode for Transmitting Audio/Video Signals\nBy connecting the built-in USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to a compatible monitor, television or projector without installing special software drivers.\n\nTransmits Crystal-Clear 4K Video and Digital Audio\nThe HDMI port supports Ultra HD video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz. A DVI display may also be connected using an HDMI to DVI adapter (sold separately). HDCP 2.2 compliance allows you to stream 4K Amazon and Netflix content with no complications.\n\nAccesses a Wired Gigabit Ethernet Network\nThe RJ45 port offers access to a Gigabit Ethernet network when no Wi-Fi is available or when a wired connection offers faster speeds. Connect using a UTP cable (sold separately), and enjoy true 10/100/1000 Mbps Ethernet speeds for fast data transfers.\n\nUSB Ports Connect Keyboards, Thumb Drives and Other USB Peripherals\nThe USB-A and USB-C hub ports accept up USB peripherals, such as flash drives, mice, keyboards and printers. They support fast USB 3.2 Gen 1 data transfer rates up to 5 Gbps and are backward compatible with USB 2.0 and USB 1.1 devices. Note: Host must support USB OTG (On-the-Go).\n\nBuilt-In USB-C Cable Connects in Either Direction\nConnect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time.\n\nReady to Use Right Out of the Package\nThe plug-and-play USB-C dock is specifically designed for use with Windows laptops and other notebooks, smartphones, tablets and devices equipped with a USB-C or Thunderbolt 3 port. It requires no extra software to be downloaded or installed. The compact unit fits easily into a pocket, briefcase or laptop bag for connecting on the go. If additional power is required, the 5V DC power jack is compatible with power supplies (not included) equipped with a 3.5 x 1.35 x 9.5 millimeter output plug, a positive tip and a negative sleeve.","https://images.icecat.biz/img/gallery/46146321_8841826146.jpg|https://images.icecat.biz/img/gallery/46146321_7910548984.jpg|https://images.icecat.biz/img/gallery/46146321_7600258247.jpg|https://images.icecat.biz/img/gallery/46146321_6543308402.jpg|https://images.icecat.biz/img/gallery/46146321_1008314819.jpg|https://images.icecat.biz/img/gallery/46146321_3625988501.jpg|https://images.icecat.biz/img/gallery/46146321_5513970091.jpg|https://images.icecat.biz/img/gallery/46146321_9018926437.jpg|https://images.icecat.biz/img/gallery/46146321_8463724547.jpg|https://images.icecat.biz/img/gallery/46146321_2519332381.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","|||||||||","","","","","","","","","Ports & interfaces","Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 1","HDMI ports quantity: 1","Network","Ethernet LAN (RJ-45) ports: 1","Performance","Product colour: Silver","Hub interfaces: HDMI, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 2 (3.1 Gen 2) Type-C","LED indicators: Activity, Power","Plug and Play: Yes","Housing material: Aluminium","Country of origin: China","Power","Power source type: USB","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Storage temperature (T-T): -10 - 70 °C","Operating relative humidity (H-H): 40 - 50%","Weight & dimensions","Weight: 70 g","Packaging data","Package width: 149.9 mm","Package depth: 78.7 mm","Package height: 20.3 mm","Package weight: 100 g","Technical details","Master (outer) case GTIN (EAN/UPC): 10037332213393","Logistics data","Products per master (outer) case: 10 pc(s)","Master (outer) case width: 99.1 mm","Master (outer) case length: 165.1 mm","Master (outer) case height: 231.1 mm","Master (outer) case gross weight: 1.18 kg","Harmonized System (HS) code: 84719000"