"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39" "","","462729","","Linksys","WAG200G-EU","462729","","Wireless Routers","3982","","","WAG200G","20221021101432","ICECAT","1","302380","https://images.icecat.biz/img/norm/high/462729-2119.jpg","291x475","https://images.icecat.biz/img/norm/low/462729-2119.jpg","https://images.icecat.biz/img/gallery_mediums/img_462729_medium_1480930341_4792_26509.jpg","https://images.icecat.biz/thumbs/462729.jpg","","","Linksys WAG200G wireless router Fast Ethernet","Wireless-G ADSL Home Gateway (Annex A)","Linksys WAG200G, 802.11g, Ethernet LAN, ADSL","Linksys WAG200G. Top Wi-Fi standard: 802.11g, Wi-Fi standards: 802.11b, 802.11g. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WEP, WPA. Supported network protocols: NTP, PPPoE, PPPoA. LED indicators: DSL","The Linksys Wireless-G ADSL Home Gateway is the all-in-one solution for Internet connectivity. The ADSL Modem function gives you a blazing fast connection to the Internet, far faster than a dial-up, and without tying up your phone line.\r\nConnect your computers to the Gateway via the built-in 4-port 10/100 Ethernet Switch to jump start your network. You can share files, printers, hard drive space and other resources. Attach four PCs directly, or connect more hubs and switches to create as big a network as you need. The built-in Wireless-G (802.11g) Access Point allows up to32 wireless devices to connect to your network at a blazing 54Mbps, without running cables through the building. It's also compatible with Wireless-B (802.11b) devices, at 11Mbps. The Gateway's Router function ties it all together and lets your whole network share that high-speed Internet connection.\r\nTo protect your data and privacy, the Wireless-G ADSL Home Gateway features an advanced firewall to keep Internet intruders and attackers out. Wireless transmissions can be protected by powerful WPA2 data encryption. Configuration is a snap with any web browser.\r\nWith the Linksys Wireless-G ADSL Home Gateway at the heart of your network, you're connected to the future.\r\n\r\n-ADSL2+ Modem, Internet-sharing Router, 4-Port Switch and Wireless-G Access Point in one box\r\n-High-speed ADSL2+ Modem gives you a fast, ""Always On"" connection to the Internet\r\n-Connect your home PCs and other wireless devices to the Gateway and the Internet using the built-in Wireless-G Access Point, or connect directly with the 4-port Ethernet Switch\r\n-Advanced Firewall, Content Filtering and Security features protect your PCs, your data, and your family","https://images.icecat.biz/img/norm/high/462729-2119.jpg","291x475","","","","","","","","","","","WAN connection","DSL WAN: Yes","Wireless LAN features","Top Wi-Fi standard: 802.11g","Wi-Fi standards: 802.11b, 802.11g","Network","Ethernet LAN: Yes","Ethernet LAN interface type: Fast Ethernet","Ethernet LAN data rates: 10,100 Mbit/s","Cabling technology: 10/100Base-T(X)","Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u","VPN support: IPSec\r\nPPTP\r\nL2TP","DSL features","ADSL: Yes","Ports & interfaces","Ethernet LAN (RJ-45) ports: 4","DC-in jack: Yes","Management features","Reset button: Yes","Security","Security algorithms: WEP, WPA","Filtering: Yes","MAC address filtering: Yes","DMZ support: Yes","Network address translation (NAT): Yes","Protocols","DHCP server: Yes","Supported network protocols: NTP, PPPoE, PPPoA","Design","LED indicators: DSL","Antenna","Antenna design: External","Antennas quantity: 1","Features","Firmware upgradeable: Yes","Weight & dimensions","Weight: 350 g","Other features","xDSL connection: Yes"