"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29"
"","","4707358","","TP-Link","TD-8817","4707358","","Modems","253","","","TD-8817","20221021103210","ICECAT","1","178764","https://images.icecat.biz/img/norm/high/4707358-6539.jpg","1280x727","https://images.icecat.biz/img/norm/low/4707358-6539.jpg","https://images.icecat.biz/img/norm/medium/4707358-6539.jpg","https://images.icecat.biz/thumbs/4707358.jpg","","","TP-Link TD-8817 modem","TD-8817, ADSL2, Fast Ethernet, 24Mbps, PPPoE, QoS","TP-Link TD-8817, USB 2.0/Ethernet Port, 3.5 Mbit/s, 24 Mbit/s, IEEE 802.3, 802.3u, ATM Forum UNI3.1/4.0 PVC - Up to 8 PVCs PPP over ATM (RFC 2364) PPP over Ethernet (RFC2516) ..., Fast Ethernet","TP-Link TD-8817. Interface: USB 2.0/Ethernet Port. Upstream data rate: 3.5 Mbit/s, Downstream data rate: 24 Mbit/s. Compliance industry standards: IEEE 802.3, 802.3u. Supported protocols: ATM Forum UNI3.1/4.0 PVC - Up to 8 PVCs PPP over ATM (RFC 2364) PPP over Ethernet (RFC2516) ..., Networking features: Fast Ethernet. Compatible operating systems: Windows 98SE, NT, 2000, XP, Vista, 7 MAC OS NetWare UNIX Linux","WHAT THIS PRODUCT DOES\nADSL2+ Ethernet Modem Router TD-8811 is a high performance modem router that provides a full rate of ADSL2+ standard with the superb reliability and a cost-effective solution for home and small business. It is a 2-in-1 device that combines the function of a high-speed DSL modem and a one-Port 10/100Mbps NAT router. Using the TD-8811, you can easily create a secure and high-speed wired network to share files, music, photos, and printers with multiple computers.\n\n2-in-1 Solution\nAs a 2-in-1 device,TD-8811 combines the functions of a high speed DSL modem, and a one-Port 10/100Mbps NAT router. No need to buy a separate router, the TD-8811 is designed to give you a perfect solution to acquiring and sharing high speed Internet access. Then you could save the cost of procurement and the cost of device running.\n\nAccess High-Speed Internet\nUnlike a dial-up Internet service, a DSL Internet connection is always on so that you do not have to wait to access the web. Supporting the latest ADSL standard, the TD-8811 provides higher performance (up to 24Mbps downstream) and longer reach from the central office of your ISP(Internet Service Provider).\n\nEasy to Use\nThe device comes with a CD with an Easy Setup Assistant that helps you step by step to complete your Internet connection and security configurations. This feature allows even novice users to setup the router products without sacrificing any key features, just play the AUTO-RUN CD bundled to have your network set up quickly & hassle-free.\n\nAdvanced Network Security\nSupport NAT firewall, TD-8811 could prevent potential attacks from across the Internet. For added convenience, it supports access control based on MAC address, IP address, domain name or application so parents and network administrators can establish restricted access policies for children or staff.\n\nQuality of Service\nBuilt-in QoS engine provides various QoS policies that help prioritize Internet traffic to enable smooth IPTV streaming and lag-free online gaming. Thus users could experience the benefit of smooth network connection without concern of traffic congestion.\n\nFeatures\n- Access a high-speed DSL Internet connection;\n- Up to 24Mbps downstream speed;\n- Supports Annex M, which can double upstream data rates;\n- Connect your computer using Ethernet or USB;\n- QoS prioritization based on ToS, DSCP, service type or 802.1p;\n- Triple Active Firewalls: SPI, NAT and Packet Filter;\n- Supports DHCP, Universal Plug-and-Play (UPnP), and includes a user-friendly Setup Wizard which takes you through configuring your network, step by step;\n- Administer and Upgrade the Router Remotely over the Internet.","https://images.icecat.biz/img/norm/high/4707358-6539.jpg|https://images.icecat.biz/img/gallery/4707358_1625.jpg|https://images.icecat.biz/img/gallery/4707358_5782.jpg|https://images.icecat.biz/img/gallery/4707358_5444.jpg","1280x727|1280x596|1280x853|1280x801","|||","","","","","","","","","Modem","Interface: USB 2.0/Ethernet Port","Data transmission","Upstream data rate: 3.5 Mbit/s","Downstream data rate: 24 Mbit/s","Network","Compliance industry standards: IEEE 802.3, 802.3u","MAC address filtering: Yes","Protocols","Supported protocols: ATM Forum UNI3.1/4.0 PVC - Up to 8 PVCs\r\nPPP over ATM (RFC 2364)\r\nPPP over Ethernet (RFC2516)\r\nIPoA (RFC1577/2225)","Networking features: Fast Ethernet","Ports & interfaces","Modem (RJ-11) ports: 1","DC-in jack: Yes","Ethernet LAN (RJ-45) ports: 1","System requirements","Compatible operating systems: Windows 98SE, NT, 2000, XP, Vista, 7\r\nMAC OS\r\nNetWare\r\nUNIX\r\nLinux","Operational conditions","Operating temperature (T-T): 0 - 55 °C","Operating relative humidity (H-H): 10 - 95%","Storage temperature (T-T): -40 - 70 °C","Indication","LED indicators: Yes","Weight & dimensions","Dimensions (WxDxH): 165 x 108 x 28 mm","Packaging content","Cables included: LAN (RJ-45), Phone (RJ-11)","Operational conditions","Non-operating relative humidity (non-condensing): 5 - 95%"