"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82"
"","","49106106","","TP-Link","TL-WR940N V6","49106106","8592978094645|6935364092870|0845973051464|845973051464|0745449846764|745449846764|0163120466993|163120466993|0854585546855|854585546855|8459730514646|0755263230564|755263230564|0999996594429|999996594429|0656884605703|656884605703|0230494833109|230494833109|0132018352359|132018352359|0965831227654|965831227654|0806293522935|806293522935|0898029640495|898029640495|0851905159733|851905159733|0191120091259|191120091259|0720509390838|720509390838|0970009754405|970009754405|0803982800701|803982800701|6935364051464|6935364092887","Wireless Routers","3982","","","450Mbps Wireless N Router","20240308090754","ICECAT","1","395205","https://images.icecat.biz/img/gallery/2120587_9410.jpg","960x720","https://images.icecat.biz/img/gallery_lows/2120587_9410.jpg","https://images.icecat.biz/img/gallery_mediums/2120587_9410.jpg","https://images.icecat.biz/img/gallery_thumbs/2120587_9410.jpg","http://objects.icecat.biz/objects/mmo_49106106_1519976166_6482_11160.pdf","http://objects.icecat.biz/objects/mmo_49106106_1519976137_5438_3137.pdf","TP-Link 450Mbps Wireless N Router","TL-WR940N V6, 450Mbps, 4x 10/100Mbps LAN, 1x 10/100Mbps WAN, IEEE 802.11n/g/b, 3x 5dBi","TP-Link 450Mbps Wireless N Router, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, Black, Tabletop router","TP-Link 450Mbps Wireless N Router. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 450 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,1000 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, Firewall security: IP Address Binding, MAC Address Binding. Product type: Tabletop router, Product colour: Black. Cables included: LAN (RJ-45)","What This Product Does\n\n450Mbps Wireless N Router TL-WR940N is a combined wired/wireless network connection device designed specifically for small business and home office networking requirements. With MIMO Technology, TL-WR940N creates an exceptional and advanced wireless performance, making it ideal for streaming HD video, VoIP and online gaming. Also, WPS button on the sleek and fashionable exterior ensures WPA2 encryptions, preventing the network from outside intrusions.\n\nWireless N Speed & Range\n\nComplying with the IEEE 802.11n standard, TL-WR940N can establish a wireless network and get up to 18X the speed and 6X the range of conventional 11g products. Also, with transmission rates up to 450Mbps, it shows more excellent abilities of mitigating data loss over long distances and through obstacles in a small office or a large apartment, even in a steel-and-concrete building. Above all, you could easily pick up the wireless network during long-distance connection where legacy 11g products may not!\n\nBetter Wireless Performance\n\nThe router has the speed to work smoothly with almost any bandwidth intensive application including VoIP, HD streaming, or online gaming, without the lag. Using its powerful N technologies, the router is also able to mitigate data loss over long distances and through obstacles turning your home and even your yard into one big hot - spot.\n\nWPA / WPA2 Encryptions\nWPA/WPA2 encryption standards ensure your wireless connection is safe from intruders.\n\nWPS\nInstantly setup WiFi connections simply by pressing the ""WPS"" button.\n\nEasy Setup\nEither using the optimized user interface and setup wizard or the CD (included) setup wizard will allow you to get ‘online’ quickly and easily.","https://images.icecat.biz/img/gallery/2120587_9410.jpg|https://images.icecat.biz/img/gallery/2120587_6560.jpg|https://images.icecat.biz/img/gallery/79344171_4910387883.jpg|https://images.icecat.biz/img/gallery/79344171_2761119755.jpg|https://images.icecat.biz/img/gallery/79344171_4434141764.jpg|https://images.icecat.biz/img/gallery/49106106_6564851116.jpg","960x720|960x720|960x720|1260x834|1301x764|1000x1000","|||||","","","","","https://youtu.be/QVuRiocjsQg","","","","450Mbps wireless speed ideal for interruption sensitive applications like HD video streaming|Three antennas increase the wireless robustness and stability|Easy wireless security encryption at a push of WPS button|IP based bandwidth control allows administrators to determine how much bandwidth is allotted to each PC","WAN connection","Ethernet WAN: Yes","DSL WAN: No","SIM card slot: No","3G/4G USB modem compatibility: No","Wireless LAN features","Wi-Fi band: Single-band (2.4 GHz)","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","WLAN data transfer rate (max): 450 Mbit/s","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Network","Ethernet LAN: Yes","Ethernet LAN interface type: Fast Ethernet","Ethernet LAN data rates: 10,1000 Mbit/s","Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n","Port forwarding: Yes","VPN support: PPTP, L2TP, IPSec (ESP Head)","Receiver sensitivity: 450M: -68dBm@10% PER\n216M: -70dBm@10% PER\n130M: -78dBm@10% PER\n54M: -74dBm@10% PER\n11M: -85dBm@8% PER\n6M: -88dBm@10% PER\n1M: -93dBm@8% PER","Mobile network","3G: No","4G: No","Ports & interfaces","Ethernet LAN (RJ-45) ports: 5","USB port: No","Memory card slot(s): No","DC-in jack: Yes","Management features","Reset button: Yes","WPS push button: Yes","Security","Security algorithms: WEP, WPA, WPA-PSK, WPA2, WPA2-PSK","Firewall: Yes","Firewall security: IP Address Binding, MAC Address Binding","Guest access: Yes","Stateful Packet Inspection (SPI): Yes","DoS attack prevention: Yes","Filtering: Yes","IP address filtering: Yes","DMZ support: Yes","Protocols","DHCP client: Yes","DHCP server: Yes","Universal Plug and Play (UPnP): Yes","Design","Product type: Tabletop router","Product colour: Black","On/off switch: Yes","Packaging content","Cables included: LAN (RJ-45)","AC adapter included: Yes","Quick installation guide: Yes","Antenna","Antenna design: External","Antenna gain level (max): 5 dBi","Antennas quantity: 3","Features","Certification: CE, FCC, RoHS, Wi-Fi","Power","Power source type: DC","Output voltage: 9 V","Output current: 0.6 A","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 90%","System requirements","Windows operating systems supported: Yes","Linux operating systems supported: Yes","Mac compatibility: Yes","Weight & dimensions","Width: 229.9 mm","Depth: 144.2 mm","Height: 34.8 mm","Packaging data","Package width: 357 mm","Package depth: 223 mm","Package height: 68 mm","Package weight: 660 g","Package type: Box","Logistics data","Harmonized System (HS) code: 85176990"