"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39" "","","498603","","D-Link","DI-624/B","498603","","Wireless Routers","3982","","","108Mbps Super G Wireless Broadband Router","20240118173618","ICECAT","1","115146","https://images.icecat.biz/img/norm/high/253814-365.jpg","300x200","https://images.icecat.biz/img/norm/low/253814-365.jpg","https://images.icecat.biz/img/gallery_mediums/img_498603_medium_1480935180_7151_26509.jpg","https://images.icecat.biz/thumbs/498603.jpg","","","D-Link 108Mbps Super G Wireless Broadband Router wireless router","High-Speed 2.4GHz (802.11g) Wireless 108Mbps Router","D-Link 108Mbps Super G Wireless Broadband Router, CCK, OFDM, IEEE 802.11b, IEEE 802.11g, IEEE 802.1x, IEEE 802.3, IEEE 802.3U, PPTP L2TP IPSec, 128-bit WEP, VPN Pass-through, Domain Blocking, Scheduling, Encryption: 64/128-bit, Ethernet","D-Link 108Mbps Super G Wireless Broadband Router. Modulation: CCK, OFDM. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.1x, IEEE 802.3, IEEE 802.3U, VPN support: PPTP L2TP IPSec. Security algorithms: 128-bit WEP, Firewall security: VPN Pass-through, Domain Blocking, Scheduling, Encryption: 64/128-bit. Switching protocols: Ethernet, Management protocols: HTTP, Data link protocols: Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g. LED indicators: Power","D-Link, the industry pioneer in wireless networking, introduces another performance breakthrough in wireless connectivity'the D-Link AirPlus Xtreme GTM series of high-speed devices capable of transfer rates now up to 15x faster than standard 802.11b with D-Link 108G. And with the new AirPlus Xtreme G DI-624 4-Port Wireless Router, D-Link once again sets a new standard for wireless broadband routers.\r\n\r\nWith the enhancement of D-Link 108G, the DI-624 can achieve wireless speeds up to 15x in a pure D-Link 108G environment through the use of new wireless techniques such as Packet Bursting, FastFrame, Compression & Encryption, and Turbo mode. This provides a bandwidth large enough to handle video/audio streaming and Video on Demand (VoD) applications.\r\n\r\nThe DI-624 features the very latest in advanced wireless silicon chip technology including enhanced security to shield and protect your wireless communication from intruders. It also includes D-Link's own robust firewall security features. The DI-624 is ideal for those creating their first wireless network, as well as for more advanced users looking for additional management settings and policy-based content filtering. Filters can be set based on MAC address, IP address, URL and/or Domain Name. A simple, yet intelligent, web-based setup wizard makes the DI-624 easy for any user to quickly and securely connect computers to share a high-speed Internet connection, files, resources, games or just to communicate. An integrated 4-port switch allows direct connection of up to four computers.\r\n\r\nSeveral wireless clients can also securely connect to the network using WPA (Wi-Fi Protected Access), as well as 802.1X authentication, providing you a much higher level of security and authentication than has previously been available. Additional security features include VPN pass-through of IPSec and PPTP session for telecommuters or for anyone who needs to transmit sensitive information more securely.","https://images.icecat.biz/img/norm/high/253814-365.jpg","300x200","","","","","","","","","","","Wireless LAN features","Modulation: CCK, OFDM","Network","Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.1x, IEEE 802.3, IEEE 802.3U","Supports ISDN connection: No","VPN support: PPTP\nL2TP\nIPSec","Security","Security algorithms: 128-bit WEP","Firewall security: VPN Pass-through, Domain Blocking, Scheduling, Encryption: 64/128-bit","Filtering: Yes","MAC address filtering: Yes","IP address filtering: Yes","URL filtering: Yes","Network address translation (NAT): Yes","Protocols","Switching protocols: Ethernet","Management protocols: HTTP","Data link protocols: Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g","Supported network protocols: PPTP, L2TP, IPSec","Design","LED indicators: Power","Features","Safety: FCC","Operational conditions","Operating temperature (T-T): 0 - 55 °C","Weight & dimensions","Weight: 298 g","Other features","Dimensions (WxDxH): 116.84 x 190.5 x 35 mm","Indoor range: 100 m","Power requirements: Ext. Power Supply DC 5V, 2.4A","Outdoor range: 400 m","Maximum data transfer rate: 0.105 Gbit/s","Frequency range: 2.4GHz - 2.462GHz","Data transfer rate: 54 Mbit/s","Bandwidth: 2.4 GHz","Throughput: 70Mbps","xDSL connection: No","I/O ports: 1 x Radio-Ethernet\n4 x Ethernet 10Base-T/100Base-TX - RJ-45\n1 x Ethernet - RJ-45"