"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29"
"","","53525343","","Tripp Lite","P581-015","53525343","0037332213570|037332213570","Video Cable Adapters","2926","","","P581-015 DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 15 ft. (4.6 m)","20240308090754","ICECAT","1","66258","https://images.icecat.biz/img/gallery/53525343_3430706170.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/53525343_3430706170.jpg","https://images.icecat.biz/img/gallery_mediums/53525343_3430706170.jpg","https://images.icecat.biz/img/gallery_thumbs/53525343_3430706170.jpg","http://objects.icecat.biz/objects/mmo_53525343_1708372054_8194_3044340.pdf","","Tripp Lite P581-015 DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 15 ft. (4.6 m)","DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 15 ft. (4.6 m)","Tripp Lite P581-015 DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 15 ft. (4.6 m), 4.5 m, DisplayPort, DVI-D, Male, Male, 1920 x 1200 pixels","Tripp Lite P581-015 DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 15 ft. (4.6 m). Cable length: 4.5 m, Connector 1: DisplayPort, Connector 2: DVI-D. Sustainability certificates: RoHS. Quantity per pack: 1 pc(s), Package width: 177.8 mm, Package depth: 12.7 mm. Master (outer) case width: 500.4 mm, Master (outer) case length: 25.4 mm, Master (outer) case height: 500.4 mm","DisplayPort to DVI-D Converter Sends HD Video to Your Current DVI-D Display Device\nThis 15-ft. (4.57 m) DisplayPort to DVI-D cable connects the DisplayPort output on your PC, laptop or Ultrabook to the DVI-D single-link input on your monitor, projector or television. No separate adapter or cable is needed. This allows you to continue using your existing DVI-D display for video without the expense of buying a new DisplayPort monitor.\n\nSimple Solution for Displaying 1080p Video on a Large Screen or Secondary Monitor\nThe P581-015 is ideal for the office, classrooms, lecture halls and anywhere else you may need to connect your DisplayPort source to a DVI monitor. It also allows you to conveniently connect an additional monitor to your home or office workspace. The DisplayPort to DVI-D cable with durable molded ends supports high-definition video resolutions up to 1920 x 1200 (including 1080p) at 60 Hz.\n\nSecures Tightly to Female Ports to Ensure a Secure Connection\nLatches on the male DisplayPort plug and thumbscrews on the male DVI plug prevent the cable from being accidentally dislodged and interrupting vital video transmission.\n\nPassive Adapter for Use with Dual-Mode DisplayPort Sources\nThis cable is a passive adapter that requires the connected computer to support DisplayPort++ (DP++). This allows DVI signals to be passed through. Check the documentation for your DisplayPort source for compatibility.\n\nReady to Use Right from the Package, So You Can Plug and Play Immediately\nThe plug-and-play DisplayPort to DVI-D converter requires no software, drivers or external power, works with both Windows and Mac operating systems, and is compatible with laptops and other devices equipped with a DisplayPort output that supports DP++. Its 15-ft. (4.57 m) length is helpful when an extended reach is needed, such as connecting to a projector.\n\n3-Year Warranty\nThe P581-015 is backed by a 3-year warranty, ensuring reliability and performance.","https://images.icecat.biz/img/gallery/53525343_3430706170.jpg|https://images.icecat.biz/img/gallery/53525343_9118129922.jpg|https://images.icecat.biz/img/gallery/53525342_6532394124.jpg|https://images.icecat.biz/img/gallery/53525343_5990466156.jpg","1200x1200|1200x1200|1200x1200|1200x1200","|||","","","","","","","","","Outputs DisplayPort video to your current DVI display to avoid expense of new monitor|Delivers HD video quality at resolutions up to 1920 x 1200 (including 1080p) @ 60 Hz|Extended 15-ft. (4.57 m) length convenient for connecting to projectors and other far displays|Plug-and-play operation with no software required for easy, immediate installation|Passive adapter requires connected computer to have DP++ port for signal pass-through","Features","Cable length: 4.5 m","Connector 1: DisplayPort","Connector 2: DVI-D","Connector 1 gender: Male","Connector 2 gender: Male","Maximum resolution: 1920 x 1200 pixels","Supported video modes: 1080p","Maximum refresh rate: 60 Hz","Product colour: Black","Country of origin: Vietnam","Operational conditions","Operating temperature (T-T): 0 - 70 °C","Storage temperature (T-T): -10 - 70 °C","Sustainability","Sustainability certificates: RoHS","Packaging data","Quantity per pack: 1 pc(s)","Package width: 177.8 mm","Package depth: 12.7 mm","Package height: 228.6 mm","Package weight: 320 g","Logistics data","Master (outer) case width: 500.4 mm","Master (outer) case length: 25.4 mm","Master (outer) case height: 500.4 mm","Master (outer) case gross weight: 3.21 kg","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332213577"