"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61"
"","","53525346","","Tripp Lite","U442-DOCK3-B","53525346","0037332213495|037332213495","Laptop Docks & Port Replicators","152","","","U442-DOCK3-B USB-C Dock - 4K HDMI, VGA, USB 3.x (5Gbps), USB-A/C Hub, Gigabit Ethernet, Memory Card Slots, 100W PD Charging","20240314191453","ICECAT","1","106106","https://images.icecat.biz/img/gallery/53525346_2485366504.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/53525346_2485366504.jpg","https://images.icecat.biz/img/gallery_mediums/53525346_2485366504.jpg","https://images.icecat.biz/img/gallery_thumbs/53525346_2485366504.jpg","http://objects.icecat.biz/objects/mmo_53525346_1708372017_7914_3032855.pdf","","Tripp Lite U442-DOCK3-B USB-C Dock - 4K HDMI, VGA, USB 3.x (5Gbps), USB-A/C Hub, Gigabit Ethernet, Memory Card Slots, 100W PD Charging","USB-C Dock - 4K HDMI, VGA, USB 3.x (5Gbps), USB-A/C Hub, Gigabit Ethernet, Memory Card Slots, 100W PD Charging","Tripp Lite U442-DOCK3-B USB-C Dock - 4K HDMI, VGA, USB 3.x (5Gbps), USB-A/C Hub, Gigabit Ethernet, Memory Card Slots, 100W PD Charging, Wired, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, USB Type-C, 1000 Mbit/s, IEEE 802.3, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x, Black","Tripp Lite U442-DOCK3-B USB-C Dock - 4K HDMI, VGA, USB 3.x (5Gbps), USB-A/C Hub, Gigabit Ethernet, Memory Card Slots, 100W PD Charging. Connectivity technology: Wired, Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C, USB connector type: USB Type-C. Ethernet LAN data rates: 1000 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x. Product colour: Black, Compatible memory cards: MicroSD (TransFlash), SD, Data transfer rate: 5 Gbit/s. Power source type: USB, Power consumption (typical): 5 W. Sustainability certificates: RoHS","USB-C Docking Station Turns Your Device’s USB-C or Thunderbolt 3 Port into a Multiport Workstation\nThis USB-C dock with PD Charging expands the potential of your Chromebook or Windows laptop’s USB-C or Thunderbolt 3 port. It’s ideal for transmitting 4K video and digital audio to a large display, adding a thumb drive or other USB peripheral, powering and charging a PD Charging 3.0-compliant mobile device, connecting to a Gigabit Ethernet network and a lot more—all at the same time.\nPlease note: The U442-DOCK3-B is incompatible while using 2019 Apple MacBook OS Big Sur 11.X.X. \n\nSupports USB-C DisplayPort Alternate Mode for Transmitting Audio/Video Signals\nBy connecting the built-in USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to a compatible monitor, television or projector without installing special software drivers.\n\nTransmits Crystal-Clear 4K Video and Digital Audio to an HDMI Monitor\nTo send digital audio and Ultra High Definition video to a 4K-ready HDMI television, projector or monitor, connect the corresponding port to the display using an HDMI cable (sold separately). The HDMI port supports Ultra HD video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz. The VGA port supports high-definition resolutions up to 1920 x 1200, including 1080p, at 60 Hz. Only one monitor may be connected at a time. A DVI display may be connected to the HDMI port using an HDMI to DVI adapter (sold separately).\n\nUSB Ports Connect Keyboards, Thumb Drives and Other Peripherals\nThe two USB-A hub ports and single USB-C data port accept USB peripherals, such as flash drives, mice, keyboards and printers, and share a maximum 10W (5V 2A) of power. They support fast USB 3.2 Gen 1 data transfer rates up to 5 Gbps and are backward compatible with USB 2.0 and USB 1.1 devices. One USB-A port also supports 5V 1.5A (7.5W) of power dedicated to fast-charging your mobile device. Note: Host must support USB OTG (On-the-Go).\n\nPD Charging Port Charges the Connected Notebook, Tablet or Other Device\nThe USB-C port also supports Power Delivery (PD) 3.0 charging of connected PD Charging-compliant devices, such as Chromebooks, Kindles, iPads and Android smartphones. Connect the device’s AC wall charger to the USB-C PD port, which supports power input up to 20V 5A (100W). This port, as mentioned above, can also be used for transferring data up to 5 Gbps. Note: USB-C PD port does not support Quick Charge (QC).\n\nAccesses a Wired Gigabit Ethernet Network\nThe RJ45 port offers access to a Gigabit Ethernet network when Wi-Fi is unavailable or when a wired connection offers faster speeds. Connect using a UTP cable (sold separately), and enjoy true 10/100/1000 Mbps Ethernet speeds for fast data transfers.\n\nAllows External Memory Access\nThe memory card slots support Micro SD and SD/MMC cards for transferring data to and from your connected computer, laptop or tablet. Only one memory card slot can be used at a time.\n\nBuilt-In USB-C Cable Connects in Either Direction\nUnlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for an instant connection every time. The built-in cable tucks away beneath the compact unit for safe carrying in a pocket, briefcase or laptop bag.\n\nReady to Use Right Out of the Package\nThe plug-and-play USB-C dock for Windows laptops, Chromebooks and other devices requires no software or external power. Drivers will install automatically the first time the dock is connected (Note: the host computer must have administrative rights or the drivers may fail to install correctly). The compact unit fits easily into a pocket, briefcase or laptop bag for connecting on the go.","https://images.icecat.biz/img/gallery/53525346_2485366504.jpg|https://images.icecat.biz/img/gallery/53525346_4509541131.jpg|https://images.icecat.biz/img/gallery/53525346_9061115942.jpg|https://images.icecat.biz/img/gallery/53525346_5243174509.jpg|https://images.icecat.biz/img/gallery/53525346_4542798569.jpg|https://images.icecat.biz/img/gallery/53525346_7870881495.jpg|https://images.icecat.biz/img/gallery/53525346_8554150805.jpg|https://images.icecat.biz/img/gallery/53525346_3737456127.jpg|https://images.icecat.biz/img/gallery/53525346_7250331942.jpg|https://images.icecat.biz/img/gallery/53525346_2717323578.jpg|https://images.icecat.biz/img/gallery/53525346_0176351816.jpg|https://images.icecat.biz/img/gallery/53525346_6244304949.jpg|https://images.icecat.biz/img/gallery/53525346_4860782207.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|800x800","||||||||||||","","","","","","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 3","HDMI ports quantity: 1","Microphone in: No","USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity: 4","HDMI version: 1.4","VGA (D-Sub) ports quantity: 1","USB connector type: USB Type-C","Network","Ethernet LAN: Yes","Ethernet LAN (RJ-45) ports: 1","Ethernet LAN data rates: 1000 Mbit/s","Networking standards: IEEE 802.3, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x","Auto MDI/MDI-X: Yes","Performance","Product colour: Black","Card reader integrated: Yes","Compatible memory cards: MicroSD (TransFlash), SD","Data transfer rate: 5 Gbit/s","Maximum digital resolution: 3840 x 2160 pixels","LED indicators: Activity, Power","Charging function: Yes","Housing material: Plastic","Country of origin: Vietnam","Certification: CE, FCC","Power","Power source type: USB","Power consumption (typical): 5 W","Software","Windows operating systems supported: Yes","Mac compatibility: Yes","Mac operating systems supported: Yes","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -10 - 70 °C","Operating relative humidity (H-H): 10 - 85%","Storage relative humidity (H-H): 5 - 90%","Sustainability","Sustainability certificates: RoHS","Weight & dimensions","Depth: 210.8 mm","Weight: 90 g","Packaging data","Quantity per pack: 1 pc(s)","Package width: 140 mm","Package depth: 85.1 mm","Package height: 20.1 mm","Package weight: 120 g","Packaging content","Manual: Yes","Technical details","Master (outer) case GTIN (EAN/UPC): 10037332213492","Logistics data","Products per master (outer) case: 10 pc(s)","Master (outer) case width: 220 mm","Master (outer) case length: 154.9 mm","Master (outer) case height: 100.1 mm","Master (outer) case gross weight: 1.32 kg","Harmonized System (HS) code: 84733020"