"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28"
"","","53525351","","Tripp Lite","U444-06N-H4K6WC","53525351","0037332210739|037332210739","USB Graphics Adapters","2939","","","U444-06N-H4K6WC USB-C to HDMI Adapter (M/F) - 4K 60 Hz, 60W PD Charging, HDCP 2.2, White","20240219204703","ICECAT","1","73740","https://images.icecat.biz/img/gallery/53525351_1965497488.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/53525351_1965497488.jpg","https://images.icecat.biz/img/gallery_mediums/53525351_1965497488.jpg","https://images.icecat.biz/img/gallery_thumbs/53525351_1965497488.jpg","http://objects.icecat.biz/objects/mmo_53525351_1708372013_1983_1224411.pdf","","Tripp Lite U444-06N-H4K6WC USB-C to HDMI Adapter (M/F) - 4K 60 Hz, 60W PD Charging, HDCP 2.2, White","USB-C to HDMI Adapter (M/F) - 4K 60 Hz, 60W PD Charging, HDCP 2.2, White","Tripp Lite U444-06N-H4K6WC USB-C to HDMI Adapter (M/F) - 4K 60 Hz, 60W PD Charging, HDCP 2.2, White, 3840 x 2160 pixels","Tripp Lite U444-06N-H4K6WC USB-C to HDMI Adapter (M/F) - 4K 60 Hz, 60W PD Charging, HDCP 2.2, White. Maximum resolution: 3840 x 2160 pixels, Maximum resolution (HDMI): 3840 x 2160 pixels, Supported video modes: 2160p. Product colour: White, Housing material: Polyvinyl chloride (PVC). Output voltage: 20 V. Weight: 30 g, Package width: 119.4 mm, Package depth: 100.1 mm. Products per master (outer) case: 10 pc(s), Master (outer) case width: 255 mm, Master (outer) case length: 119.4 mm","USB 3.1 Type-C Adapter Connects an HDMI Monitor to Your USB-C or Thunderbolt 3 Device\nThis USB-C adapter helps you transmit digital audio and 4K video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to an HDMI-enabled television, monitor or projector. It’s an ideal tool for giving video presentations in conference rooms and classrooms, editing multiple documents on a larger screen, or streaming video for digital signage in crystal-clear 4K.\nSupports USB-C DisplayPort Alternate Mode for Transmitting Audio/Video Signals\nBy connecting the attached USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to a compatible monitor, television or projector without installing special software drivers.\nTransmits Crystal-Clear 4K Video and Digital Audio\nTo send digital audio and Ultra High Definition video to a 4K-ready HDMI television, projector or monitor, connect the HDMI port to the display using an HDMI cable (such as P568-Series cables, sold separately). The USB to HDMI 4K adapter supports video resolutions up to 4K x 2K (3840 x 2160) at 60 Hz, as specified in HDMI 2.0. It supports 24-bit Deep Color (8 bits per channel), HDCP 2.2 and 7.1-channel surround sound. It’s backward compatible with 1080p displays, allowing you to use it with older equipment.\nPD Charging Port Charges Devices and Transfers Data at Fast USB 3.1 Gen 1 Speeds\nThe USB Type-C adapter supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps, which is 10 times faster than USB 2.0. The USB-C Power Delivery 3.0 port also provides power output up to 3 amps (60 watts), which is more than sufficient for charging and powering the connected source device, such as a MacBook or Chromebook. The USB 3.1 Type-C adapter is backward compatible with previous USB generations, allowing you to use it with older USB 3.0, USB 2.0 or USB 1.1 equipment. Note\n: USB-C PD port does not support Quick Charge (QC).\nBuilt-In USB-C Cable Connects in Either Direction\nConnect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time.\nReady to Use Right Out of the Package\nThe plug-and-play USB-C to HDMI 4K adapter is specifically designed for use with the MacBook, Google Chromebook Pixel and other laptops, tablets and devices equipped with a USB-C or Thunderbolt 3 port. It requires no software, drivers or external power. It’s about half the size of a credit card, making it easy to carry in a pocket, briefcase or laptop bag for connecting on the go.","https://images.icecat.biz/img/gallery/53525351_1965497488.jpg|https://images.icecat.biz/img/gallery/53525351_5359945666.jpg|https://images.icecat.biz/img/gallery/53525351_5053497404.jpg|https://images.icecat.biz/img/gallery/53525351_1774336043.jpg|https://images.icecat.biz/img/gallery/53525351_5909730514.jpg|https://images.icecat.biz/img/gallery/53525351_2969419176.jpg|https://images.icecat.biz/img/gallery/53525351_7287338074.jpg|https://images.icecat.biz/img/gallery/53525351_8811855527.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","|||||||","","","","","","","","","Performance","Maximum resolution: 3840 x 2160 pixels","Maximum resolution (HDMI): 3840 x 2160 pixels","Supported video modes: 2160p","Design","Product colour: White","Housing material: Polyvinyl chloride (PVC)","Power","Output voltage: 20 V","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -10 - 70 °C","Weight & dimensions","Weight: 30 g","Package width: 119.4 mm","Package depth: 100.1 mm","Package height: 20.3 mm","Package weight: 30 g","Technical details","Sustainability certificates: RoHS","Master (outer) case GTIN (EAN/UPC): 10037332210736","Logistics data","Products per master (outer) case: 10 pc(s)","Master (outer) case width: 255 mm","Master (outer) case length: 119.4 mm","Master (outer) case height: 115.1 mm","Master (outer) case gross weight: 520 g","Country of origin: China"