"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32"
"","","53525352","","Tripp Lite","U444-06N-H4UB-C","53525352","0037332210678|037332210678","USB Graphics Adapters","2939","","","U444-06N-H4UB-C USB-C to HDMI 4K Adapter with USB 3.x (5Gbps) Hub Port and 60W PD Charging, HDCP, Black","20240219204800","ICECAT","1","99194","https://images.icecat.biz/img/gallery/53525352_9732002956.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/53525352_9732002956.jpg","https://images.icecat.biz/img/gallery_mediums/53525352_9732002956.jpg","https://images.icecat.biz/img/gallery_thumbs/53525352_9732002956.jpg","http://objects.icecat.biz/objects/mmo_53525352_1708372055_1172_3044340.pdf","","Tripp Lite U444-06N-H4UB-C USB-C to HDMI 4K Adapter with USB 3.x (5Gbps) Hub Port and 60W PD Charging, HDCP, Black","USB-C to HDMI 4K Adapter with USB 3.x (5Gbps) Hub Port and 60W PD Charging, HDCP, Black","Tripp Lite U444-06N-H4UB-C USB-C to HDMI 4K Adapter with USB 3.x (5Gbps) Hub Port and 60W PD Charging, HDCP, Black, CE, FCC, REACH, Black, 0 - 45 °C, -10 - 70 °C, 10 - 85%, 5 - 90%","Tripp Lite U444-06N-H4UB-C USB-C to HDMI 4K Adapter with USB 3.x (5Gbps) Hub Port and 60W PD Charging, HDCP, Black. Certification: CE, FCC, REACH. Product colour: Black. Width: 40 mm, Depth: 59 mm, Height: 14 mm. Products per master (outer) case: 10 pc(s), Master (outer) case width: 255 mm, Master (outer) case length: 119.9 mm","USB-C to HDMI Mac Mini Dock Connects to Your Device’s USB-C or Thunderbolt 3 Port\nThis USB 3.1 to HDMI adapter helps you transmit video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to an HDMI-enabled television, monitor or projector. It’s ideal for transmitting digital audio and 4K video to a large display, adding a thumb drive or other USB peripheral, and powering and charging a PD Charging-compliant mobile device—all at the same time.\n\nSupports USB DisplayPort Alternate Mode for Transmitting Video Signals\nWith a source device that also supports USB DisplayPort Alt Mode, you can extend video from your primary display to another, duplicate the same video on both displays, or change the second display to your primary.\n\nTransmits Crystal-Clear 4K HDMI Video and Digital Audio\nTo send digital audio and Ultra High Definition video to a 4K-ready HDMI television, projector or monitor, connect the HDMI port to the display using an HDMI cable (sold separately). The HDMI port supports UHD video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz. The USB 3.1 to HDMI adapter is backward compatible with non-4K displays.\n\nConnects Keyboards, Thumb Drives and Other USB Peripherals\nThe USB-A port accepts USB peripherals, such as a flash drive, mouse, keyboard or printer, and supports fast USB 3.1 Gen 1 data transfer rates up to 5 Gbps. It is also backward compatible with previous USB generations, so you can continue using older peripherals while getting high-speed performance from new devices.\nNote: Host must support USB OTG (On-the-Go)\n\nCharges the Connected Laptop, Smartphone or Other Device\nThe USB-C Power Delivery (PD) port provides power and charging to the PD Charging-compliant device (such as a MacBook, Chromebook or Android smartphone) the USB 3.1 to HDMI adapter is connected to. Connect the device’s AC wall charger to the USB-C PD port, which supports power input up to 60W. This USB-C port is also capable of transferring data at USB 3.1 Gen 1 speeds up to 5 Gbps.\nNote: USB-C PD port does not support Quick Charge (QC).\n\nBuilt-In USB-C Cable Connects in Either Direction\nConnect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time.\n\nReady to Use Right Out of the Package\nThe plug-and-play USB 3.1 to HDMI adapter requires no software, drivers or external power. It’s smaller than a credit card, making it easy to carry in a pocket, briefcase or laptop bag for connecting on the go.\n\n3-Year Warranty and Environmentally Responsible Design\nThe U444-06N-H4UB-C comes with a 3-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting commitment to environmental responsibility.","https://images.icecat.biz/img/gallery/53525352_9732002956.jpg|https://images.icecat.biz/img/gallery/53525352_4397617044.jpg|https://images.icecat.biz/img/gallery/53525352_2449736898.jpg|https://images.icecat.biz/img/gallery/53525352_1336299949.jpg|https://images.icecat.biz/img/gallery/53525352_7430194169.jpg|https://images.icecat.biz/img/gallery/53525352_0870488699.jpg|https://images.icecat.biz/img/gallery/53525352_1635631643.jpg|https://images.icecat.biz/img/gallery/53525352_2978983511.jpg|https://images.icecat.biz/img/gallery/53525352_5024876160.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||||","","","","","","","","","Performance","Certification: CE, FCC, REACH","Design","Product colour: Black","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -10 - 70 °C","Operating relative humidity (H-H): 10 - 85%","Storage relative humidity (H-H): 5 - 90%","Weight & dimensions","Width: 40 mm","Depth: 59 mm","Height: 14 mm","Weight: 30 g","Package width: 119.9 mm","Package depth: 100.1 mm","Package height: 20.1 mm","Package weight: 40 g","Packaging content","Manual: Yes","Technical details","Sustainability certificates: RoHS","Master (outer) case GTIN (EAN/UPC): 10037332210675","Logistics data","Products per master (outer) case: 10 pc(s)","Master (outer) case width: 255 mm","Master (outer) case length: 119.9 mm","Master (outer) case height: 115.1 mm","Master (outer) case gross weight: 660 g","Country of origin: Vietnam","Quantity per pack: 1 pc(s)","Harmonized System (HS) code: 84733080"