"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45"
"","","53525355","","Tripp Lite","U444-06N-HDV4KB","53525355","0037332210746|037332210746","USB Graphics Adapters","2939","","","U444-06N-HDV4KB USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, Black","20240310101044","ICECAT","1","95942","https://images.icecat.biz/img/gallery/53525355_9024394580.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/53525355_9024394580.jpg","https://images.icecat.biz/img/gallery_mediums/53525355_9024394580.jpg","https://images.icecat.biz/img/gallery_thumbs/53525355_9024394580.jpg","http://objects.icecat.biz/objects/mmo_53525355_1708368841_9746_1924254.pdf","","Tripp Lite U444-06N-HDV4KB USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, Black","USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, Black","Tripp Lite U444-06N-HDV4KB USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, Black, USB Type-C, DVI output, HDMI output, 3840 x 2160 pixels","Tripp Lite U444-06N-HDV4KB USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, Black. USB connector type: USB Type-C, USB connector gender: Male, USB connector form factor: Straight. Product colour: Black, AWG wire size: 34/28. Power consumption (max): 1.8 W. Weight: 50 g, Package width: 140 mm, Package depth: 100.1 mm. Products per master (outer) case: 10 pc(s), Master (outer) case width: 294.9 mm, Master (outer) case length: 134.9 mm","USB-C All-in-One Adapter Connects a DVI, VGA or 4K HDMI Display to Your USB-C or Thunderbolt 3 Device\nNo more carrying around separate adapters to match various monitors, projectors and televisions. This USB-C all-in-one adapter connects your tablet, laptop, Chromebook, MacBook, smartphone or PC to a DVI, VGA or 4K HDMI display. The simple all-in-one solution for displaying video content on a larger screen, the U444-06N-HDV4KB is ideal for giving video presentations in conference rooms and classrooms, editing multiple documents on a larger screen or streaming video for digital signage in crystal-clear 4K x 2K.\n\nSupports USB DisplayPort Alternate Mode for Transmitting Video Signals\nWith a source device that also supports USB DisplayPort Alt Mode, you can extend video from your primary display to another, duplicate the same video on both displays, or change the second display to your primary.\n\nTransmits Crystal-Clear 4K HDMI Video and Digital Audio\nTo send digital audio and Ultra High Definition video to a 4K-ready HDMI television, projector or monitor, connect the HDMI port to the display using an HDMI cable (sold separately). The HDMI port supports video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz, as well as 36-bit Deep Color (12 bits per channel), 7.1-channel surround sound audio and HDCP 1.4. The USB-C all-in-one adapter is backward compatible with non-4K HDMI displays.\n\nNo Need to Upgrade to an Expensive New Display\nThe all-in-one unit also features separate DVI and HD15 ports, in addition to HDMI. This allows you to continue using an existing DVI or VGA display, instead of investing money in something new. The DVI port supports video resolutions of 1920 x 1080 (1080p) at 60 Hz. The HD15 port supports 1920 x 1200, including 1080p, at 60 Hz. Only one monitor can be connected at a time.\n\nBuilt-In USB-C Cable Connects in Either Direction\nConnect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time.\n\nReady to Use Right Out of the Package\nThe plug-and-play USB-C all-in-one adapter is specifically designed for use with the MacBook, Google Chromebook Pixel and all other laptops, tablets and devices equipped with a female USB-C or Thunderbolt 3 port. It requires no software, drivers or external power. It’s no larger than a credit card, making it easy to carry in a pocket, briefcase or laptop bag for connecting on the go.\n\n3-Year Warranty and Environmentally Responsible Design\nThe U444-06N-HDV4KB comes with a 3-year warranty. It’s manufactured in compliance with strict RoHS specifications.","https://images.icecat.biz/img/gallery/53525355_9024394580.jpg|https://images.icecat.biz/img/gallery/53525355_9389816963.jpg|https://images.icecat.biz/img/gallery/53525355_7895438927.jpg|https://images.icecat.biz/img/gallery/53525355_8764471635.jpg|https://images.icecat.biz/img/gallery/53525355_2860789313.jpg|https://images.icecat.biz/img/gallery/53525352_7430194169.jpg|https://images.icecat.biz/img/gallery/53525352_2978983511.jpg|https://images.icecat.biz/img/gallery/53525352_5024876160.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","|||||||","","","","","","","","","Performance","DVI output: Yes","HDMI output: Yes","DisplayPort output: No","USB connector type: USB Type-C","USB connector gender: Male","USB connector form factor: Straight","VGA (D-Sub) ports quantity: 1","Maximum resolution: 3840 x 2160 pixels","Refresh rate at maximum resolution: 30 Hz","Output colour depth: 36 bit","Mirror display mode: No","Extended display mode: No","Data transfer rate (max): 5 Gbit/s","Certification: CE, FCC, REACH","Design","Product colour: Black","AWG wire size: 34/28","Power","Power consumption (max): 1.8 W","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -10 - 70 °C","Operating relative humidity (H-H): 10 - 85%","Storage relative humidity (H-H): 5 - 90%","Weight & dimensions","Weight: 50 g","Package width: 140 mm","Package depth: 100.1 mm","Package height: 23.1 mm","Package weight: 70 g","Packaging content","Manual: Yes","Technical details","Sustainability certificates: RoHS","Master (outer) case GTIN (EAN/UPC): 10037332210743","Logistics data","Products per master (outer) case: 10 pc(s)","Master (outer) case width: 294.9 mm","Master (outer) case length: 134.9 mm","Master (outer) case height: 119.9 mm","Master (outer) case gross weight: 870 g","Country of origin: Vietnam","Quantity per pack: 1 pc(s)","Harmonized System (HS) code: 84733080"